- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8441AA-D-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8441 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 4 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 3/1 | No | 25ns | ||
![]() SI8430BB-C-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8430 | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 3 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 3/0 | No | 2.5ns | ||
![]() SI8421AB-C-IS Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8421 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 2 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 1/1 | No | 25ns | ||
![]() SI8631AB-AS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | - | 3 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | - | No | 4.5ns | ||
![]() SI8621BD-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8621 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 1/1 | No | 4.5ns | ||
![]() SI8652BC-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8652 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 5 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/2 | No | 4.5ns | ||
![]() SI8651EB-B-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8651 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 4/1 | No | 4.5ns | ||
![]() SI8620BD-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8620 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/0 | No | 4.5ns | ||
![]() SI8640BB-B-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8640 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 4 | - | 150Mbps | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 4/0 | No | 4.5ns | ||
![]() SI8455BB-A-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8455 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 5/0 | Yes | 2.5ns | ||
![]() SI8431AB-D-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8431 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 3 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 25ns | ||
![]() SI8631ED-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8631 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 3 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/1 | No | 4.5ns | ||
![]() SI8663ED-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8663 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 6 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/3 | No | 4.5ns | ||
![]() SI8645BA-C-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8645 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 1000Vrms | Unidirectional | 4 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 4/0 | No | 5ns | ||
![]() SI8431BB-D-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8431 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 3 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 2.5ns | ||
![]() SI8422AB-D-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8422 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 1Mbps | 2ns, 2ns | Unidirectional | 35ns, 35ns | 20kV/µs | 2500 Vrms | 1/1 | No | 25ns | ||
![]() SI8380S-IUR Skyworks | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | SI8380 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | 5.5 V | 2.25 V | -40°C ~ 125°C | - | SPI | Capacitive Coupling | 2.25V ~ 5.5V | 2500Vrms | Unidirectional | 8 | 4.8 mA, 5.4 mA | 250kbps | 3.9ns, 3.7ns | Unidirectional | - | 200kV/µs | 2500 Vrms | 8/0 | No | - | ||
![]() SI8652BB-B-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8652 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 5 | - | 150Mbps | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/2 | No | 4.5ns | ||
![]() SI88422BC-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI88422 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | Active | 5.5 V | 3 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 100Mbps | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 0/2 | No | 7ns | ||
![]() SI88222ED-IS Skyworks | In Stock | - | - | - | SOIC-Wide-16 | - | - | Capacitive Coupling | + 125 C | - | - 40 C | SMD/SMT | - | - | 5.5 V | 3 V | - | - | - | - | - | - | Unidirectional | 2 Channel | - | 100 Mb/s | - | - | - | - | 5000 Vrms | - | - | - |