- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Isolation Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Si83411AAA-IF Skyworks | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83411 | Skyworks Solutions, Inc. | 260 | - | Skyworks | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | 38 mOhms | Tube | Active | Details | 5.5 V | 2.25 V | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | Capacitive Coupling | 2.25V ~ 5.5V | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | Power Switch ICs - Power Distribution | 3µs, 3µs | Unidirectional | 2.1µs, 2.2µs (Typ) | 100kV/µs | - | 4/0 | No | 10µs (Min) | Power Switch ICs | Power Switch ICs - Power Distribution | ||
![]() SI8645BC-AS1R Skyworks | 40 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | 3750Vrms | - | - | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | - | ||
![]() SI8663EB-AUR Skyworks | 24 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | 2500Vrms | - | - | 6 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/3 | Yes | 4.5ns | - | - | ||
![]() SI8630BB-AS Skyworks | 38 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | 3 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | ||
![]() SI8602AB-ASR Skyworks | 28 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | - | - | 1 | - | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | - | - | ||
![]() SI8641EC-AS1R Skyworks | 28 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | 3750Vrms | - | - | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | - | - | ||
![]() SI8640BA-AU Skyworks | 28 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | 1000Vrms | - | - | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/0 | Yes | 4.5ns | - | - | ||
![]() SI8663ED-AS Skyworks | 28 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.375V ~ 5.5V | - | 5000Vrms | - | - | 6 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/3 | Yes | 4.5ns | - | - | ||
![]() SI8622ET-ASR Skyworks | 45 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() SI8610BB-ASR Skyworks | 46 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | - | ||
![]() SI8602AC-AS Skyworks | 48 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | I²C | - | Capacitive Coupling | 3V ~ 5.5V | - | 3750Vrms | - | - | 1 | - | - | 10Mbps | - | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | - | - | ||
![]() SI8621BT-ASR Skyworks | 48 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() SI8620BB-ASR Skyworks | 27 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | - | - | ||
![]() SI8621BT-AS2 Skyworks | 27 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | ||
![]() SI8610ED-ASR Skyworks | 27 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/0 | Yes | 4.5ns | - | - | ||
![]() SI8620ET-IS2 Skyworks | 26 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 3.3 mA | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 2/0 | Yes | 4.5ns | - | - | ||
![]() SI8380P-IUR Skyworks | 1394 |
| - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | SI8380 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.25 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 250kbps | - | 3.9ns, 3.7ns | Unidirectional | - | 200kV/µs | 2500 Vrms | 8/0 | No | - | - | - | ||
![]() SI88341EC-IS Skyworks | 35 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | SI88341 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | General Purpose | - | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 3/1 | No | 7ns | - | - | ||
![]() SI8640EC-B-IS1R Skyworks | 268 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8640 | - | - | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 5.5 V | 2.375 V | -40°C ~ 125°C | - | Si864x | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 4 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/0 | No | 4.5ns | - | - | ||
![]() SI8620BB-AS Skyworks | 47 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | - | - |