- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Pulse Width | Pulse Width Distortion | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88241EC-AS Skyworks Solutions Inc. | 11 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88241 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 3/1 | Yes | 7ns | - | - | ||
![]() SI88342EC-AS Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88342 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 2/2 | Yes | 7ns | - | - | ||
![]() SI88240BD-ASR Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 4/0 | Yes | 7ns | - | - | ||
![]() SI88241EC-ASR Skyworks Solutions Inc. | 5820 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88241 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 3/1 | Yes | 7ns | - | - | ||
![]() SI88643BC-ISR Skyworks Solutions Inc. | 38 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88643 | Skyworks Solutions, Inc. | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | Yes | 7ns | - | Digital Isolators | ||
![]() SI88243BD-AS Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88243 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 1/3 | Yes | 7ns | - | - | ||
![]() SI88243BD-ASR Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88243 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 1/3 | Yes | 7ns | - | - | ||
![]() SI88642BC-ISR Skyworks Solutions Inc. | 19 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88642 | Skyworks Solutions, Inc. | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/2 | Yes | 7ns | - | Digital Isolators | ||
![]() SI88644BC-IS Skyworks Solutions Inc. | 11 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88644 | Skyworks Solutions, Inc. | 46 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tube | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/4 | Yes | 7ns | - | Digital Isolators | ||
![]() SI88240BD-AS Skyworks Solutions Inc. | 11 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 4/0 | Yes | 7ns | - | - | ||
![]() SI88242BD-AS Skyworks Solutions Inc. | 11 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88242 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 2/2 | Yes | 7ns | - | - | ||
![]() SI8620EB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8620 | Skyworks Solutions, Inc. | 2500 | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | 5 ns | 4.5 ns | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 2/0 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI8621BB-B-IM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-VDFN | 8-DFN (5x4) | SI8621 | Skyworks Solutions, Inc. | 2500 | - | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | 5 ns | 4.5 ns | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 2 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/1 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI88320EC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88320 | Skyworks Solutions, Inc. | 1250 | 2 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 2.27 W | Active | 10 ns | 4.5 ns | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | 9.5 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI88240EC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | Skyworks Solutions, Inc. | 1250 | 2.5 ns | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 2.27 W | Active | 10 ns | 4.5 ns | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | 10.5 mA | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 4/0 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI8642BA-C-IUR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | SI8642 | Skyworks Solutions, Inc. | 2500 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | Details | - | - | 0.017637 oz | -40°C ~ 125°C | Reel | Si864x | General Purpose | Interface ICs | 2.375V ~ 5.5V | 1000Vrms | Unidirectional | 4 | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 1000 Vrms | 2/2 | Yes | 5ns | - | Digital Isolators | ||
![]() SI88322BD-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88322 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tray | - | Not For New Designs | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 0/2 | No | 4.8ns (Typ) | - | - | ||
![]() SI88442BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88442 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 2/2 | No | 7ns | - | - | ||
![]() SI88321BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88321 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | Unidirectional | 2 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/1 | No | 4.8ns (Typ) | - | - | ||
![]() SI8450BA-B-IS1R Skyworks Solutions Inc. | 30000 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8450 | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | - | - |