- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88421EC-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88421 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | - | - | ||
![]() SI88322BC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88322 | Skyworks Solutions, Inc. | - | - | 1250 | 0 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 2 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 7.5 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() SI83408ADA-IFR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83408 | Skyworks Solutions, Inc. | 880 mA | - | 1250 | - | - | Skyworks | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | 2.9 us | 280 mOhms | 2.3 us | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | SPI | Switch ICs | 2.25V ~ 5.5V | 4 Output | 1500Vrms | 2.25 V to 32 V | - | 4 | - | 700 mA | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI88242BC-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88242 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/2 | No | 7ns | - | - | - | ||
![]() SI83412AAA-IFR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83412 | Skyworks Solutions, Inc. | - | - | 1250 | - | - | Skyworks | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | 73 mOhms | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | SPI | Switch ICs | 2.25V ~ 5.5V | 2 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 1 A | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.1μs, 2.2μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI88621EC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88621 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 8 mA | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | - | - | ||
![]() SI88420ED-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88420 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tray | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88621EC-IS Skyworks Solutions Inc. | 20 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88621 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 8 mA | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | - | - | ||
![]() SI88622EC-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88622 | Skyworks Solutions, Inc. | - | - | 38 | 0 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | - | Active | - | 10 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 7.5 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | - | Digital Isolators | ||
![]() SI8635BT-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8635 | Skyworks Solutions, Inc. | - | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 3 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 3/0 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88220BD-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88220 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88421BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88421 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/1 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88444BD-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88444 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 0/4 | No | 7ns | - | - | - | ||
![]() SI8455BB-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8455 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 | - | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 2500 Vrms | 5/0 | No | 2.5ns | - | - | - | ||
![]() SI8712AC-B-IP Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8712 | Skyworks Solutions, Inc. | - | si871xdip8-kit | 50 | 1 Channel | Capacitive Coupling | Skyworks | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | 140 mW | Active | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.029383 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 | 1.7 mA | - | 15Mbps | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/μs | 3750 Vrms | 1/0 | No | 20ns | - | Shutdown | Digital Isolators | ||
![]() SI8645ET-IS Skyworks Solutions Inc. | 60 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8645 | Skyworks Solutions, Inc. | - | si86xxiso-kit | 46 | 4 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tube | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 4/0 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88341EC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88341 | Skyworks Solutions, Inc. | - | - | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 3/1 | No | 7ns | - | - | Digital Isolators | ||
![]() SI88443BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88443 | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 1/3 | No | 7ns | - | - | - | ||
![]() SI8435BB-C-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8435 | Skyworks Solutions, Inc. | - | - | 1250 | 3 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | 275 mW | Not For New Designs | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.019313 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 3 | - | - | 150Mbps | Digital Isolators | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 2500 Vrms | 3/0 | No | 2.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88340BD-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88340 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | - | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 4/0 | No | 7ns | - | - | - |