- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Input Type | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8652EC-B-IS1R Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8652 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 3750Vrms | - | - | Unidirectional | 5 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 3750 Vrms | 3/2 | No | 4.5ns | - | - | ||
![]() SI88243BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88243 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/3 | No | 4.8ns (Typ) | - | - | ||
![]() SI8716BC-A-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8716 | Skyworks Solutions, Inc. | si871xsdip6-kit | 96 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 3750Vrms | Logic | - | Unidirectional | 1 | 1.5 mA | Emulator | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | Digital Isolators | ||
![]() SI8631BT-IS Skyworks Solutions Inc. | 133 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8631 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 2 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 3 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 2/1 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI88322EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88322 | Skyworks Solutions, Inc. | - | 1250 | 0 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 2 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | 7.5 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI8642ED-B-IS2R Skyworks Solutions Inc. | 4162 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8642 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/μs | 5000 Vrms | 2/2 | No | 4.5ns | - | - | ||
![]() SI8622EB-B-IS Skyworks Solutions Inc. | 15 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8622 | Skyworks Solutions, Inc. | si86xxiso-kit | 96 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 150 mW | Active | General Purpose | 5 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 2.5 V | 0.042049 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 2500Vrms | - | - | Unidirectional | 2 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 2500 Vrms | 1/1 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI88340EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88340 | - | - | - | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 4/0 | No | 7ns | - | - | ||
![]() SI8423BD-D-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8423 | Skyworks Solutions, Inc. | - | 1250 | 2 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | General Purpose | 6 ns | 3 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.7V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 150Mbps | Digital Isolators | 2ns, 2ns | Unidirectional | 11ns, 11ns | 20kV/μs | 2500 Vrms | 2/0 | No | 3ns | Shutdown | Digital Isolators | ||
![]() SI88241BC-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88241 | Skyworks Solutions, Inc. | - | 1250 | 3 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | 12 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 3/1 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI88220BC-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88220 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | - | ||
![]() SI8642BT-IS Skyworks Solutions Inc. | 9925 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8642 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 2 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.076006 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 2/2 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI88442ED-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88442 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tray | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/2 | No | 4.8ns (Typ) | - | - | ||
![]() SI88241BC-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88241 | Skyworks Solutions, Inc. | si88xxxiso-kit | 38 | 3 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 2.27 W | Active | General Purpose | 10 ns | 7 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 3/1 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI88444EC-ISR Skyworks Solutions Inc. | 29 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88444 | Skyworks Solutions, Inc. | - | 1250 | 0 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | 10 ns | 4.5 ns | - | 4 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | 11 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/4 | No | 7ns | - | Digital Isolators | ||
![]() SI88420EC-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88420 | Skyworks Solutions, Inc. | si88xxxiso-kit | 46 | 2 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 2.27 W | Active | General Purpose | 10 ns | 7 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | 3 V to 5.5 V | Unidirectional | 2 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | Shutdown | Digital Isolators | ||
![]() SI8650EB-B-IUR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | SI8650 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 2500Vrms | - | - | Unidirectional | 5 | - | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/μs | 2500 Vrms | 5/0 | No | 4.5ns | - | - | ||
![]() SI88240BD-IS Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tray | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 4/0 | No | 4.8ns (Typ) | - | - | ||
![]() SI88620BD-ISR Skyworks Solutions Inc. | 37 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88620 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | - | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | - | 2/0 | No | 4.8ns (Typ) | - | - | ||
![]() SI8651BD-B-ISR Skyworks Solutions Inc. | 118 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8651 | Skyworks Solutions, Inc. | si86xxiso-kit | 1250 | 4 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 415 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 5 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 4/1 | No | 4.5ns | Shutdown | Digital Isolators |