- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Cable entry | Category | Colour outer sheath | Degree of protection (IP) | Degree of protection (IP), front side | Development Kit | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Forward Channels | Isolation Type | Manufacturer | Material of contact surface | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Rated current In | Rated permanent current Iu | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Voltage - Supply | Voltage - Isolation | Failure Rate | Polarity | Number of Channels | Operating Supply Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Features | Shutdown | Product Category | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8650AB-AS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | - | 5 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | - | - | - | - | - | - | ||
![]() SI8630EC-AS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | Bottom | - | - | - | IP30 | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 125 | - | - | - | - | Cover grip | Frame clamp | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | - | - | 3 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | - | - | - | - | - | - | ||
![]() SI88243EC-IS Skyworks | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88243 | Skyworks Solutions, Inc. | - | - | - | - | - | si88xxxiso-kit | 38 | - | 1 Channel | Capacitive Coupling | Skyworks | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | 2.27 W | - | - | Active | General Purpose | 10 ns | 7 ns | AEC-Q100 | - | - | 3 Channel | Details | 5.5 V | 3 V | - | - | - | -40°C ~ 125°C | Tube | - | - | - | - | - | General Purpose | - | - | - | - | - | Interface ICs | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 1/3 | No | 7ns | - | Shutdown | Digital Isolators | - | - | - | ||
![]() SI8622BT-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | - | - | - | - | - | - | ||
![]() SI8662BD-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | 0.25 % | - | 50 ppm/°C | General Purpose | 24 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 4/2 | Yes | 4.5ns | - | - | - | 650 µm | - | - | ||
![]() SI8655BB-AS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | - | 5 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | - | - | - | - | - | - | ||
![]() SI8621AB-AS Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | 0.1 % | - | 25 ppm/°C | General Purpose | 246 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | - | 2 | - | 1Mbps | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | - | 1/1 | Yes | 25ns | - | - | - | 550 µm | - | - | ||
![]() SI8620ED-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | - | - | - | - | - | - | ||
![]() SI8640BD-B-IS2 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8640 | - | - | 5E | Black | IP67 | - | - | - | According to IEC/EN 60332-3-24 | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.375 V | - | - | - | -40°C ~ 125°C | - | Si864x | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 4/0 | No | 4.5ns | - | - | - | - | - | 5 | ||
![]() SI8660ED-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | IP69K | - | - | - | - | - | - | - | Gold | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | -40 - 105 | -25 - 105 | Active | - | - | - | - | 4 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | - | 6 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | - | - | - | - | - | - | ||
![]() SI8451BB-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8451 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | - | Not For New Designs | - | - | - | - | - | - | - | Yes | 5.5 V | 2.7 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 4/1 | No | 2.5ns | - | - | - | - | - | - | ||
![]() SI8715BD-A-IMR Skyworks | In Stock | - | - | Surface Mount | 8-VELGA | 8-LGA (10x12.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8622EB-ASR Skyworks | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 155°C | - | RCP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | 2 | ±150ppm/°C | General Purpose | 13 Ohms | - | - | Thick Film | 1.5W | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | - | 2 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/1 | Yes | 4.5ns | Moisture Resistant | - | - | - | 0.023 (0.58mm) | - | ||
![]() SI8622ET-IS2 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.5 V | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | Unidirectional | 2 | 8.2 mA | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 1/1 | Yes | 4.5ns | - | - | - | - | - | - | ||
![]() SI8661EB-B-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8661 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.375 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | Unidirectional | 6 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 5/1 | No | 4.5ns | - | - | - | - | - | - | ||
![]() SI8663BB-B-IU Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | SI8663 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.375 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | Unidirectional | 6 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/3 | No | 4.5ns | - | - | - | - | - | - | ||
![]() SI8440BB-D-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8440 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | Unidirectional | 4 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 4/0 | No | 2.5ns | - | - | - | - | - | - | ||
![]() SI8421AB-D-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8421 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | Unidirectional | 2 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 5000 Vrms | 1/1 | No | 25ns | - | - | - | - | - | - | ||
![]() SI88222BD-IS Skyworks | In Stock | - | - | - | SOIC-Wide-16 | - | - | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | Si88222 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | 2 Channel | - | 100 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | ||
![]() SI88241EC-IS Skyworks | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | SI88241 | - | - | - | - | - | - | - | - | - | - | Capacitive Coupling | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 3/1 | No | 7ns | - | - | - | - | - | - |