- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Isolation Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88342ED-IS Skyworks | In Stock | - | - | - | SOIC-Wide-24 | - | - | - | Capacitive Coupling | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 3 V | - | Si88342 | - | - | - | - | - | Unidirectional | 4 Channel | - | 100 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | ||
![]() SI8642BD-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8642 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | Unidirectional | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | - | - | ||
![]() SI8645BA-B-IS1 Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | SI8645 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tube | - | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 1000Vrms | Unidirectional | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 4/0 | No | 5ns | - | - | ||
![]() SI8641EC-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8641 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | Unidirectional | 4 | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/1 | No | 4.5ns | - | - | ||
![]() SI8642BD-B-IS2R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8642 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | Unidirectional | 4 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | - | - | ||
![]() SI88421BD-IS Skyworks | In Stock | - | - | - | SOIC-Wide-16 | - | - | - | Capacitive Coupling | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 5.5 V | 3 V | - | Si88421 | - | - | - | - | - | Unidirectional | 2 Channel | - | 100 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | ||
![]() SI88340BD-ISR Skyworks | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | SI88340 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 3 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | Unidirectional | 4 | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 5000 Vrms | 4/0 | No | 7ns | - | - | ||
![]() SI8660EB-B-IUR Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | SI8660 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | Unidirectional | 6 | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 6/0 | No | 4.5ns | - | - | ||
![]() SI8461BB-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8461 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 6 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 5/1 | No | 2.5ns | - | - | ||
![]() SI8461AB-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8461 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 6 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 5/1 | No | 25ns | - | - | ||
![]() SI8455BB-A-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8455 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 5/0 | Yes | 2.5ns | - | - | ||
![]() SI8451BA-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8451 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | Unidirectional | 5 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 4/1 | No | 2.5ns | - | - | ||
![]() SI8442BB-D-IUR Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | SI8442 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 4 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/2 | Yes | 2.5ns | - | - | ||
![]() SI8442AB-C-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8442 | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 4 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/2 | No | 25ns | - | - | ||
![]() SI8442AB-D-IS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | SI8442 | - | 1Mbps | +125°C | Skyworks Solutions Inc. | -40°C | - | Tube | SOIC | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2.65mm | 2500Vrms | - | 4 | - | 1Mbps | 5ns | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2.5 kVrms | 2/2 | No | 25ns | 10.3mm | 7.5mm | ||
![]() SI8431BB-C-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | SI8431 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 3 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 2/1 | No | 2.5ns | - | - | ||
![]() SI8431AB-D-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8431 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | Unidirectional | 3 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 25ns | - | - | ||
![]() SI8420AB-C-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8420 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 2 | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 2/0 | No | 25ns | - | - | ||
![]() SI8410BB-C-IS Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8410 | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 1 | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 1/0 | No | 2.5ns | - | - | ||
![]() SI8400AB-B-ISR Skyworks | 3327 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI8400 | Capacitive Coupling | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | 5.5 V | 3 V | -40°C ~ 125°C | - | I²C | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | Bidirectional | 2 | 4.2 mA | - | - | - | Bidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | - | - | - |