- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8455BA-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8455 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Not For New Designs | 5.5 V | 2.7 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1000Vrms | Unidirectional | 5 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | ||
![]() SI8421BB-C-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8421 | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 2 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 1/1 | No | 2.5ns | ||
![]() SI8410AB-C-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8410 | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 1 | - | 1Mbps | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | - | 1/0 | No | 25ns | ||
![]() SI8635BD-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 3 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 3/0 | No | 4.5ns | ||
![]() SI8622ED-AS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 1/1 | Yes | 4.5ns | ||
![]() SI8642BD-AS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/2 | Yes | 4.5ns | ||
![]() SI8660BB-AS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 6 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 6/0 | Yes | 4.5ns | ||
![]() SI8652AB-AS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/2 | No | 4.5ns | ||
![]() SI8620EB-AS Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | - | 2 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 2/0 | Yes | 4.5ns | ||
![]() SI8641BD-ASR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | ||
![]() SI8641ED-AS2 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 5000Vrms | - | 4 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 3/1 | Yes | 4.5ns | ||
![]() SI8602AD-AS Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | I²C | Capacitive Coupling | 3V ~ 5.5V | 5000Vrms | - | 1 | - | 10Mbps | 2.5ns, 2.5ns | Bidirectional, Unidirectional | 20ns, 20ns | 35kV/µs | - | 1/1 | Yes | 12ns | ||
![]() SI8650BB-AUR Skyworks | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | 2500Vrms | - | 5 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | 5/0 | No | 4.5ns | ||
![]() SI8641AB-AS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 4 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | - | Yes | 4.5ns | ||
![]() SI8621ET-AS2 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | - | 2 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | - | 1/1 | Yes | 4.5ns | ||
![]() SI8736BC-ISR Skyworks | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8736 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 2.5 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2500Vrms | Unidirectional | 1 | 1.5 mA | 15Mbps | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 25kV/µs (Typ) | 3750 Vrms | 1/0 | No | 25ns | ||
![]() SI8660ED-B-ISR Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8660 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Unidirectional | 6 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 6/0 | No | 4.5ns | ||
![]() SI8651EC-B-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8651 | Capacitive Coupling | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | 5.5 V | 2.375 V | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 3750Vrms | Unidirectional | 5 | - | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/1 | No | 4.5ns | ||
![]() SI8460BB-B-IS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8460 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 6 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 6/0 | No | 2.5ns | ||
![]() SI8441BB-C-IS1 Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8441 | - | - | Skyworks Solutions Inc. | - | - | Tube | Not For New Designs | - | - | -40°C ~ 125°C | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2500Vrms | - | 4 | - | 150Mbps | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | - | 3/1 | No | 2.5ns |