- Mfr
- Product Status
- Package / Case
- Series
- Mounting Type
- Supplier Device Package
- Approval Agency
- Current - Peak Output
- Number of Channels
- Operating Temperature
- Package
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Skyworks Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Approval Agency | Voltage - Isolation | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - Output High, Low | Rise / Fall Time (Typ) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8285BC-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8285 | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3750Vrms | 1 | - | 2A, 4.1A | 5.5ns, 8.5ns | 50ns, 50ns | 125kV/μs | 5ns | 10V ~ 30V | 4A | ||
![]() SI8233BB-AM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VDFN | 14-QFN (5x5) | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82395AD-AS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82395CD-AS3 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8238AB-AS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8232AD-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 250mA, 500mA | 20ns, 20ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI82390AB-AS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8235AB-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8230AD-AS3 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 250mA, 500mA | 20ns, 20ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI82396AD-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233BB-AMR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VFLGA | 14-LGA (5x5) | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82390CD-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82394BD4-AS3R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82391BB-AS1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8234BD-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82398AB4-AS1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8238BD-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI8233AB-AM1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VDFN | 14-QFN (5x5) | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233AD-AS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI82398CD4-ASR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A |