- Series
- Applications
- Color
- Configuration
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
Attribute column
Manufacturer
SL Power Electronics LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Contact Shape | Shape | Number of Terminals | Contact Finish Mating | Contact Length-Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | HTS Code | Fastening Type | Contact Type | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Overall Height | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE300S42VN SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB104 SL Power Electronics | In Stock | - | - | Through Hole | YES | SURFACE MOUNT | Square | RECTANGULAR | 2 | Tin-Lead | 0.200 (5.08mm) | Copper Alloy | SEOUL SEMICONDUCTOR CO LTD | Polyester | 45.0 mcd | Seoul Semiconductor | NB104 | -- | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, LEADLESS PACKAGE-2 | Contact Manufacturer | 5.7 | Yes | 250VAC | -55°C ~ 105°C | Bulk | MTA-100 | Obsolete | Solder | Header | 10 | BLUE | General Purpose | 1 | 8541.40.20.00 | Friction Lock | Male Pin | TAPE AND REEL 7 | 1 | -- | 1.6 mm | 0.410 (10.41mm) | Board to Cable/Wire | All | compliant | Varies by Wire Gauge | 0.100 (2.54mm) | Black | -- | 0.140 (3.56mm) | Shrouded - 4 Wall | Tin-Lead | 0.440 (11.18mm) | SINGLE | 120 deg | SINGLE COLOR LED | 1.2 mm | UNTINTED DIFFUSED | 0.02 A | 0.4 mm | Board Guide | -- | -- | UL94 V-0 | ||
![]() LE42S24VN SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |