- Package
- RoHS
- Series
- Mfr
- Product Status
- Operating Temperature
- Connector Type
- Efficiency
- Height
- Manufacturer
- Applications
- Approval Agency
Attribute column
Manufacturer
SL Power Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | AC Plug included/required | DC Output Connector | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Surface protection | Type of fastening | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Input Voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MENB1050A0603F01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1030A1803B01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1030A4803B01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1030A1403B01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1060A1603N01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1060A0603F01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1010A0770B01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | - | Bulk | Obsolete | 60601-1 | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | MENB1010 (10W) | 3.27 L x 1.85 W x 1.50 H (83.0mm x 47.0mm x 38.0mm) | - | - | - | - | - | - | - | Medical | 12 W | - | - | CE, cURus | Level V | Positive Center | 1.6A | Fixed Blade, Multi-Blade (Sold Separately) | - | 7.5V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 300mW (Max) | - | - | ||
![]() MENB1010A0903M01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | - | Bulk | Last Time Buy | 60601-1 | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | MENB1010 (10W) | 3.31 L x 1.85 W x 1.27 H (84.0mm x 47.0mm x 32.3mm) | - | - | - | - | - | - | - | Medical | 10 W | - | - | CE, cURus | Level V | Positive Center | 1.1A | Fixed Blade | - | 9V | Wall Mount (Class II) | Europe | 59 (1.50m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.49mm O.D. x 9.53mm | 300mW | - | - | ||
![]() SLE36N1203N01 SL Power Electronics | In Stock | - | - | - | - | Required | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | + 45 C | - | - 10 C | - | Desktop | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | 80 VAC to 264 VAC | - | ||
![]() SLE36N0903N01 SL Power Electronics | In Stock | - | - | - | - | Required | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | + 45 C | - | - 10 C | - | Desktop | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | 80 VAC to 264 VAC | - | ||
![]() SLE36N3603N01 SL Power Electronics | In Stock | - | - | - | - | Required | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | + 45 C | - | - 10 C | - | Desktop | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | 80 VAC to 264 VAC | - | ||
![]() SLE65S4803F01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 1 % | 100 ppm/°C | - | 149 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() SLE48S1503F01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE90S4803N01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE65S0903F01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 0.25 % | 25 ppm/°C | - | 2.67 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() SLE65S4803N01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MENB1010A0903C01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | - | Bulk | Last Time Buy | 60601-1 | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | MENB1010 (10W) | 3.31 L x 1.85 W x 1.27 H (84.0mm x 47.0mm x 32.3mm) | - | - | - | - | - | - | - | Medical | 10 W | - | - | CE, cURus | Level V | Positive Center | 1.1A | Cord (Sold Separately) | - | 9V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.49mm O.D. x 9.53mm | 300mW | - | - | ||
![]() CENB1030A0703C01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CENB1030A1403C01 SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Transverse connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CENB1060A0603F01 SL Power Electronics | In Stock | - | - | Plastic | - | - | - | Duroplast | - | - | - | Single rocker | - | - | - | - | - | Lacquered | Clamp mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |