- Series
- Mfr
- Package
- Product Status
- Color
- Viewing Angle
- Size / Dimension
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Body Material | Approvals | Base Product Number | Brand | CCT(K) | CoilResistance | Color Rendering Index - CRI | Contact Materials | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Outputs | Actuator Type | Efficiency | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Failure Rate | Configuration | Polarization | Current - Output (Max) | Voltage - Forward (Vf) (Typ) | Viewing Angle | Input Type | Power - Max | Mechanical Life | Forward Current | Current - Test | Voltage - Output | Voltage - Output 2 | Contact Form | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Relay Type | Forward Voltage | Luminous Intensity | Current - Max | Lens Type | Product Type | Voltage - Output 3 | Illumination Color | Operate Time | Lens Transparency | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Gain | Voltage - Load | Lens Color | Contact Rating (Current) | Voltage - Output 4 | On-State Resistance (Max) | Form | Coil Power | Light Emitting Surface (LES) | Region Utilized | Wavelength | Frequency Range | Cord Length | Input Connector | Output Connector | Antenna Type | No Load Power Consumption | VSWR | Load Current | Washable | Number of Bands | Frequency Group | Actuator Level | Frequency (Center/Band) | Return Loss | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Height Above Board | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1304-0000-000C0HC450F Smart Global Holdings | In Stock | - | - | - | Axial | Axial | - | - | - | CXA1304 | Cree LED | 5000K 4-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.15 mm | 6 mm | Round Flat | 493lm (475lm ~ 510lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | 0.026455 oz | - | - | - | - | 5000 K | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Chip On Board (COB) | 65.7 kOhms | - | Metal Film | White, Cool | - | 0.125W, 1/8W | LEDs | 10.9 W | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | Square | - | - | 9V | 115° | - | - | - | - | 400mA | - | - | - | 137 lm/W | 80 | - | - | - | 1A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | Military, Moisture Resistant, Weldable | 9 V | High Power LEDs - White | 475 lm | 1.70mm | -- | 13.35 mm | 13.35 mm | - | - | ||
![]() CXB1304-0000-000C0HC427H Smart Global Holdings | In Stock | - | - | - | Axial | Axial | - | - | - | CXB1304 | Cree LED | 2700K 2-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 1000 mA | - | - | - | 493lm (475lm ~ 510lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | - | 2700 K | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Chip On Board (COB) | 1.58 kOhms | - | Metal Film | White, Warm | - | 0.05W, 1/20W | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Square | - | - | 8.6V | 115° | - | - | - | - | 400mA | - | - | - | 143 lm/W | 80 | - | - | - | 1A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | Flame Retardant Coating, Military, Moisture Resistant, Safety | 8.6 V | High Power LEDs - White | 475 lm | 1.70mm | -- | 13.35 mm | 13.35 mm | - | - | ||
![]() CXB3070-0000-000N0HAD27H Smart Global Holdings | In Stock | - | - | - | Axial | Axial | - | - | - | CXB3070 | Cree LED | 2700K 2-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 2800 mA | - | - | - | 9250lm (9000lm ~ 9500lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | - | 2700 K | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | Chip On Board (COB) | 17.4 Ohms | - | Metal Film | White, Warm | - | 0.125W, 1/8W | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | Square | - | - | 36V | 115° | - | - | - | - | 1.9A | - | - | - | 135 lm/W | 80 | - | - | - | 2.8A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 23.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | Military, Moisture Resistant, Weldable | 36 V | High Power LEDs - White | 9000 lm | 1.70mm | -- | 27.35 mm | 27.35 mm | - | - | ||
![]() CXA1820-0000-000N0HQ40E3 Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CXA1820 | Cree LED | 5000K | - | 80 | - | - | - | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 2340lm (2260lm ~ 2780lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | - | - | - | 5000 K | - | Tube | CXA1820 | 17.85mm L x 17.85mm W | - | - | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | LEDs | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | 37V | 115 deg | - | - | - | - | 550mA | - | - | - | 115 lm/W | 80 | - | - | - | 1.05A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 12.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 2260 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXA3070-0000-000N00Z40E3 Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | CXA3070 | - | 5000K | - | - | - | - | - | - | - | - | - | - | 8223lm (7945lm ~ 8500lm) | - | - | CreeLED, Inc. | - | - | Tray | Active | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | XLamp® CXA3070 | 27.35mm L x 27.35mm W | - | - | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | 38.5V | 115° | - | - | - | - | 1.925A | - | - | - | 111 lm/W | 70 | - | - | - | 2.8A | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.70mm | - | - | - | - | - | ||
![]() CXB3050-0000-000N0HZ250G Smart Global Holdings | In Stock | - | - | - | Axial | Axial | - | - | - | CXB3050 | Cree LED | 5000K 3-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 2500 mA | - | - | - | 7668lm (7390lm ~ 7945lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | - | 5000 K | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Chip On Board (COB) | 1.14 kOhms | - | Metal Film | White, Cool | - | 0.125W, 1/8W | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Square | - | - | 34.8V | 115° | - | - | - | - | 1.4A | - | - | - | 157 lm/W | 80 | - | - | - | 2.5A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 23.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | Flame Retardant Coating, Military, Moisture Resistant, Safety | 34.8 V | High Power LEDs - White | 7390 lm | 1.70mm | -- | 27.35 mm | 27.35 mm | - | - | ||
![]() CXA2540-0000-000N0HW250G Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CXA2540 | - | 5000K 3-Step MacAdam Ellipse | - | 80 | - | - | - | - | 1100 mA | - | 19 mm | Round Flat | 5043lm (4860lm ~ 5225lm) | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | - | - | - | - | 5000 K | - | - | XLamp® CXA2540 | 23.85mm L x 23.85mm W | - | - | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | LEDs | 40.7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | 36V | 115° | - | - | - | - | 1.1A | - | - | - | 127 lm/W | 80 | - | - | - | 2.1A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | - | 4860 lm | 1.70mm | - | - | - | - | - | ||
![]() CXA2540-0000-000N0YU230F Smart Global Holdings | In Stock | - | - | Through Hole, Right Angle | COB - Chip-on-Board | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | CXA2540 | Cree LED | 3000K 4-Step MacAdam Ellipse | - | 93 | Phosphor Bronze | - | 2,000 Cycles | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 3818lm (3680lm ~ 3955lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | - | 24VDC | - | 3000 K | -20°C ~ 70°C | Tube | DA | 23.85mm L x 23.85mm W | - | Obsolete | - | - | - | Chip On Board (COB) | - | 6 | - | White, Warm | - | - | LEDs | 86 W | 0.100 (2.54mm), Full | - | 50mA | Gold | PC Pin | - | Slide (Standard) | - | - | - | - | SPST | - | Square | - | - | 37V | 115 deg | - | - | 5,000 Cycles | - | 1.1A | - | - | - | 94 lm/W | 93 | - | - | - | 2.1A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Raised | - | - | White CoB LEDs | Epoxy Sealed Terminals, Tape Seal | 37 V | High Power LEDs - White | 3680 lm | 1.7 mm | - | 0.659 (16.74mm) | 23.85 mm | 0.390 (9.90mm) | - | ||
![]() CXB1512-0000-000F0BP457E Smart Global Holdings | In Stock | - | - | Bracket Mount | COB - Chip-on-Board | - | - | - | - | CXB1512 | Cree LED | 5700K 5-Step MacAdam Ellipse | - | 70 | - | - | - | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 2033lm (1965lm ~ 2100lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | - | 5700 K | - | Bulk | DCE | 15.85mm L x 15.85mm W | - | Active | - | Connector, U.FL | - | Chip On Board (COB) | - | - | - | White, Cool | Wi-Fi | - | LEDs | 12.6 W | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.2V | 115 deg | - | 100W | - | - | 700mA | - | - | - | 169 lm/W | 70 | - | - | - | 1.2A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | 14dBi | - | Tinted | - | - | - | - | - | 8.90mm Dia | - | - | 2.3GHz ~ 2.7GHz | - | - | - | Panel | - | 1.8 | - | - | 1 | UHF (2 GHz ~ 3 GHz) | - | 2.5GHz | -- | White CoB LEDs | -- | 18 V | High Power LEDs - White | 1965 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | 2.250 (57.15mm) | ||
![]() CXA1820-0000-000N0HQ250H Smart Global Holdings | In Stock | - | - | Chassis Mount | Hockey Puck | -- | - | - | - | CXA1820 | Cree LED | 5000K 2-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 2180lm (2100lm ~ 2260lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 3 ~ 32VDC | - | - | - | 5000 K | - | Bulk | 1 | 17.85mm L x 17.85mm W | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | LEDs | 40 W | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | Square | - | - | 37V | 115 deg | - | - | - | - | 550mA | - | - | - | 107 lm/W | 80 | - | - | - | 1.05A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | 24V ~ 280V | Tinted | - | - | - | - | - | 12.00mm Dia | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 2100 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXA1512-0000-000N00M40E7 Smart Global Holdings | In Stock | - | - | DIN Rail | Module | -- | - | - | - | CXA1512 | Cree LED | 3000K | - | 80 | - | - | - | 100 | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1538lm (1485lm ~ 1590lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 20 ~ 28VDC | - | - | - | 3000 K | - | Bulk | DRA | 15.85mm L x 15.85mm W | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Warm | - | - | LEDs | - | - | - | - | - | Screw Terminal | - | - | - | - | DC | - | SPST-NO (1 Form A) | - | Square | - | - | 37V | 115° | - | - | - | - | 350mA | - | - | - | 119 lm/W | 80 | - | - | - | 600mA | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | 1V ~ 60V | Yellow | - | - | 18 mOhms | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 1485 lm | 1.70mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA2540-0000-000N00U427F Smart Global Holdings | In Stock | - | - | Chassis Mount | Module | -- | - | - | - | CXA2540 | Cree LED | 2700K 4-Step MacAdam Ellipse | - | 80 | - | 23.85 x 23.85 x 1.7mm | - | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 4093lm (3955lm ~ 4230lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tube | Active | Details | 85°C | - | - | - | - | 4 ~ 32VDC | - | - | - | 2700 K | - | Tube | 53TP | 23.85mm L x 23.85mm W | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Warm | - | - | LEDs | 40.7 W | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 3PST-NO (3 Form A) | - | Square | - | - | 37V | 115 ° | - | - | - | 1600 mA, 2100 mA | 1.1A | - | - | - | 101 lm/W | 80 | - | 36 V | - | 2.1A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | 48V ~ 530V | Tinted | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 3955 lm | 1.7 mm | - | 23.85 mm | 23.85 mm | - | - | ||
![]() CXA1512-0000-000F0HK465F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CXA1512 | Cree LED | 6500K 4-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1335lm (1290lm ~ 1380lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | - | - | - | 6500 K | - | Tray | * | 15.85mm L x 15.85mm W | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | 18V | 115 deg | - | - | - | - | 700mA | - | - | - | 106 lm/W | 80 | - | - | - | 1.2A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 18 V | High Power LEDs - White | 1290 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA2520-0000-000N0YP230F Smart Global Holdings | In Stock | - | - | Chassis Mount | Hockey Puck | -- | - | - | - | CXA2520 | Cree LED | 3000K 4-Step MacAdam Ellipse | - | 93 | - | - | - | 100 | 550 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 1898lm (1830lm ~ 1965lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 3 ~ 32VDC | - | - | - | 3000 K | - | Bulk | 1 | 23.85mm L x 23.85mm W | - | Obsolete | - | - | - | Chip On Board (COB) | - | - | - | White, Warm | - | - | LEDs | 47 W | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | Square | - | - | 36V | 115 deg | - | - | - | - | 550mA | - | - | - | 96 lm/W | 93 | - | - | - | 1.25A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | 24V ~ 140V | Tinted | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 1830 lm | 1.7 mm | - | 23.85 mm | 23.85 mm | - | - | ||
![]() CXA1510-0000-000N0UG20E6 Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CXA1510 | Cree LED | 3500K | - | 90 | - | - | - | 100 | 250 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 810lm (780lm ~ 840lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | - | - | - | 3500 K | - | Tray | * | 15.85mm L x 15.85mm W | - | Obsolete | - | - | - | Chip On Board (COB) | - | - | - | White, Warm | - | - | LEDs | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | 36V | 115 deg | - | - | - | - | 250mA | - | - | - | 90 lm/W | 90 | - | - | - | 450mA | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 780 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA1820-0000-000N0HR20E5 Smart Global Holdings | In Stock | - | - | Through Hole | COB - Chip-on-Board | - | - | - | - | CXA1820 | Cree LED | 4000K | 7.68 kOhms | 80 | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 2510lm (2420lm ~ 2600lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | 4.8 VDC | 36 VDC | - | - | - | - | - | 4000 K | -55°C ~ 85°C | Bulk | FT2, AXICOM | 17.85mm L x 17.85mm W | - | Obsolete | - | - | - | Chip On Board (COB) | - | - | - | White, Neutral | - | - | LEDs | 40 W | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Square | - | - | 37V | 115° | - | - | - | - | 550mA | - | - | DPDT (2 Form C) | 123 lm/W | 80 | Telecom | - | - | 1.05A | Flat | LED - High Power | - | Neutral White | 5ms | Clear | 48VDC | Non Latching | 250VAC, 220VDC - Max | 6.3mA | 5ms | - | - | Tinted | 2A | - | - | - | 300 mW | 12.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | -- | 37 V | High Power LEDs - White | 2420 lm | 1.70mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXA1512-0000-000N0HK440H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | 0.972 lb (440.89g) | - | CE | CXA1512 | Cree LED | 4000K 2-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1335lm (1290lm ~ 1380lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 90 ~ 264 VAC | - | - | - | 4000 K | 0°C ~ 70°C | Tube | DT80 | 5.20 L x 2.71 W x 1.57 H (132.0mm x 69.0mm x 40.0mm) | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Neutral | ITE (Commercial) | 80W | LEDs | - | - | - | - | - | - | - | - | Level VI, CoC Tier 2 | - | - | - | - | - | Square | -- | 2.86A | 37V | 115° | Cord (Sold Separately) | - | - | - | 350mA | 28V | - | - | 103 lm/W | 80 | - | - | - | 600mA | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | - | - | - | - | Yellow | - | - | - | Desktop (Class I) | - | 8.90mm Dia | International | - | - | 41.34 (1.05m) | IEC 320-C14 | Power DIN, 4 Pin | - | 150mW (Max) | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 1290 lm | 1.70mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA1304-0000-000N00B430H Smart Global Holdings | In Stock | - | - | Chassis Mount | COB - Chip-on-Board | - | - | - | CE | CXA1304 | Cree LED | 3000K 2-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.15 mm | 6 mm | Round Flat | 425lm (410lm ~ 440lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | 0.026455 oz | - | 5.1V | - | - | 3000 K | 0°C ~ 50°C | -- | DCx40 | 4.96 L x 2.96 W x 1.20 H (126.0mm x 75.2mm x 30.5mm) | - | Obsolete | - | - | - | Open Frame | - | - | - | White, Warm | ITE (Commercial) | 40W | LEDs | 10.9 W | - | - | - | - | - | 3 | - | -- | 32V | - | 18V | - | - | Square | - | 4A, 2A, 400mA | 37V | 115 deg | - | - | - | - | 100mA | - | 15V | - | 115 lm/W | 80 | - | - | - | 250mA | Flat | LED - High Power | -15V | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | -- | - | - | - | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 410 lm | 1.15 mm | - | 13.35 mm | 13.35 mm | - | - | ||
![]() CXA1830-0000-000N0US240H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | 1.8 lbs (816.5g) | - | -- | CXA1830 | Cree LED | 4000K 2-Step MacAdam Ellipse | - | 90 | - | - | - | 100 | 800 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | 2885lm (2780lm ~ 2990lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 90 ~ 264 VAC | - | - | - | 4000 K | 0°C ~ 60°C | Tray | DT150-D | 6.70 L x 3.35 W x 1.73 H (170.0mm x 85.0mm x 44.0mm) | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Neutral | ITE (Commercial) | 140W | LEDs | 28 W | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | Square | -- | 11.67A | 37V | 115 deg | Cord (Sold Separately) | - | - | - | 800mA | 12V | - | - | 97 lm/W | - | - | - | - | 1.4A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | Desktop (Class I) | - | 14.00mm Dia | International | - | - | 41.34 (1.05m) | IEC 320-C14 | Power DIN, 4 Pin | - | -- | - | - | - | - | - | - | - | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 2780 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXA1512-0000-000F0HN265F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | 0.882 lb (400.07g) | - | CE | CXA1512 | Cree LED | 6500K 4-Step MacAdam Ellipse | - | 80 | - | - | - | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1650lm (1590lm ~ 1710lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | 0.178433 oz | 90 ~ 264 VAC | - | - | - | 6500 K | 0°C ~ 70°C | Tray | DT62 | 5.20 L x 2.71 W x 1.57 H (132.0mm x 69.0mm x 40.0mm) | - | Active | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | ITE (Commercial) | 65W | LEDs | 12.6 W | - | - | - | - | - | - | - | Level VI, CoC Tier 2 | - | - | - | - | - | Square | -- | 5.41A | 18V | 115 deg | Cord (Sold Separately) | - | - | - | 700mA | 12V | - | - | 131 lm/W | 80 | - | - | - | 1.2A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | Yellow | - | - | - | Desktop (Class I) | - | 8.90mm Dia | International | - | - | 41.34 (1.05m) | IEC 320-C14 | Power DIN, 4 Pin | - | 210mW (Max) | - | - | - | - | - | - | - | - | White CoB LEDs | - | 18 V | High Power LEDs - White | 1590 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - |