- Series
- Mfr
- Package
- Product Status
- Color
- Viewing Angle
- Size / Dimension
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Material - Frame | Material - Blade | Packages Included | Approvals | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Lifetime @ Temp. | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Unit Weight | Voltage Rated | Voltage-Input | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Color | Applications | Power (Watts) | Subcategory | Power Rating | Ingress Protection | Current Rating | Base Part Number | Efficiency | Output Type | Configuration | Number of Circuits | Polarization | Current - Output (Max) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Number of Bits | Accessory Type | Viewing Angle | Input Type | Current - Test | Voltage - Output | Architecture | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Reference Type | Voltage - DC Reverse (Vr) (Max) | Data Interface | Differential Output | Luminous Intensity | Current - Max | Lens Type | Product Type | Voltage - Supply, Analog | Illumination Color | Lens Transparency | RPM | Voltage - Supply, Digital | Bearing Type | Fan Type | Settling Time | Air Flow | Lens Color | Noise | -3db Bandwidth | On-State Resistance (Max) | Form | Voltage Range | Static Pressure | Light Emitting Surface (LES) | Region Utilized | Wavelength | Cord Length | Input Connector | Output Connector | Diode Configuration | Multiplexer/Demultiplexer Circuit | INL/DNL (LSB) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | No Load Power Consumption | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Quantity | Number of D/A Converters | Voltage - Supply, Single (V+) | Kit Type | Capacitance Range | Voltage - Supply, Dual (V±) | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1507-0000-000N0UF250H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1507 | Cree LED | 5000K 2-Step MacAdam Ellipse | 90 | - | 100 | QPDF-320, QGPF-U500S | 200 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | - | 705lm (680lm ~ 730lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 5000 K | - | Tray | -- | 15.85mm L x 15.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 14.8 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 37V | - | DIN Rail Adapter Kit | 115° | - | 200mA | - | - | 95 lm/W | 90 | - | - | - | - | - | 375mA | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 680 lm | 1.70mm | 15.85 mm | 15.85 mm | ||
![]() CXB2530-0000-000N0UT435G Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | 1.8 lbs (816.5g) | - | - | - | CE | CXB2530 | Cree LED | 3500K 3-Step MacAdam Ellipse | 90 | - | 100 | - | 1600 mA | - | - | - | - | 3560lm (3440lm ~ 3680lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | 90 ~ 264 VAC | - | 3500 K | 0°C ~ 60°C | Tray | DTM165-C | 6.69 L x 3.35 W x 1.73 H (170.0mm x 85.0mm x 44.0mm) | - | Active | - | Chip On Board (COB) | White, Warm | Medical | 165W | LEDs | - | - | - | - | Level V | - | - | - | -- | 5.89A | - | - | - | - | 35V | - | - | 115 deg | Cord (Sold Separately) | 800mA | 28V | - | 127 lm/W | 90 | - | - | - | - | - | 1.6A | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | Desktop (Class I) | - | - | 19.00mm Dia | International | - | 41.34 (1.05m) | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 3440 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
![]() CXA2540-0000-000N0HW450G Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | -- | CXA2540 | - | 5000K 3-Step MacAdam Ellipse | 80 | - | - | - | - | - | - | Round Flat | - | 5408lm (5225lm ~ 5590lm) | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | - | 85°C | - | - | - | 90 ~ 264 VAC | - | 5000 K | 0°C ~ 40°C | - | DT | 5.12 L x 2.72 W x 1.57 H (130.0mm x 69.1mm x 39.9mm) | - | Not For New Designs | - | Chip On Board (COB) | White, Cool | ITE (Commercial) | 41W | LEDs | - | - | - | - | 75% | - | Square | - | -- | 4.5A | - | - | - | - | 36V | - | - | 115° | Cord (Sold Separately) | 1.1A | 9V | - | 137 lm/W | 80 | - | - | - | - | - | 2.1A | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | - | - | Desktop (Class I) | - | - | 19.00mm Dia | International | - | 39.4 (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 5225 lm | 1.70mm | - | - | ||
![]() CXA1512-0000-000F0HM450H Smart Global Holdings | In Stock | - | - | Surface Mount, MLCC | COB - Chip-on-Board | - | - | - | - | Surface Mount, MLCC | - | CXA1512 | Cree LED | 5000K 2-Step MacAdam Ellipse | 80 | - | 100 | - | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | - | 1538lm (1485lm ~ 1590lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | -- | - | - | 5000 K | - | -- | ATC 700B | 15.85mm L x 15.85mm W | ±5% | Active | - | Chip On Board (COB) | White, Cool | -- | - | LEDs | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | 18V | - | - | 115 deg | - | 700mA | - | - | 122 lm/W | 80 | - | - | - | - | - | 1.2A | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 Pieces (16 Values - 15 Each) | - | - | Ceramic | 10pF ~ 100pF | - | - | White CoB LEDs | -- | 18 V | High Power LEDs - White | 1485 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
![]() CXA3590-0000-000RT0CB40F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA3590 | Cree LED | 4000K 4-Step MacAdam Ellipse | - | - | 50 | - | 2400 mA | - | - | - | - | 11500lm (11000lm ~ 12000lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | Tray | * | 34.85mm L x 34.85mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | - | LEDs | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | 72V | - | - | 115 deg | - | 1.2A | - | - | 133 lm/W | 70 | - | - | - | - | - | 1.8A | Flat | LED - High Power | - | White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 11000 lm | 1.7 mm | 34.85 mm | 34.85 mm | ||
![]() CXA1304-0000-000N0HA440H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1304 | Cree LED | 4000K 2-Step MacAdam Ellipse | 80 | - | 100 | - | 100 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | - | 368lm (355lm ~ 380lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 85°C | - | 0.026455 oz | - | - | - | 4000 K | - | Tray | * | 13.35mm L x 13.35mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | - | LEDs | 3.6 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 37V | - | - | 115° | - | 100mA | - | - | 99 lm/W | 80 | - | - | - | - | - | 250mA | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 355 lm | 1.70mm | 13.35 mm | 13.35 mm | ||
![]() CXA1510-0000-000N00H435H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1510 | - | 3500K 2-Step MacAdam Ellipse | 80 | - | - | - | 250 mA | - | 8.9 mm | Round Flat | - | 1005lm (970lm ~ 1040lm) | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | - | 3500 K | - | - | * | 15.85mm L x 15.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Warm | - | - | LEDs | 18 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115° | - | 250mA | - | - | 112 lm/W | 80 | - | - | - | - | - | 450mA | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | - | 970 lm | 1.70mm | 15.85 mm | 15.85 mm | ||
![]() CXA2520-0000-000N00R450F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA2520 | Cree LED | 5000K 4-Step MacAdam Ellipse | 70 | - | 100 | - | 550 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | - | 2690lm (2600lm ~ 2780lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 5000 K | - | Tray | * | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 47 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115 deg | - | 550mA | - | - | 136 lm/W | 70 | - | - | - | - | - | 1.25A | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 2600 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
![]() CXA2520-0000-000N0UN440H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA2520 | Cree LED | 4000K 2-Step MacAdam Ellipse | 90 | - | 100 | - | 550 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | - | 1770lm (1710lm ~ 1830lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 4000 K | - | Tray | * | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | - | LEDs | 47 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115 deg | - | 550mA | - | - | 89 lm/W | 90 | - | - | - | - | - | 1.25A | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 1710 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
![]() CXB1830-0000-000N0HV250E Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXB1830 | - | 5000K 5-Step MacAdam Ellipse | 80 | - | - | - | 800 mA | - | 14 mm | Round Flat | - | 4388lm (4230lm ~ 4545lm) | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | - | 5000 K | - | - | * | 17.85mm L x 17.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 28 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115° | - | 800mA | - | - | 152 lm/W | 80 | - | - | - | - | - | 1.4A | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 14.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 35 V | - | 4230 lm | 1.70mm | - | - | ||
![]() CXA1512-0000-000N0HM250H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1512 | Cree LED | 5000K 2-Step MacAdam Ellipse | 80 | - | 100 | - | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | - | 1433lm (1380lm ~ 1485lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 5000 K | - | Tube | * | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 12.6 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 37V | - | - | 115° | - | 350mA | - | - | 111 lm/W | 80 | - | - | - | - | - | 600mA | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 36 V | High Power LEDs - White | 1380 lm | 1.70mm | 15.85 mm | 15.85 mm | ||
![]() CXB2530-0000-000N0ZR4L7C Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXB2530 | Cree LED | 3000K 2-Step MacAdam Ellipse | - | - | 100 | - | - | - | - | - | - | 2690lm (2600lm ~ 2780lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | - | - | Tray | * | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | - | LEDs | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | 35V | - | - | 115° | - | 800mA | - | - | 96 lm/W | 95 | - | - | - | - | - | 1.6A | Flat | LED - High Power | - | White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | High Power LEDs - White | 2600 lm | 1.70mm | - | - | ||
![]() CXA1510-0000-000N0UF435H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1510 | - | 3500K 2-Step MacAdam Ellipse | 90 | - | - | - | 250 mA | - | 8.9 mm | Round Flat | - | 755lm (730lm ~ 780lm) | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | - | 3500 K | - | - | * | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | - | LEDs | 18 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115° | - | 250mA | - | - | 84 lm/W | 90 | - | - | - | - | - | 450mA | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | - | 730 lm | 1.70mm | 15.85 mm | 15.85 mm | ||
![]() CXB1304-0000-000F0BC465E Smart Global Holdings | In Stock | - | - | - | 8-UFQFN | 8-miniQFN (1.4x1.4) | - | - | - | - | - | CXB1304 | Cree LED | 6500K 5-Step MacAdam Ellipse | 70 | - | 100 | - | 200 mA | 13.35 mm x 13.35 mm x 1.15 mm | 6 mm | Round Flat | - | 493lm (475lm ~ 510lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | 0.026455 oz | - | - | - | 6500 K | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 13.35mm L x 13.35mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 10 W | - | - | DG2737 | - | - | - | 1 | - | - | - | - | - | - | 18V | - | - | 115 deg | - | 200mA | - | - | 137 lm/W | 70 | - | - | - | - | - | 500mA | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | 720MHz | 8 Ohm | - | - | - | 6.00mm Dia | - | - | - | - | - | - | 2:1 | - | 10nA | 4.4pF, 3.8pF | - | SPDT | 60ns, 50ns | 10.4pC | 100 mOhm | -109dB @ 1MHz | - | - | 2.3 V ~ 4.3 V | - | - | -- | - | White CoB LEDs | - | 18 V | High Power LEDs - White | 475 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
![]() CXA1820-0000-000N0UN450H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXA1820 | Cree LED | 5000K 2-Step MacAdam Ellipse | 90 | - | 100 | - | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | - | 1770lm (1710lm ~ 1830lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 5000 K | - | Tube | * | 17.85mm L x 17.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | 40 W | - | - | - | - | - | Square | - | - | - | - | - | - | - | 37V | - | - | 115 deg | - | 550mA | - | - | 87 lm/W | 90 | - | - | - | - | - | 1.05A | Flat | LED - High Power | - | Cool White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 12.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 1710 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
![]() CXA1830-0000-000N0US440G Smart Global Holdings | In Stock | - | - | - | 64-VFQFN Exposed Pad | 64-HVQFN (9x9) | - | - | - | - | - | CXA1830 | Cree LED | 4000K 3-Step MacAdam Ellipse | 90 | - | 100 | - | - | - | - | Round Flat | - | 3095lm (2990lm ~ 3200lm) | Cree LED | + 85 C | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | - | 4000 K | -40°C ~ 85°C | Tray | -- | 17.85mm L x 17.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Neutral | - | - | LEDs | - | - | - | DAC1008 | - | Current - Unbuffered | Square | - | - | - | - | - | - | - | 36V | 10 | - | 115° | - | 800mA | - | Oversampling Interpolating DAC | 107 lm/W | 90 | External, Internal | - | JESD204A | Yes | - | 1.4A | Flat | LED - High Power | 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V | Neutral White | Clear | - | 1.7 V ~ 1.9 V | - | - | 20ns (Typ) | - | Tinted | - | - | - | - | - | - | 14.00mm Dia | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | White CoB LEDs | - | - | High Power LEDs - White | 2990 lm | 1.70mm | - | - | ||
![]() CXA1512-0000-000N0YH430H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | 1 lb (453.59g) | Aluminum | Polyamide (PA), Nylon, Fiberglass Reinforced | - | CE, UL, VDE | CXA1512 | Cree LED | 3000K 2-Step MacAdam Ellipse | 93 | - | 100 | - | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 70000 Hrs @ 40°C | 1010lm (970lm ~ 1040lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | 0.227649 oz | 12VDC | - | - | 3000 K | -4 ~ 149°F (-20 ~ 65°C) | Tray | DV4100 | Square - 119mm L x 119mm H | - | Active | 4 Wire Leads | Chip On Board (COB) | White, Warm | - | 23.00W | LEDs | 12.6 W | -- | 1.95A | - | - | - | Square | - | - | - | - | - | - | - | 37V | - | - | 115 deg | - | 350mA | - | - | 80 lm/W | 93 | - | - | - | - | - | 600mA | Flat | LED - High Power | - | Warm White | Clear | 6000 RPM | - | Ball | Tubeaxial | - | 165.0 CFM (4.62m³/min) | Yellow | 61.0 dB(A) | - | - | - | 9 ~ 15VDC | 1.586 in H2O (395.0 Pa) | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | PWM Control, Speed Sensor (Tach) | 36 V | High Power LEDs - White | 970 lm | 1.7 mm | 15.85 mm | 38.00mm | ||
![]() CXB1820-0000-000N0BT265E Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXB1820 | Cree LED | 6500K 5-Step MacAdam Ellipse | 70 | - | 100 | - | 1050 mA | - | - | - | - | 3320lm (3200lm ~ 3440lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | 6500 K | - | Tray | * | 17.85mm L x 17.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | 115 deg | - | 550mA | - | - | 172 lm/W | 70 | - | - | - | - | - | 1.05A | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 12.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 3200 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
![]() CXB2540-0000-000N0UV440G Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | CXB2540 | Cree LED | 4000K 3-Step MacAdam Ellipse | 90 | - | 100 | - | - | - | - | Round Flat | - | 4703lm (4545lm ~ 4860lm) | Cree LED | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | 4000 K | - | Tray | * | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | - | LEDs | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | 36V | - | - | 115° | - | 1.1A | - | - | 119 lm/W | 90 | - | - | - | - | - | 2.1A | Flat | LED - High Power | - | Neutral White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 34.8 V | High Power LEDs - White | 4545 lm | 1.70mm | 23.85 mm | 23.85 mm | ||
![]() CXB1304-0000-000F0UA430G Smart Global Holdings | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | - | - | - | - | - | CXB1304 | - | 3000K 3-Step MacAdam Ellipse | 90 | 60A | - | - | 200 mA | - | 6 mm | Round Flat | - | 368lm (355lm ~ 380lm) | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | - | 3000 K | - | Tube | FRED | 13.35mm L x 13.35mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | - | LEDs | 10 W | - | - | DSEI2X | - | - | Square | - | - | - | Fast Recovery = 200mA (Io) | Standard | 200µA @ 600V | 1.8V @ 60A | 18V | - | - | 115° | - | 200mA | - | - | 102 lm/W | 90 | - | 600V | - | - | - | 500mA | Flat | LED - High Power | - | Warm White | Clear | - | - | - | - | - | - | Tinted | - | - | - | - | - | - | 6.00mm Dia | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | White CoB LEDs | - | 18 V | - | 355 lm | 1.70mm | 13.35 mm | 13.35 mm |