- Series
- Package / Case
- Viewing Angle
- Mfr
- Product Status
- Package
- Mounting Type
- Supplier Device Package
- Size / Dimension
- Color
- Height Seated (Max)
- Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Self-Resonant | If - Forward Current | Inductance Frequency-Test | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Moisture Sensitive | Mounting Styles | Operating Systems | Package | Product Status | RoHS | Temperature-Test | Tradename | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Applications | Power (Watts) | Subcategory | Power Rating | Shielding | Base Part Number | Termination Style | Efficiency | Output Type | Circuit | Configuration | Inductance | DC Resistance (DCR) | Polarization | Current - Output (Max) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Output | Voltage - Forward (Vf) (Typ) | Number of Bits | Core Processor | Viewing Angle | Input Type | Q @ Freq | Current - Test | Voltage - Output | Architecture | Operating Temperature - Junction | Lumens/Watt @ Current - Test | Frequency - Switching | Current - Saturation | Utilized IC / Part | Supplied Contents | Reference Type | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Data Interface | Differential Output | Luminous Intensity | Current - Max | Product Type | Voltage - Supply, Analog | Illumination Color | Lens Transparency | Voltage - Supply, Digital | Settling Time | Voltage - Load | Capacitance @ Vr, F | Lens Color | Form | Region Utilized | Wavelength | Cord Length | Input Connector | Output Connector | Contents | Board Type | INL/DNL (LSB) | Main Purpose | No Load Power Consumption | Load Current | Outputs and Type | Number of D/A Converters | Platform | Regulator Topology | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XPEBBL-L1-R250-00302 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | 9°C/W | - | XPEBBL | Cree LED | 250 | - | - | 350 mA | - | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | 49lm (46lm ~ 52lm) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.241186 oz | - | 5 V | 485 nm | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | Blue | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | - | 135 deg | - | - | 350mA | - | - | - | 45 lm/W | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Blue | Water Clear | - | - | - | - | Colorless | - | - | 473nm (465nm ~ 480nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.1 V | High Power LEDs - Single Color | 45.7 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XRCRED-L1-0000-00M02 Smart Global Holdings | In Stock | - | - | DIN Rail | Hockey Puck with Heat Sink | -- | 15°C/W | - | XRCRED | Cree LED | 1000 | - | - | 350 mA | - | 9 mm x 7 mm x 4.4 mm | - | Dome | 43lm (40lm ~ 46lm) | Cree LED | - | - | CreeLED, Inc. | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.050178 oz | 90 ~ 250VAC | 5 V | 625 nm | - | Bulk | DR | 0.354 L x 0.276 W (9.00mm x 7.00mm) | - | Obsolete | - | Red | - | - | LEDs | 2 W | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 90 deg | - | - | 350mA | - | - | - | 56 lm/W | - | - | - | - | - | - | - | - | - | - | 700mA | LED - High Power | - | Red | Clear | - | - | 48V ~ 660V | - | - | - | - | 623nm (620nm ~ 625nm) | - | - | - | - | - | - | - | - | 26A | - | - | - | - | - | Red LEDs | - | 2.2 V | High Power LEDs - Single Color | 39.8 lm | 4.4 mm | 0.181 (4.60mm) | 9 mm | 7 mm | - | ||
![]() XPCRED-L1-R250-00302 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 10°C/W | -- | XPCRED | Cree LED | 250 | - | - | - | - | - | - | - | 49lm (46lm ~ 52lm) | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.008245 oz | 90 ~ 132 VAC, 180 ~ 264 VAC | - | - | 0°C ~ 40°C | MouseReel | DT | 7.28 L x 4.13 W x 2.36 H (184.9mm x 104.9mm x 59.9mm) | - | Not For New Designs | - | Red | ITE (Commercial) | 100W | LEDs | - | - | - | - | 75% | - | - | - | - | - | -- | 4.2A | - | - | - | - | - | 2.2V | - | - | 125° | Cord (Sold Separately) | - | 350mA | 24V | - | - | 64 lm/W | - | - | - | - | - | - | - | - | - | - | 350mA | LED - High Power | - | Red | - | - | - | - | - | - | Desktop (Class I) | International | 623nm (620nm ~ 625nm) | 39.4 (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | -- | - | - | - | - | - | - | Red LEDs | - | - | High Power LEDs - Single Color | 45.7 lm | - | 0.084 (2.13mm) | - | - | - | ||
![]() XPEBRO-L1-0000-00A01 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 5°C/W | - | XPEBRO | Cree LED | 1000 | - | - | 350 mA | - | - | 3.06 mm | Dome | 91lm (87lm ~ 94lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 25°C | XLamp | 0.008245 oz | - | - | 620 nm | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | Red-Orange | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 130° | - | - | 350mA | - | - | - | 118 lm/W | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Red-Orange | Water Clear | - | - | - | - | Colorless | - | - | 615nm (610nm ~ 620nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | 2.18 V | High Power LEDs - Single Color | 87.4 lm | - | 0.094 (2.39mm) | - | - | - | ||
![]() MLEBLU-A1-0000-000T05 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, J-Lead Exposed Pad | SMD | 11°C/W | - | MLEBLU | Cree LED | 1400 | - | - | 150 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | - | Square | 13lm (11lm ~ 14lm) | Cree LED | - | + 150 C | CreeLED, Inc. | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | - | 0.006709 oz | - | 5 V | 485 nm | - | Reel | * | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | Active | - | Blue | - | - | LEDs | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 125° | - | - | 150mA | - | - | - | 27 lm/W | - | - | - | - | - | - | - | - | - | - | 350mA | LED - High Power | - | Blue | Clear | - | - | - | - | - | - | - | 475nm (470nm ~ 480nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.2 V | High Power LEDs - Single Color | 10.7 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | - | ||
![]() XPEBRY-L1-R250-00K01 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 9°C/W | - | XPEBRY | Cree LED | 250 | - | - | - | - | - | - | - | 488mW (475mW ~ 500mW) | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.241186 oz | - | - | - | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | Blue | - | - | LEDs | 475 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | - | 135° | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Royal Blue | - | - | - | - | - | - | - | - | 458nm (450nm ~ 465nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | - | High Power LEDs - Single Color | - | - | 0.094 (2.39mm) | - | - | - | ||
![]() XPEBRO-L1-0000-00902 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 5°C/W | - | XPEBRO | Cree LED | 1000 | - | - | - | - | - | - | - | 84lm (81lm ~ 87lm) | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.241186 oz | - | - | - | - | Reel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Last Time Buy | - | Red-Orange | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 130° | - | - | 350mA | - | - | - | 109 lm/W | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Red-Orange | - | - | - | - | - | - | - | - | 613nm (610nm ~ 615nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | - | High Power LEDs - Single Color | 80.6 lm | - | 0.094 (2.39mm) | - | - | - | ||
![]() XQEROY-H2-0000-000000P01 Smart Global Holdings | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-HVQFN (9x9) | 6°C/W | - | XQEROY | Cree LED | 250 | - | - | 350 mA | - | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | 588mW (575mW ~ 600mW) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | - | 0.082453 oz | - | 1 V | 457 nm | -40°C ~ 85°C | Tape & Reel (TR) | -- | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Obsolete | - | Blue | - | - | LEDs | 3 W | - | DAC1408 | - | - | Current - Unbuffered | - | - | - | - | - | - | - | - | - | - | - | 3.1V | 14 | - | 130° | - | - | 350mA | - | Oversampling Interpolating DAC | - | - | - | - | - | - | Internal | - | - | JESD204A | Yes | - | 1A | LED - High Power | 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V | Royal Blue | Diffused | 1.7 V ~ 1.9 V | 20ns (Typ) | - | - | Colorless | - | - | 458nm (450nm ~ 465nm) | - | - | - | - | - | -- | - | - | - | - | 2 | - | - | - | Blue LEDs | - | 2.9 V | High Power LEDs - Single Color | 575 mW | 0.80 mm | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | - | ||
![]() XQEBLU-02-0000-000000Z01 Smart Global Holdings | In Stock | - | - | -- | -- | -- | 6°C/W | - | XQEBLU | Cree LED | 250 | - | -- | 350 mA | 100kHz | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | 38lm (35lm ~ 40lm) | Cree LED | -- | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.082453 oz | - | 1 V | 475 nm | -- | MouseReel | -- | -- | -- | Active | -- | Blue | - | - | LEDs | 3 W | -- | - | - | - | - | - | - | 47.8µH | -- | - | - | - | - | - | - | - | 3.1V | - | - | 125 deg | - | -- | 350mA | - | - | - | 35 lm/W | - | -- | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Blue | Diffused | - | - | - | - | Colorless | - | - | 475nm (465nm ~ 485nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | -- | 2.95 V | High Power LEDs - Single Color | 35.2 lm | 1.60 mm | -- | 1.6 mm | 1.6 mm | -- | ||
![]() XQAGRN-00-0000-000000Y01 Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | 26°C/W | - | XQAGRN | - | - | - | - | - | - | - | - | - | 33lm (31lm ~ 35lm) | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | - | 25°C | - | - | - | - | - | - | Tube | FRED | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Active | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 50µA @ 600V | 1.7V @ 16A | - | 3.1V | - | - | 110° | - | - | 175mA | - | - | -40°C ~ 150°C | 55 lm/W | - | - | - | - | - | 600V | 20A | - | - | - | 250mA | - | - | - | - | - | - | - | -- | - | - | - | 528nm (520nm ~ 535nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | 0.068 (1.73mm) | - | - | - | ||
![]() XQEROY-H2-0000-000000P03 Smart Global Holdings | In Stock | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | DO-203AB | 6°C/W | - | XQEROY | Cree LED | 250 | - | - | 350 mA | - | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | 588mW (575mW ~ 600mW) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | - | 0.082453 oz | - | 1 V | 460 nm | - | Bulk | -- | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Active | - | Blue | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 6mA @ 1800V | 1.17V @ 150A | - | 3.1V | - | - | 130 deg | - | - | 350mA | - | - | -40°C ~ 180°C | - | - | - | - | - | - | 1800V | 110A | - | - | - | 1A | LED - High Power | - | Royal Blue | Diffused | - | - | - | -- | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 2.9 V | High Power LEDs - Single Color | 575 mW | 0.80 mm | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | - | ||
![]() XBDAMB-00-0000-000000601 Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | MELF | 7°C/W | - | XBDAMB | Cree LED | 1000 | - | - | 350 mA | - | 2.45 mm x 2.45 mm x 1.84 mm | - | Dome | 65lm (62lm ~ 67lm) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.082453 oz | - | 5 V | 595 nm | - | Tape & Reel (TR) | -- | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | Obsolete | - | Amber | - | - | LEDs | 3 W | - | DL4005 | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 600V | 1.1V @ 1A | - | 2.25V | - | - | 140° | - | - | 350mA | - | - | -65°C ~ 150°C | 83 lm/W | - | - | - | - | - | 600V | 1A | - | - | - | 1A | LED - High Power | - | Amber | Clear | - | - | - | -- | - | - | - | 590nm (585nm ~ 595nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amber LEDs | - | 2.25 V | High Power LEDs - Single Color | 62 lm | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | ||
![]() XRCRDO-L1-R250-00K01 Smart Global Holdings | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | 15°C/W | - | XRCRDO | Cree LED | 250 | - | - | 350 mA | - | 9 mm x 7 mm x 4.4 mm | - | Dome | 33lm (31lm ~ 35lm) | Cree LED | - | + 150 C | CreeLED, Inc. | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.050178 oz | - | 5 V | 620 nm | - | Tape & Reel (TR) | -- | 0.354 L x 0.276 W (9.00mm x 7.00mm) | - | Discontinued at Digi-Key | - | Red-Orange | - | - | LEDs | 2 W | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 10µA @ 100V | 790mV @ 1A | - | 2.2V | - | - | 90° | - | - | 350mA | - | - | -55°C ~ 175°C | 43 lm/W | - | - | - | - | - | 100V | 1A | - | - | - | 700mA | LED - High Power | - | Red-Orange | Clear | - | - | - | -- | - | - | - | 615nm (610nm ~ 620nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | 2.2 V | High Power LEDs - Single Color | 30.6 lm | 4.4 mm | 0.181 (4.60mm) | 9 mm | 7 mm | - | ||
![]() XPEBRY-L1-0000-00S02 Smart Global Holdings | In Stock | - | - | Fixed | 1414 (3535 Metric) | SMD | 9°C/W | - | XPEBRY | Cree LED | 1000 | MC9S08SE8 | - | - | - | - | - | - | 663mW (650mW ~ 675mW) | Cree LED | - | - | CreeLED, Inc. | - | - | -- | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.006596 oz | - | - | - | - | MouseReel | HCS08 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | MCU 8-Bit | Blue | - | - | LEDs | 650 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | HCS08 | 135° | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Royal Blue | - | - | - | - | - | - | - | - | 455nm (450nm ~ 460nm) | - | - | - | Board(s), Cable(s) | Evaluation Platform | - | - | - | - | - | - | -- | - | - | Blue LEDs | - | - | High Power LEDs - Single Color | - | - | 0.094 (2.39mm) | - | - | - | ||
![]() XPERDO-L1-R250-00701 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 8°C/W | - | XPERDO | Cree LED | 250 | - | - | 350 mA | - | 3.45 mm x 3.45 mm x 2 mm | 2.6 mm | Dome | 71lm (67lm ~ 74lm) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | 0.041226 oz | 5.4 V ~ 40 V | 5 V | 620 nm | - | MouseReel | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | Red-Orange | - | - | LEDs | 3.5 W | - | LT3504 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A, 1A, 1A, 1A | 2.1V | - | - | 130° | - | - | 350mA | 1.8V, 2.5V, 3.3V, 5V | - | - | 97 lm/W | 1MHz | - | LT3504 | Board(s) | - | - | - | - | - | - | 700mA | LED - High Power | - | Red-Orange | Water Clear | - | - | - | - | Colorless | - | - | 615nm (610nm ~ 620nm) | - | - | - | - | Fully Populated | - | DC/DC, Step Down | - | - | 4, Non-Isolated | - | - | Buck | - | Red LEDs | - | 2.1 V | High Power LEDs - Single Color | 67.2 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | - | ||
![]() XBDROY-00-0000-000000P02 Smart Global Holdings | In Stock | - | - | Surface Mount | 1010 (2525 Metric) | 1010 | - | - | XBDROY | Cree LED | 1000 | - | - | 350 mA | - | - | - | - | 575mW | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | - | - | - | 465 nm | - | Reel | XLamp® XB-D | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | - | - | Blue | - | - | LEDs | 575 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95V | - | - | 120° | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Royal Blue | Clear | - | - | - | - | - | - | - | 455nm (450nm ~ 460nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.1 V | High Power LEDs - Single Color | 575 mW | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | ||
![]() XPGDPR-LS-0000-00F01 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | - | - | - | Cree LED | 1000 | - | - | 350 mA | - | - | 3.06 mm | Dome | 500mW | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 25°C | - | - | - | - | 645 nm | - | MouseReel | XP-G3 Photo Red | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | Red | - | - | LEDs | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95V | - | - | 125 deg | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | - | Photo Red | Water Clear | - | - | - | - | Colorless | - | - | 645nm (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | 1.95 V | High Power LEDs - Single Color | 500 mW | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XBDRED-00-0000-000000901 Smart Global Holdings | In Stock | - | - | Surface Mount | 1010 (2525 Metric) | 1010 | - | - | XBDRED | Cree LED | 1000 | - | - | 1 A | - | - | - | Dome | 84lm (81lm ~ 87lm) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | XLamp | - | - | - | 630 nm | - | MouseReel | XLamp® XB-D | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | - | - | Red | - | - | LEDs | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 2.17V | - | - | 140° | - | - | 350mA | - | - | - | 111 lm/W | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | - | Red | Clear | - | - | - | - | - | - | - | 625nm (620nm ~ 630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | 2.17 V | High Power LEDs - Single Color | 80.6 lm | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | ||
![]() XEGACY-H0-0000-000-000000T1001 Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead | 2-SMD | - | - | XEGACY | Cree LED | 3000 | - | - | 1 A | - | - | 2.05 mm x 1.6 mm | Rectangular | 190lm (180lm ~ 200lm) | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | - | - | - | - | 500 nm | - | Reel | XLamp® XE-G | 0.081 L x 0.063 W (2.05mm x 1.60mm) | - | - | - | Cyan | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | 125° | - | - | 1A | - | - | - | 63 lm/W | - | - | - | - | - | - | - | - | - | - | 3A | LED - High Power | - | Cyan | Clear | - | - | - | - | Colorless | - | - | 500nm (490nm ~ 510nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.05 V | High Power LEDs - Single Color | 180 lm | 1.0 mm | 0.044 (1.13mm) | 2.05 mm | 1.6 mm | - | ||
![]() XEGABL-H0-0000-000-000000P3004 Smart Global Holdings | In Stock | - | - | Surface Mount | 2016 | 3-SMD | - | - | XEGABL-H0 | Cree LED | 3000 | - | - | 1 A | - | - | 2.05 mm x 1.6 mm | Rectangular | 74lm | Cree LED | - | + 150 C | CreeLED, Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 25°C | - | - | - | - | 475 nm | - | Reel | XLamp Element G | 0.081 L x 0.063 W (2.05mm x 1.60mm) | - | - | - | Blue | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | - | - | 125 deg | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | LED - High Power | - | Blue | Clear | - | - | - | - | Colorless | - | - | 470nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.05 V | High Power LEDs - Single Color | 73.9 lm | 1.0 mm | 0.044 (1.13mm) | 2.05 mm | 1.6 mm | - |