- Series
- Package / Case
- Viewing Angle
- Mfr
- Product Status
- Package
- Mounting Type
- Supplier Device Package
- Size / Dimension
- Color
- Height Seated (Max)
- Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Thermal Resistance of Package | Base Product Number | Body Orientation | Brand | Color Rendering Index - CRI | Contact Classification | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Package | Power Dissipation (Max) | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Temperature-Test | Termination Method | Tradename | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Gender | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Output | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Load Capacitance | Number of Ports | Operating Mode | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Current - Test | Reset | Family | Voltage - Threshold | Number of Voltages Monitored | Lumens/Watt @ Current - Test | FET Type | Reset Timeout | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Wavelength | Number of LEDs | Shell Plating | FET Feature | Product | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XBDROY-00-0000-000000K08 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | SMD | - | 6.5°C/W | XBDROY | - | Cree LED | - | - | - | - | - | 1000 | 350 mA | 2.45 mm x 2.45 mm x 1.84 mm | 2.18 mm | Dome | 488mW (475mW ~ 500mW) | Cree LED | + 150 C | Suntsu Electronics, Inc. | - | - | SMD/SMT | - | Bulk | - | - | - | Active | - | Details | - | 25°C | - | XLamp | 0.082453 oz | - | 5 V | 462.5 nm | -30°C ~ 85°C | MouseReel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | Blue | - | LEDs | 3 W | - | 26 MHz | ±25ppm | - | - | - | 100 Ohms | 12pF | - | Fundamental | 3.1V | 135° | ±10ppm | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | Royal Blue | Clear | Tinted | 460nm (458nm ~ 463nm) | - | - | - | Blue LEDs | 2.95 V | High Power LEDs - Single Color | 475 lm | - | - | 1.84 mm | 0.020 (0.50mm) | 2.45 mm | 2.45 mm | - | ||
![]() XBDROY-00-0000-000000K06 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 6.5°C/W | XBDROY | - | Cree LED | - | - | - | - | - | 1000 | 350 mA | 2.45 mm x 2.45 mm x 1.84 mm | - | Dome | 488mW (475mW ~ 500mW) | Cree LED | + 150 C | Glenair | - | - | SMD/SMT | - | Retail Package | - | - | - | Active | - | Details | - | 25°C | - | XLamp | 0.082453 oz | - | 5 V | 465 nm | - | Reel | * | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | - | Blue | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | 3.1V | 135 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | Royal Blue | Clear | - | 463nm (460nm ~ 465nm) | - | - | - | Blue LEDs | 3.1 V | High Power LEDs - Single Color | 475 lm | - | - | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | ||
![]() XBDROY-00-0000-000000L02 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 6.5°C/W | XBDROY | - | Cree LED | - | - | - | - | - | 1000 | 350 mA | 2.45 mm x 2.45 mm x 1.84 mm | - | Dome | 513mW (500mW ~ 525mW) | Cree LED | + 150 C | PEI-Genesis | - | - | SMD/SMT | - | Bulk | - | - | - | Active | - | Details | - | 25°C | - | XLamp | 0.082453 oz | - | 5 V | 460 nm | - | Reel | * | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | - | Blue | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | 3.1V | 135 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | LED - High Power | Royal Blue | Clear | - | 455nm (450nm ~ 460nm) | - | - | - | Blue LEDs | 3.1 V | High Power LEDs - Single Color | 500 lm | - | - | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | ||
![]() XTEARY-02-0000-000000K09 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 488mW (475mW ~ 500mW) | Cree LED | + 85 C | Glenair | - | - | SMD/SMT | - | Retail Package | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 462.5 nm | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | 475 mW | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 458nm (453nm ~ 463nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 475 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000P08 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 588mW (575mW ~ 600mW) | Cree LED | + 85 C | PEI-Genesis | - | - | SMD/SMT | - | Bulk | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 462.5 nm | - | Reel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 460nm (457nm ~ 463nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 575 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000K06 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 488mW (475mW ~ 500mW) | Cree LED | + 85 C | PEI-Genesis | - | - | SMD/SMT | - | Bulk | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 465 nm | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | 475 mW | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 463nm (460nm ~ 465nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 475 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000N02 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 1108 (2720 Metric) | 1108 | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | 43lm (33lm ~ 52lm) | Cree LED | + 85 C | OSRAM Opto (ams OSRAM) | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Last Time Buy | - | Details | - | 25°C | - | XLamp | 0.059791 oz | - | 5 V | 460 nm | - | MouseReel | SYNIOS | 0.108 L x 0.079 W (2.75mm x 2.00mm) | - | - | Red | - | LEDs | 5 W | - | - | - | - | - | - | - | - | - | - | 2.3V | 120° | - | 350mA | - | - | - | - | 53 lm/W | - | - | - | - | - | - | - | - | - | 500mA | LED - High Power | Royal Blue | Clear | Colorless | 634nm (630nm ~ 637nm) | - | - | - | Blue LEDs | 2.8 V | High Power LEDs - Single Color | 550 mW | - | - | 2.36 mm | 0.028 (0.70mm) | 3.45 mm | 3.45 mm | - | ||
![]() CLYBA-FKA-CG1K1B1BB7D3D3 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 6-SMD, J-Lead | 6-PLCC | - | - | - | - | Cree LED | - | - | - | - | - | 1500 | - | - | - | - | - | Cree LED | - | KYOCERA AVX | - | Yes | SMD/SMT | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | MouseReel | * | 0.110 L x 0.110 W (2.80mm x 2.80mm) | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | RGB | - | - | - | - | - | - | RGB LEDs | - | Standard LEDs - SMD | - | - | - | - | 0.102 (2.60mm) | - | - | - | ||
![]() XTEARY-00-0000-000000L05 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 1414 (3535 Metric) | SMD | 3 | 5°C/W | XTEARY | Straight | Cree LED | - | 3Signal | Beryllium Copper | - | - | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 513mW (500mW ~ 525mW) | Cree LED | + 85 C | CreeLED, Inc. | - | - | Cable | -65C to 175C | Tape & Reel (TR) | - | - | 19.05(mm) | Active | No | Details | 8-98 | 85°C | Crimp | XLamp | 0.059791 oz | 850VDC/600VAC | 5 V | 460 nm | - | Reel | XLamp® XT-E | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Circular | Blue | PL | LEDs | 500 mW | - | - | - | - | 3(POS) | SKT | - | - | 1(Port) | - | 2.85V | 140° | - | 350mA | - | MS27473 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 458nm (455nm ~ 460nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 500 mW | No | 23.27(mm) | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-00-0000-000000M03 Smart Global Holdings | In Stock | - | - | Silver | Surface Mount | SMD-2 | SMD | 8 | 5°C/W | XTEARY | Straight | Cree LED | - | 8Signal | Copper Alloy | - | - | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 538mW (525mW ~ 550mW) | Cree LED | + 85 C | CreeLED, Inc. | - | - | Cable | -55C to 125C | Tape & Reel (TR) | - | Not Required(mm) | 43.1(mm) | Active | No | Details | 22-65 | 85°C | Crimp | XLamp | 0.059791 oz | - | 5 V | 465 nm | - | Reel | XTEARY | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Circular | Blue | PL | LEDs | 525 mW | - | - | - | - | 8(POS) | SKT | - | - | 1(Port) | - | 2.85V | 140 deg | - | 350mA | - | GT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 460nm (455nm ~ 465nm) | - | Cadmium | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 525 mW | No | 60(mm) | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | Not Required(mm) | ||
![]() JE2835APM-N-0001A0000-N0000001 Smart Global Holdings | In Stock | - | - | - | Surface Mount | TO-243AA | SOT-89 | - | - | MCA03 | - | - | - | - | - | 3A | 10V | - | 140 mA | - | - | Rectangular | 88lm (85lm ~ 90lm) | - | + 105 C | Micro Commercial Co | - 40 C | - | SMD/SMT | - | Bulk | 500mW | - | - | Active | - | - | - | 25°C | - | - | - | - | - | - | -55°C ~ 150°C | - | - | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Mint | - | LEDs | 414 mW | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | 2.96V | 117° | - | 140mA | - | - | - | - | 212 lm/W | N-Channel | - | 140mOhm @ 5A, 10V | 2V @ 250µA | 690 pF @ 25 V | 15.5 nC @ 10 V | 100 V | ±20V | - | 240mA | LED - Mid Power | PC Mint | Tinted | Diffused | - | - | - | - | Green LEDs | 2.96 V | - | 93 lm | - | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | - | ||
![]() XMLCTW-A2-0000-00C3AAB02 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | SOT-25 | - | 3.5°C/W | XMLCTW | - | - | - | - | - | - | - | - | - | - | - | - | 67lm Red, 101lm Green, 27lm Blue, 110lm White | - | - | CreeLED, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | 25°C | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Active | Watchdog Circuit | Red, Green, Blue, White - Cool (RGBW) | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | 2.25V Red, 3.3V Green, 3.1V Blue, 3.1V White | 130° | - | 350mA Red, 350mA Green, 350mA Blue, 350mA White | Active Low | - | 4.3V | 1 | 85 lm/W Red, 87 lm/W Green, 25 lm/W Blue, 101 lm/W White | - | 100 ms Typical | - | - | - | - | - | - | - | 1A Red, 1A Blue, 1A Green, 1A White | - | - | - | - | 625nm Red, 528nm Green, 458nm Blue, 6850K White | - | - | - | - | - | - | - | - | - | - | 0.124 (3.15mm) | - | - | - | ||
![]() XTEARY-02-0000-000000Q09 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 613mW (600mW ~ 625mW) | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 462.5 nm | - | Reel | XTEARY | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 458nm (453nm ~ 463nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 600 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XMLCTW-A0-0000-00C3ABC03 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 2020 (5050 Metric) | SMD | - | 3.5°C/W | XMLCTW | - | - | - | - | - | - | - | - | - | - | - | - | 67lm Red, 101lm Green, 27lm Blue, 110lm White | - | - | CreeLED, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | 25°C | - | - | - | - | - | - | - | - | XLamp® XM-L | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | - | Red, Green, Blue, White - Cool (RGBW) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V Red, 3.3V Green, 3.1V Blue, 3.1V White | 130° | - | 350mA Red, 350mA Green, 350mA Blue, 350mA White | - | - | - | - | 85 lm/W Red, 87 lm/W Green, 25 lm/W Blue, 101 lm/W White | - | - | - | - | - | - | - | - | - | 1A Red, 1A Blue, 1A Green, 1A White | - | - | - | - | 625nm Red, 528nm Green, 458nm Blue, 6850K White | - | - | - | - | - | - | - | - | - | - | 0.124 (3.15mm) | - | - | - | ||
![]() MLCROY-A1-0000-000203 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 4-SMD, J-Lead Exposed Pad | SMD | - | 13°C/W | MLCROY-A1 | - | Cree LED | - | - | - | - | - | 1400 | 250 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | 111mW (100mW ~ 122mW) | Cree LED | + 150 C | CreeLED, Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Obsolete | - | Details | - | 25°C | - | XLamp | 0.006709 oz | - | 5 V | 465 nm | - | MouseReel | XLamp® ML-E | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | - | Blue | - | LEDs | 100 mW | - | - | - | - | - | - | - | - | - | - | 3.2V | 125° | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | LED - High Power | Royal Blue | Clear | - | 460nm (455nm ~ 465nm) | - | - | - | Blue LEDs | 3.2 V | High Power LEDs - Single Color | 100 mW | - | - | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000M03 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 538mW (525mW ~ 550mW) | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 465 nm | - | MouseReel | XTEARY | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | 525 mW | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 460nm (455nm ~ 465nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 525 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000L06 Smart Global Holdings | In Stock | - | - | - | Surface Mount | SMD-2 | SMD | - | 5°C/W | XTEARY | - | Cree LED | - | - | - | - | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | - | Dome | 513mW (500mW ~ 525mW) | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 85°C | - | XLamp | 0.059791 oz | - | 5 V | 465 nm | - | MouseReel | XTEARY | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | 500 mW | - | - | - | - | - | - | - | - | - | - | 2.85V | 140 deg | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | Royal Blue | Clear | - | 463nm (460nm ~ 465nm) | - | - | - | Blue LEDs | 2.85 V | High Power LEDs - Single Color | 500 mW | - | - | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEARY-02-0000-000000R06 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 1414 (3535 Metric) | 1414 | - | - | XTEARY | - | Cree LED | - | - | - | - | - | 250 | - | - | - | - | 638mW (625mW ~ 650mW) | Cree LED | - | CreeLED, Inc. | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | 85°C | - | - | - | - | - | - | - | MouseReel | XLamp® XT-E | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | Blue | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | 2.8V | 130° | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | LED - High Power | - | - | - | 463nm | - | - | - | - | - | High Power LEDs - Single Color | - | - | - | - | 0.095 (2.41mm) | - | - | - | ||
![]() XQEAPL-00-0000-000000L02 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 0606 (1616 Metric) | 0606 | - | - | XQEAPL | - | - | - | - | - | - | - | - | - | - | - | - | 168lm (164lm ~ 172lm) | - | - | CreeLED, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 25°C | - | - | - | - | - | - | - | - | XLamp® XQ-E | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | - | Lime | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V | 120° | - | 350mA | - | - | - | - | 171 lm/W | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | ||
![]() XMLDCL-H0-0000-00A4AABB1 Smart Global Holdings | In Stock | - | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | - | - | XMLDCL | - | Advanced Energy | - | - | - | - | - | 1 | 350 mA | - | 5 mm x 5 mm | Square Flat | 95lm Red, 170lm Green, 42lm Blue, 120lm White | Advanced Energy | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 25°C | - | - | - | - | - | 625 nm, 527 nm, 457 nm, 4000 K | - | Reel | XLamp® XM-L® Gen 2 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | - | Red, Green, Blue, White (RGBW) | - | DC-DC Converter | 1 W | - | - | - | - | - | - | - | - | - | - | 2.1V Red, 2.6V Green, 2.9V Blue, 2.9V White | 118° | - | 350mA Red, 350mA Green, 350mA Blue, 350mA White | - | - | - | - | 129 lm/W Red, 187 lm/W Green, 41 lm/W Blue, 118 lm/W White | - | - | - | - | - | - | - | - | - | 1.75A Red, 1.75A Green, 1.75A Blue, 1.75A White | Non-Isolated DC-DC Converters | RGB, Neutral White | Clear | Colorless | 625nm Red, 528nm Green, 458nm Blue, 4000K White | 4 | - | - | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | Non-Isolated DC/DC Converters | 65 lm, 140 lm, 17 lm, 135 lm | - | - | 1 mm | 0.044 (1.13mm) | 5.0 mm | 5.0 mm | - |