- Series
- Viewing Angle
- Mfr
- Product Status
- Package
- Color
- Size / Dimension
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Power Rating | Failure Rate | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JE2835AWT-R-U57GA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 7.6°C/W | - | Cree LED | 2700K | 90 | 4000 | 150 mA | - | - | Rectangular with Sidecut | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 5700 K | - | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | - | - | White, Warm | - | LEDs | 500 mW | - | - | 2.95V | 120° | 55mA | 164 lm/W | 70 | - | 240mA | LED - Mid Power | Cool White | Clear | Yellow | 63lm (Typ) | 28lm (Typ) | White LEDs | - | 2.95 V | Mid-Power LEDs - White | 60 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JE2835AWT-R-U22EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 2835 | 1411 | 20°C/W | - | Cree LED | 2200K 3-Step MacAdam Ellipse | 90 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 2200 K | - | Reel | JE2835A 3V R Class | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | - | - | - | White, Warm | - | LEDs | 500 mW | - | - | 2.95V | 120 deg | 150mA | 111 lm/W | 90 | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | 49lm (Typ) | - | White LEDs | - | 2.95 V | Mid-Power LEDs - White | 45 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JB2835BWT-G-U50GA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 7.6°C/W | - | Cree LED | 2700K | 90 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 5000 K | - | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | - | - | White, Warm | - | LEDs | 200 mW | - | - | 2.95V | 120° | 55mA | 164 lm/W | 70 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 70lm (Typ) | 28lm (Typ) | White LEDs | - | 2.67 V | Mid-Power LEDs - White | 25 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JK2835AWT-X-H50EF0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 22°C/W | - | Cree LED | 5000K 3-Step MacAdam Ellipse | 80 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 5000 K | - | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | - | - | White, Cool | - | LEDs | 1 W | - | - | 18.2V | 120° | 50mA | 138 lm/W | 80 | - | 60mA | LED - Mid Power | Cool White | Diffused | Tinted | 126lm (Typ) | 110lm (Typ) | White LEDs | - | 18.2 V | Mid-Power LEDs - White | 120 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JB3030AWT-P-U50EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 3030 | SMD | 14°C/W | JB3030AWT | Cree LED | 5000K | 90 | 5000 | 65 mA | - | 2.6 mm | Round Flat | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | 5000 K | - | Reel | JB3030A 3V P Class | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White LEDs | - | - | White, Cool | - | LEDs | 183 mW | - | - | 2.8V | 120° | 65mA | 165 lm/W | 90 | - | 240mA | LED - Mid Power | White | Diffused | Tinted | 30lm (Typ) | - | White LEDs | - | 2.81 V | Mid-Power LEDs - White | 26 lm | 0.5 mm | 0.028 (0.72mm) | 3 mm | 3 mm | ||
![]() JK3030UWT-B-B30EB0000-1Z000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 3030 | 8.3°C/W | - | Cree LED | 3000K 3-Step MacAdam Ellipse | 70 | 5000 | 150 mA | - | 2.6 mm x 2.6 mm | Square | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 3000 K | - | Reel | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White LEDs | - | - | White, Warm | - | LEDs | 900 mW | - | - | 6V | 120° | 150mA | 162 lm/W | 70 | - | 240mA | LED - Mid Power | White | Diffused | Tinted | 146lm (142lm ~ 149lm) | 137lm (Typ) | White LEDs | - | 6 V | Mid-Power LEDs - White | 142 lm | 0.52 mm | 0.034 (0.86mm) | 3 mm | 3 mm | ||
![]() JB2835BWT-J-H30EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 7.6°C/W | - | Cree LED | 2700K | 80 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 3000 K | - | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | - | - | White, Warm | - | LEDs | 200 mW | - | Single | 2.95V | 120° | 55mA | 164 lm/W | 70 | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | 70lm (Typ) | 28lm (Typ) | White LEDs | - | 2.68 V | Mid-Power LEDs - White | 27 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() XTEAWT-02-0000-000000FE2 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 5°C/W | XTEAWT | Cree LED | 5700K | - | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | 5 V | 5700 K | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | - | 1.18 kOhms | Metal Film | White, Cool | 0.25W, 1/4W | LEDs | 5 W | -- | - | 2.85V | 115° | 350mA | 126 lm/W | - | - | 1.5A | LED - High Power | Cool White | Water Clear | - | - | 126lm (122lm ~ 130lm) | White LEDs | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.85 V | High Power LEDs - White | 122 lm | 2.36 mm | -- | 3.45 mm | 3.45 mm | ||
![]() XMLEZW-02-0000-0D0PT630F Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 2.5°C/W | XMLEZW | - | 3000K 4-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 9.88 kOhms | Metal Film | White, Warm | 0.125W, 1/8W | - | - | -- | - | 12V | 115° | 350mA | 69 lm/W | 85 | - | 1A | - | - | - | - | - | 290lm (280lm ~ 300lm) | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() XBDAWT-00-0000-000000FE2 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 6.5°C/W | XBDAWT | Cree LED | 5700K | 70 | 1000 | 350 mA | 2.45 mm x 2.45 mm x 1.84 mm | 2.17 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | XLamp | - | 5 V | 5700 K | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | 887 Ohms | Metal Film | White, Cool | 0.25W, 1/4W | LEDs | 3 W | -- | - | 2.9V | 115° | 350mA | 124 lm/W | - | - | 1A | LED - High Power | Cool White | Water Clear | Colorless | - | 126lm (122lm ~ 130lm) | White LEDs | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.9 V | High Power LEDs - White | 122 lm | 1.84 mm | -- | 2.45 mm | 2.45 mm | ||
![]() XHP35A-H0-0000-0D00D40E4 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 1.8°C/W | - | - | 4500K | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | - | 806 kOhms | Metal Film | White, Neutral | 0.25W, 1/4W | - | - | -- | - | 11.3V | 115° | 350mA | 144 lm/W | 68 (Typ) | - | 1.05A | - | - | - | - | - | 570lm (550lm ~ 590lm) | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() MTGEZW-00-0000-0B00G040F Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 1.5°C/W | MTGEZW | - | 4000K 4-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 54.9 kOhms | Metal Film | White, Neutral | 0.25W, 1/4W | - | - | -- | - | 6V | 120° | 1.1A | 82 lm/W | 77 | - | 4A | - | - | - | - | - | 540lm (520lm ~ 560lm) | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() XTEHVW-Q2-0000-00000LAF6 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 6.5°C/W | XTEH | - | 3750K | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 634 kOhms | Metal Film | White, Warm | 0.25W, 1/4W | - | - | -- | - | 48V | 115° | 22mA | 86 lm/W | 82 (Typ) | - | 66mA | - | - | - | - | - | 91lm (87lm ~ 94lm) | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() MLEAWT-A1-0000-0002B1 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 11°C/W | MLEAWT | - | - | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 642 Ohms | Metal Film | White | 0.25W, 1/4W | - | - | -- | - | 3.2V | 120° | 150mA | 90 lm/W | - | - | 500mA | - | - | - | - | 43lm (40lm ~ 46lm) | 37lm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | ||
![]() XPEWHT-P1-0000-007F8 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 9°C/W | XPEWHT | Cree LED | 2850K | - | 1000 | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 866 Ohms | Metal Film | White, Warm | 0.25W, 1/4W | LEDs | - | -- | - | 3.05V | 115° | 350mA | 67 lm/W | 85 | - | 1A | LED - High Power | Warm White | - | - | 71lm (57lm ~ 74lm) | - | White LEDs | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | High Power LEDs - White | 67.2 lm | - | -- | - | - | ||
![]() XREWHT-L1-0000-00CA2 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 8°C/W | XREWHT | Cree LED | 4750K | 80 | 1000 | 350 mA | 9 mm x 7 mm x 4.4 mm | - | Dome | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.021164 oz | 5 V | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 1.42 kOhms | Metal Film | White, Neutral | 0.25W, 1/4W | LEDs | 4 W | S (0.001%) | - | 3.3V | 90° | 350mA | 90 lm/W | - | - | - | LED - High Power | Warm White, Neutral White | Clear | - | 104lm (100lm ~ 107lm) | - | White LEDs | Military, Moisture Resistant, Weldable | 3.3 V | High Power LEDs - White | 100 lm | 4.4 mm | -- | 9 mm | 7 mm | ||
![]() XPGBWT-01-0000-00EE4 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 4°C/W | XPGBWT | Cree LED | 4500K | 70 | 1000 | 350 mA | - | 3.06 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | 4500 K | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 11.5 kOhms | Metal Film | White, Neutral | 0.125W, 1/8W | LEDs | 1 W | S (0.001%) | - | 2.72V | 115° | 350mA | 124 lm/W | 70 (Typ) | - | 1.5A | LED - High Power | Neutral White | Water Clear | Colorless | - | 118lm (114lm ~ 122lm) | White LEDs | Military, Moisture Resistant, Weldable | 2.72 V | High Power LEDs - White | 114 lm | 2.36 mm | -- | 3.45 mm | 3.45 mm | ||
![]() MKRAWT-02-0000-0D0HG230F Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 1.7°C/W | MKRAWT | Cree LED | 3000K 4-Step MacAdam Ellipse | 80 | 250 | 700 mA | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.010582 oz | 5 V | 3000 K | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 22.6 Ohms | Metal Film | White, Warm | 0.125W, 1/8W | LEDs | 15 W | S (0.001%) | - | 12V | 120° | 700mA | 96 lm/W | 80 | - | 1.25A | LED - High Power | Warm White | Water Clear | - | - | 810lm (780lm ~ 840lm) | White LEDs | Military, Moisture Resistant, Weldable | 12 V | High Power LEDs - White | 780 lm | 4.08 mm | -- | 7 mm | 7 mm | ||
![]() XMLAWT-00-0000-000PS40Z7 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 2.5°C/W | XMLAWT | - | 3000K | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 835 Ohms | Metal Film | White, Warm | 0.125W, 1/8W | - | - | S (0.001%) | - | 2.9V | 125° | 700mA | 83 lm/W | 85 | - | 3A | - | - | - | - | 168lm (164lm ~ 172lm) | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | ||
![]() XPGWHT-U1-0000-009E7 Smart Global Holdings | In Stock | - | - | Surface Mount | Axial | Axial | 4°C/W | XPGWHT | Cree LED | 3000K | - | 1000 | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 887 Ohms | Metal Film | White, Warm | 0.125W, 1/8W | LEDs | - | R (0.01%) | - | 2.9V | 125° | 350mA | 83 lm/W | 90 | - | 1.5A | LED - High Power | Warm White | - | - | 84lm (81lm ~ 87lm) | - | White LEDs | Military, Moisture Resistant, Weldable | - | High Power LEDs - White | 80.6 lm | - | -- | - | - |