- Series
- Viewing Angle
- Mfr
- Package / Case
- Product Status
- Package
- Color
- Size / Dimension
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | Case Code - in | Case Code - mm | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Illuminated | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Color | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Actuator Type | Configuration | Lead Diameter | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLCSWT-P1-0000-000WA6 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | 13°C/W | MLCSWT | TE Connectivity / Holsworthy | 0603 | 1508 | 3500K | 85 | 1000 | 50 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | Yes | PCB Mount | Tape & Reel (TR) | 3-2176367-7 | Active | AEC-Q200 | Details | - | 0.000069 oz | 75 V | 5 V | 3500 K | Cut Tape | RQ73 | 0.138 L x 0.124 W (3.50mm x 3.15mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 11 kOhms | White, Warm | Resistors | 150 mW | Thin Film | - | SMD/SMT | - | - | - | 6.4V | - | 120 deg | 50mA | 78 lm/W | 85 | - | 175mA | Thin Film Resistors | Neutral White | Clear | - | 25lm (24lm ~ 27lm) | - | Precision Automotive Thin Film SMD | - | 6.4 V | Thin Film Resistors - SMD | 23.5 lm | - | 0.45 mm | 0.052 (1.33mm) | 1.55 mm | 0.8 mm | ||
![]() MLEAWT-A1-0000-0000B9 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, J-Lead Exposed Pad | SMD | 11°C/W | MLEAWT | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 5000 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 7-2176363-6 | Active | AEC-Q200 | - | - | 0.000023 oz | 50 V | - | - | Reel | RQ73 | 0.138 L x 0.124 W (3.50mm x 3.15mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 2.61 kOhms | White | Resistors | 62.5 mW (1/16 W) | Thin Film | - | SMD/SMT | - | - | - | 3.2V | - | 120° | 150mA | 69 lm/W | 80 | - | 500mA | Thin Film Resistors | - | - | - | 33lm (31lm ~ 35lm) | 28lm | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 0.3 mm | 0.052 (1.33mm) | 1 mm | 0.5 mm | ||
![]() MLEAWT-P1-0000-0002Z6 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | 11°C/W | MLEAWT | TE Connectivity / Holsworthy | 0603 | 1508 | 3500K (3375K ~ 3625K) | 85 | 5000 | 150 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | Yes | PCB Mount | Tape & Reel (TR) | 1-2176371-3 | Active | AEC-Q200 | Details | - | 0.000071 oz | 75 V | 5 V | 3500 K | Reel | RQ73 | 0.138 L x 0.124 W (3.50mm x 3.15mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 6.19 kOhms | White, Warm | Resistors | 150 mW | Thin Film | - | SMD/SMT | - | - | - | 3.2V | - | 120 deg | 150mA | 90 lm/W | 85 | - | 500mA | Thin Film Resistors | Neutral White | Clear | Tinted | 43lm (40lm ~ 46lm) | 39lm | Precision Automotive Thin Film SMD | - | 3.2 V | Thin Film Resistors - SMD | 39.8 lm | - | 0.45 mm | 0.052 (1.33mm) | 1.55 mm | 0.8 mm | ||
![]() MLESWT-A1-0000-0001Z8 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | 11°C/W | MLESWT | TE Connectivity / Holsworthy | - | - | 2700K (2600K ~ 2775K) | 80 | 32 | 50 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | Yes | PCB Mount | Tape & Reel (TR) | 3-2176414-3 | Active | - | Details | - | 0.003527 oz | 750 V | 5 V | 2700 K | Bulk | ROX | 0.138 L x 0.124 W (3.50mm x 3.15mm) | 5 % | 350 PPM / C | Flame-Proof Power Metal Oxide Film Resistors | 430 Ohms | White, Warm | Resistors | 7 W | Metal Oxide | - | Axial | - | - | 0.75 mm | 9.6V | - | 120 deg | 50mA | 79 lm/W | 80 | - | 167mA | Metal Oxide Resistors | Warm White | Clear | Tinted | 38lm (35lm ~ 40lm) | 34lm | Metal Oxide Film Resistors | - | 9.6 V | Metal Oxide Resistors | 35.2 lm | 8.5 mm | 1.2 mm | 0.052 (1.33mm) | 32 mm | 3.45 mm | ||
![]() MTGBEZ-00-0000-0X00N035F Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 1.5°C/W | MTGBEZ | TE Connectivity / Holsworthy | 0805 | 2012 | 3500K 4-Step MacAdam Ellipse | - | 5000 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 1-2176379-7 | Active | AEC-Q200 | - | - | 0.000225 oz | 100 V | - | - | Reel | RQ73 | 0.359 L x 0.359 W (9.11mm x 9.11mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 158 Ohms | White, Warm | Resistors | 200 mW (1/5 W) | Thin Film | - | SMD/SMT | - | - | - | - | - | 115° | - | - | 80 | - | - | Thin Film Resistors | - | - | - | - | 775lm (750lm ~ 800lm) | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 0.5 mm | 0.201 (5.10mm) | 2 mm | 1.25 mm | ||
![]() XPEWHT-L1-R250-00DA3 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 9°C/W | XPEWHT | TE Connectivity / Holsworthy | - | - | 4300K | 80 | 5000 | 350 mA | - | 3.45 mm x 3.45 mm x 2 mm | 5 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 7-1676123-8 | Active | - | Details | XLamp | 0.003527 oz | 250 V | 5 V | - | Ammo Pack | ROX | 0.136 L x 0.136 W (3.45mm x 3.45mm) | 5 % | 350 PPM / C | Flame-Proof Power Metal Oxide Film Resistors | 1.3 kOhms | White, Neutral | Resistors | 500 mW (1/2 W) | Metal Oxide | - | Axial | - | - | 0.54 mm | 3.05V | - | 115 deg | 350mA | 104 lm/W | - | - | 1A | Metal Oxide Resistors | Warm White, Neutral White | Diffused | Tinted | 111lm (107lm ~ 114lm) | - | Metal Oxide Film Resistors | - | 3.05 V | Metal Oxide Resistors | 107 lm | 2.5 mm | 2 mm | 0.084 (2.13mm) | 7.5 mm | 3.45 mm | ||
![]() MLEAWT-A1-0000-0002B4 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, J-Lead Exposed Pad | SMD | 11°C/W | MLEAWT | TE Connectivity / Holsworthy | - | - | - | - | 300 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 2-2176416-7 | Active | - | - | - | - | 750 V | - | - | Bulk | ROX | 0.138 L x 0.124 W (3.50mm x 3.15mm) | 5 % | 350 PPM / C | Flame-Proof Power Metal Oxide Film Resistors | 620 Ohms | White | Resistors | 9 W | Metal Oxide | - | Axial | - | - | 0.75 mm | 3.2V | - | 120° | 150mA | 90 lm/W | - | - | 500mA | Metal Oxide Resistors | - | - | - | 43lm (40lm ~ 46lm) | 37lm | Metal Oxide Film Resistors | - | - | Metal Oxide Resistors | - | 8.5 mm | - | 0.052 (1.33mm) | 54 mm | - | ||
![]() XMLHVW-Q0-0000-0000LT3F7 Smart Global Holdings | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | SMD | 3.5°C/W | XMLHVW | TE Connectivity / Holsworthy | - | - | 3250K | - | 32 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 2-2176415-3 | Active | - | - | - | - | 750 V | - | - | Bulk | ROX | 0.197 L x 0.197 W (5.00mm x 5.00mm) | 5 % | 350 PPM / C | Flame-Proof Power Metal Oxide Film Resistors | 240 Ohms | White, Warm | Resistors | 8 W | Metal Oxide | - | Axial | - | - | 0.75 mm | 46V | - | 110° | 44mA | 114 lm/W | 80 (Typ) | - | 125mA | Metal Oxide Resistors | - | - | - | - | 230lm (220lm ~ 240lm) | Metal Oxide Film Resistors | - | - | Metal Oxide Resistors | - | 8.5 mm | - | 0.130 (3.30mm) | 41 mm | - | ||
![]() XPGBWT-01-R250-00GD4 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 4°C/W | XPGBWT | TE Connectivity / Holsworthy | 0402 | 1005 | 4000K | 70 | 5000 | 350 mA | - | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 5-2176362-9 | Active | AEC-Q200 | Details | XLamp | 0.000023 oz | 50 V | 5 V | 4000 K | Reel | RQ73 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 162 Ohms | White, Neutral | Resistors | 62.5 mW (1/16 W) | Thin Film | - | SMD/SMT | - | - | - | 2.72V | - | 115 deg | 350mA | 142 lm/W | 70 (Typ) | - | 1.5A | Thin Film Resistors | Neutral White | Water Clear | - | - | 135lm (130lm ~ 139lm) | Precision Automotive Thin Film SMD | - | 2.8 V | Thin Film Resistors - SMD | 130 lm | - | 0.3 mm | 0.094 (2.39mm) | 1 mm | 0.5 mm | ||
![]() MTGBEZ-00-0000-0X00K030F Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 1.5°C/W | MTGBEZ | TE Connectivity / Holsworthy | 0402 | 1005 | 3000K 4-Step MacAdam Ellipse | - | 5000 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 2176362-3 | Active | AEC-Q200 | - | - | 0.000023 oz | 50 V | - | - | Cut Tape | RQ73 | 0.359 L x 0.359 W (9.11mm x 9.11mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 42.2 Ohms | White, Warm | Resistors | 62.5 mW (1/16 W) | Thin Film | - | SMD/SMT | - | - | - | - | - | 115° | - | - | 80 | - | - | Thin Film Resistors | - | - | - | - | 675lm (650lm ~ 700lm) | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 0.3 mm | 0.201 (5.10mm) | 1 mm | 0.5 mm | ||
![]() MTGBEZ-00-0000-0X00H027H Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 1.5°C/W | MTGBEZ | TE Connectivity / Holsworthy | - | - | 2700K 2-Step MacAdam Ellipse | - | 32 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 7-2176414-7 | Active | - | - | - | - | 750 V | - | - | Bulk | ROX | 0.359 L x 0.359 W (9.11mm x 9.11mm) | 5 % | 350 PPM / C | Flame-Proof Power Metal Oxide Film Resistors | 30 kOhms | White, Warm | Resistors | 7 W | Metal Oxide | - | Axial | - | - | 0.75 mm | - | - | 115° | - | - | 80 | - | - | Metal Oxide Resistors | - | - | - | - | 580lm (560lm ~ 600lm) | Metal Oxide Film Resistors | - | - | Metal Oxide Resistors | - | 8.5 mm | - | 0.201 (5.10mm) | 32 mm | - | ||
![]() XBHAWT-00-0000-000LT30E6 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | 4°C/W | XBHAWT | TE Connectivity / Holsworthy | 0603 | 1508 | 3500K | 80 | 5000 | 700 mA | - | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 6-2176369-2 | Active | AEC-Q200 | Details | XLamp | 0.000071 oz | 75 V | 5 V | 3500 K | Cut Tape | RQ73 | 0.096 L x 0.096 W (2.45mm x 2.45mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 174 Ohms | White, Warm | Resistors | 150 mW | Thin Film | - | SMD/SMT | - | - | - | 2.86V | - | 110 deg | 700mA | 113 lm/W | 80 (Typ) | - | 1.5A | Thin Film Resistors | Neutral White | - | Tinted | - | 230lm (220lm ~ 240lm) | Precision Automotive Thin Film SMD | - | 2.9 V | Thin Film Resistors - SMD | 220 lm | - | 0.45 mm | 0.095 (2.41mm) | 1.55 mm | 0.8 mm | ||
![]() XMLBEZ-00-0000-0D0HV227H Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | 2.5°C/W | XMLBEZ | TE Connectivity / Holsworthy | 0603 | 1508 | 2700K 2-Step MacAdam Ellipse | 80 | 5000 | 350 mA | - | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 2-2176369-4 | Active | AEC-Q200 | Details | XLamp | 0.000071 oz | 75 V | - | 2700 K | Cut Tape | RQ73 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 69.8 Ohms | White, Warm | Resistors | 150 mW | Thin Film | - | SMD/SMT | - | - | - | 12V | - | 115 deg | 350mA | 98 lm/W | 80 | - | 1A | Thin Film Resistors | Warm White | Clear | - | - | 410lm (400lm ~ 420lm) | Precision Automotive Thin Film SMD | - | 12 V | Thin Film Resistors - SMD | 400 lm | - | 0.45 mm | 0.124 (3.15mm) | 1.55 mm | 0.8 mm | ||
![]() XBDAWT-00-0000-00000BD50 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | 6.5°C/W | XBDAWT | TE Connectivity / Holsworthy | 0603 | 1508 | 6200K | 70 | 5000 | 350 mA | - | 2.45 mm x 2.45 mm x 1.84 mm | 2.17 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 1-2176372-9 | Active | AEC-Q200 | Details | XLamp | 0.000071 oz | 75 V | 5 V | 6200 K | Reel | RQ73 | 0.096 L x 0.096 W (2.45mm x 2.45mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 76.8 kOhms | White, Cool | Resistors | 150 mW | Thin Film | - | SMD/SMT | - | - | - | 2.9V | - | 115 deg | 350mA | 109 lm/W | 70 | - | 1A | Thin Film Resistors | Cool White | Water Clear | - | - | 111lm (107lm ~ 114lm) | Precision Automotive Thin Film SMD | - | 2.9 V | Thin Film Resistors - SMD | 107 lm | - | 0.45 mm | 0.078 (1.97mm) | 1.55 mm | 0.8 mm | ||
![]() XPGBWT-01-R250-00HD3 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 4°C/W | XPGBWT | TE Connectivity / Holsworthy | 0805 | 2012 | 4300K | 70 | 1000 | 350 mA | - | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 4-2176373-3 | Active | AEC-Q200 | Details | XLamp | 0.000158 oz | 100 V | 5 V | 4300 K | Cut Tape | RQ73 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 27.4 Ohms | White, Neutral | Resistors | 200 mW (1/5 W) | Thin Film | - | SMD/SMT | - | - | - | 2.72V | - | 115 deg | 350mA | 152 lm/W | 70 (Typ) | - | 1.5A | Thin Film Resistors | Neutral White | Water Clear | - | - | 144lm (139lm ~ 148lm) | Precision Automotive Thin Film SMD | - | 2.8 V | Thin Film Resistors - SMD | 139 lm | - | 0.5 mm | 0.094 (2.39mm) | 2 mm | 1.25 mm | ||
![]() MTGBEZ-01-0000-0X0HK040H Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 1.5°C/W | MTGBEZ | TE Connectivity / Holsworthy | 0805 | 2012 | 4000K 2-Step MacAdam Ellipse | - | 5000 | - | - | - | - | - | TE Connectivity | + 155 C | CreeLED, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | 9-2176378-7 | Active | AEC-Q200 | Details | - | 0.000225 oz | 100 V | - | - | Cut Tape | RQ73 | 0.359 L x 0.359 W (9.11mm x 9.11mm) | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 100 Ohms | White, Neutral | Resistors | 200 mW (1/5 W) | Thin Film | - | SMD/SMT | - | - | - | - | - | 115° | - | - | 80 | - | - | Thin Film Resistors | - | - | - | - | 675lm (650lm ~ 700lm) | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 0.5 mm | 0.201 (5.10mm) | 2 mm | 1.25 mm | ||
![]() XPEBWT-01-R250-00CC2 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 9°C/W | XPEBWT | AIRPAX | - | - | 4500K | 70 | 3 | 350 mA | Not Illuminated | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | Sensata | + 85 C | CreeLED, Inc. | - 40 C | - | Panel Mount | Tape & Reel (TR) | - | Active | - | Details | XLamp | 0.003527 oz | - | 5 V | 4500 K | MouseReel | XPEBWT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | White, Neutral | Circuit Breakers | 3 W | - | 15 A | Screw | Toggle | Single | - | 2.9V | 1 Pole | 110 deg | 350mA | 102 lm/W | 70 (Typ) | - | 1A | LED - High Power | Neutral White | Water Clear | Colorless | - | 104lm (100lm ~ 107lm) | Circuit Breakers | - | 2.9 V | Circuit Breakers | 100 lm | - | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() MTGBEZ-00-0000-0X0HN050F Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 1.5°C/W | MTGBEZ | AIRPAX | - | - | 5000K 4-Step MacAdam Ellipse | - | 3 | - | Not Illuminated | - | - | - | Sensata | - | CreeLED, Inc. | - | - | Panel Mount | Tape & Reel (TR) | - | Active | - | N | - | - | - | - | - | - | EasyWhite™, XLamp® MT-G2 | 0.359 L x 0.359 W (9.11mm x 9.11mm) | - | - | - | - | White, Cool | Circuit Breakers | - | - | 5 A | Screw | Toggle | - | - | - | 2 Pole | 115° | - | - | 80 | - | - | - | - | - | - | - | 775lm (750lm ~ 800lm) | Circuit Protectors | - | - | Circuit Breakers | - | - | 32.53 mm | 0.201 (5.10mm) | 45.21 mm | 39.67 mm | ||
![]() XPGBWT-01-0000-00ED2 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 4°C/W | XPGBWT | AIRPAX | - | - | 4500K | 70 | 3 | 350 mA | Not Illuminated | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | Sensata | + 85 C | CreeLED, Inc. | - 40 C | - | Panel Mount | Tape & Reel (TR) | - | Active | - | Details | XLamp | 0.003527 oz | - | 5 V | 4500 K | Reel | XLAMP XP-G2 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | White, Neutral | Circuit Breakers | 4.9 W | - | 50 A | Quick Connect | Toggle | - | - | 2.72V | 1 Pole | 115 deg | 350mA | 124 lm/W | 70 (Typ) | - | 1.5A | LED - High Power | Neutral White | Water Clear | - | - | 118lm (114lm ~ 122lm) | Circuit Breakers | - | 2.8 V | Circuit Breakers | 114 lm | - | 2.36 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() XPEWHT-L1-0000-009A9 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 9°C/W | XPEWHT | AIRPAX | - | - | 2850K | 80 | 3 | 350 mA | Not Illuminated | 3.45 mm x 3.45 mm x 2 mm | 5 mm | Dome | Sensata | + 85 C | CreeLED, Inc. | - 40 C | - | Panel Mount | Tape & Reel (TR) | - | Active | - | Details | XLamp | 0.003527 oz | - | 5 V | - | MouseReel | XPEWHT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | White, Warm | Circuit Breakers | 3.5 W | - | 12 A | Screw | Toggle | - | - | 3.05V | 2 Pole | 115 deg | 350mA | 79 lm/W | - | - | 1A | LED - High Power | Warm White, Neutral White | Diffused | Tinted | 84lm (81lm ~ 87lm) | - | Circuit Breakers | - | 3.05 V | Circuit Breakers | 80.6 lm | - | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm |