- Series
- Viewing Angle
- Mfr
- Product Status
- Package
- Size / Dimension
- Color
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Color Rendering Index - CRI | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | Wavelength/Color Temperature | Type | Subcategory | Viewing Angle | Product Type | Illumination Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHA0410-0000-00PD0U0A40G Smart Global Holdings | In Stock | - | - | 90 CRI | 900 mA | - | Square | + 85 C | SMD/SMT | 4000 K | - | LEDs | 114 deg | LED - High Power | White | White CoB LEDs | - | 12 V | 856 Lumen | 1.5 mm | 13.5 mm | 13.5 mm | ||
![]() CHA0410-0000-00PN0U0A27G Smart Global Holdings | In Stock | - | - | 90 CRI | 900 mA | - | Square | + 85 C | SMD/SMT | 2700 K | - | LEDs | 114 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 758 Lumen | 1.5 mm | 13.5 mm | 13.5 mm | ||
![]() CHA0304-R160-00PG0U0A35G Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3500 K | - | LEDs | 114 deg | LED - High Power | White | White CoB LEDs | - | 21 V | - | 1.5 mm | 13.5 mm | 13.5 mm | ||
![]() CHA0304-0000-00PG0Z0A30H Smart Global Holdings | In Stock | - | - | 95 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3000 K | - | LEDs | 114 deg | LED - High Power | White | White CoB LEDs | - | 21 V | 437 Lumen | 1.5 mm | 13.5 mm | 13.5 mm | ||
![]() CMB3090-R050-00PQ0Z0A35H Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 23 mm | Round | + 105 C | SMD/SMT | 3500 K | XLamp CMB Pro9 LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 23 mm Optical Source | 45.4 V | 12159 lm | 1.75 mm | 27.35 mm | 27.35 mm | ||
![]() CMB3090-0000-00PR0U0A50G Smart Global Holdings | In Stock | - | - | 90 | 2.4 A | 23 mm | Round | + 105 C | SMD/SMT | 5000 K | XLamp CMB Pro9 LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 23 mm Optical Source | 68.1 V | 12588 lm | 1.75 mm | 27.35 mm | 27.35 mm | ||
![]() CMB3090-R050-00PR0U0A27H Smart Global Holdings | In Stock | - | - | 90 | 2.4 A | 23 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB Pro9 LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 23 mm Optical Source | 68.1 V | 11958 lm | 1.75 mm | 27.35 mm | 27.35 mm | ||
![]() CMB3090-0000-00PR0U0A27G Smart Global Holdings | In Stock | - | - | 90 | 2.4 A | 23 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB Pro9 LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 23 mm Optical Source | 68.1 V | 11958 lm | 1.75 mm | 27.35 mm | 27.35 mm | ||
![]() CMB2550-R060-00PN0Z0A35H Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 3500 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7343 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0Z0AL7C Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 3000 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 6829 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0Z0A40H Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 4000 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7239 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0Z0A27H Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 6899 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB3090-0000-00PR0U0A40H Smart Global Holdings | In Stock | - | - | 90 | 2.4 A | 23 mm | Round | + 105 C | SMD/SMT | 4000 K | XLamp CMB Pro9 LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 23 mm Optical Source | 68.1 V | 12631 lm | 1.75 mm | 27.35 mm | 27.35 mm | ||
![]() CMB2550-0000-00PN0Z0A40H Smart Global Holdings | In Stock | - | - | 95 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 4000 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7239 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0U0A27G Smart Global Holdings | In Stock | - | - | 90 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7225 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0U0A31Q Smart Global Holdings | In Stock | - | - | 90 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 3100 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7111 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-R060-00PN0U0A27H Smart Global Holdings | In Stock | - | - | 90 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7225 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB2550-0000-00PN0U0A27H Smart Global Holdings | In Stock | - | - | 90 | 3.6 A | 19 mm | Round | + 105 C | SMD/SMT | 2700 K | XLamp CMB LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 19 mm Optical Source | 34 V | 7225 lm | 1.75 mm | 23.85 mm | 23.85 mm | ||
![]() CMB1840-0000-00PN0Z0A27H Smart Global Holdings | In Stock | - | - | 95 CRI | 2.4 A | - | Square | + 85 C | SMD/SMT | 2700 K | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 5298 Lumen | 1.75 mm | 17.85 mm | 17.85 mm | ||
![]() CMB1840-R096-00PN0U0A27G Smart Global Holdings | In Stock | - | - | 90 CRI | 2.4 A | - | Square | + 85 C | SMD/SMT | 2700 K | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | - | 1.75 mm | 17.85 mm | 17.85 mm |