- Series
- Viewing Angle
- Mfr
- Product Status
- Package
- Color
- Size / Dimension
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Color Rendering Index - CRI | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | Wavelength/Color Temperature | Series | Type | Subcategory | Viewing Angle | Product Type | Illumination Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMB1304-R160-00PN0U0A35H Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3500 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1306-0000-00PF0U0A40G Smart Global Holdings | In Stock | - | - | 90 CRI | 1.2 A | - | Square | + 85 C | SMD/SMT | 4000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | 1021 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1510-0000-00PF0U0A27G Smart Global Holdings | In Stock | - | - | 90 CRI | 1.8 A | - | Square | + 85 C | SMD/SMT | 2700 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | 1754 Lumen | 1.75 mm | 15.85 mm | 15.85 mm | ||
![]() CMB1510-R108-00PF0U0A30H Smart Global Holdings | In Stock | - | - | 90 CRI | 1.8 A | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | - | 1.75 mm | 15.85 mm | 15.85 mm | ||
![]() CMB1306-0000-00PN0U0A40G Smart Global Holdings | In Stock | - | - | 90 CRI | 600 mA | - | Square | + 85 C | SMD/SMT | 4000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 1021 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-R160-00PN0U0A30U Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-R160-00PN0U0A27G Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 2700 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1306-0000-00PF0U0A30H Smart Global Holdings | In Stock | - | - | 90 CRI | 1.2 A | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | 1002 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1306-0000-00PN0Z0A27H Smart Global Holdings | In Stock | - | - | 95 CRI | 600 mA | - | Square | + 85 C | SMD/SMT | 2700 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 919 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-R160-00PF0U0A30Q Smart Global Holdings | In Stock | - | - | 90 CRI | 600 mA | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1306-R160-00PF0U0A30H Smart Global Holdings | In Stock | - | - | 90 CRI | 1.2 A | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-0000-00PN0U0A30Q Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 529 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-0000-00PN0U0A30G Smart Global Holdings | In Stock | - | - | 90 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 545 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-R160-00PC0U0A40H Smart Global Holdings | In Stock | - | - | 90 CRI | 1.2 A | - | Square | + 85 C | SMD/SMT | 4000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 9 V | - | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-0000-00PN0Z0A30H Smart Global Holdings | In Stock | - | - | 95 CRI | 300 mA | - | Square | + 85 C | SMD/SMT | 3000 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 36 V | 524 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMB1304-0000-00PF0U0A31Q Smart Global Holdings | In Stock | - | - | 90 CRI | 600 mA | - | Square | + 85 C | SMD/SMT | 3100 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | 516 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMU2287-R040-00PP0U0A30U Smart Global Holdings | In Stock | - | - | 90 | 4.32 A | - | Round | + 105 C | SMD/SMT | 3000 K | - | XLamp High Current LED Array | LEDs | 115 deg | LED - High Power | White | White LEDs | - | 51.6 V | 12448 lm | 1.5 mm | 28 mm | 28 mm | ||
![]() CMU2258-R040-00PP0U0A35H Smart Global Holdings | In Stock | - | - | 90 | 2.88 A | 22 mm | Round | + 105 C | SMD/SMT | 3500 K | - | XLamp CMU LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 22 mm Optical Source | 51.6 V | 9276 lm | 1.5 mm | 28 mm | 28 mm | ||
![]() CMB1304-0000-00PF0U0A27H Smart Global Holdings | In Stock | - | - | 90 CRI | 600 mA | - | Square | + 85 C | SMD/SMT | 2700 K | CMB | - | LEDs | 115 deg | LED - High Power | White | White CoB LEDs | - | 18 V | 526 Lumen | 1.75 mm | 13.35 mm | 13.35 mm | ||
![]() CMU2258-0000-00PP0Z0A30H Smart Global Holdings | In Stock | - | - | 95 | 2.88 A | 22 mm | Round | + 105 C | SMD/SMT | 3000 K | - | XLamp CMU LED | LEDs | 115 deg | LED - High Power | White | White LEDs | 22 mm Optical Source | 51.6 V | 8745 lm | 1.5 mm | 28 mm | 28 mm |