- Series
- Viewing Angle
- Mfr
- Package / Case
- Product Status
- Package
- Color
- Size / Dimension
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Mfr | Package | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XTEHVW-Q0-0000-00000H8F9 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 6.5°C/W | XTEHVW-Q0 | 2700K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 48V | 115° | 22mA | 73 lm/W | 80 | 66mA | - | 77lm (74lm ~ 81lm) | 0.098 (2.49mm) | ||
![]() XRCWHT-L1-0000-002E6 Smart Global Holdings | In Stock | - | - | Surface Mount | 3529 (9073 Metric) | SMD | 12°C/W | XRCWHT | 3500K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XR-C | 0.354 L x 0.276 W (9.00mm x 7.00mm) | White, Warm | 3.5V | 90° | 350mA | 35 lm/W | 80 (Typ) | 500mA | 43lm (40lm ~ 46lm) | - | 0.181 (4.60mm) | ||
![]() XTEHVW-Q2-0000-00000H9F9 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 6.5°C/W | XTEHVW-Q2 | 2700K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 48V | 115° | 22mA | 80 lm/W | 80 | 66mA | - | 84lm (81lm ~ 87lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-H0-0000-00000LDF6 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW-H0 | 3750K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 24V | 115° | 44mA | 105 lm/W | 82 (Typ) | 125mA | - | 111lm (107lm ~ 114lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-Q0-0000-00000L9E9 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 6.5°C/W | XTEHVW-Q0 | - | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White | 48V | 115° | 22mA | 80 lm/W | - | 66mA | - | 84lm (81lm ~ 87lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-H0-0000-00000LAF8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW-H0 | 2850K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 24V | 115° | 44mA | 86 lm/W | 82 (Typ) | 125mA | - | 91lm (87lm ~ 94lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-H0-0000-00000HBF7 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW-H0 | 3250K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 24V | 115° | 44mA | 92 lm/W | 80 | 125mA | - | 97lm (94lm ~ 100lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000LEE6 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 3500K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 12V | 130° | 88mA | 112 lm/W | 82 (Typ) | 375mA | - | 118lm (114lm ~ 122lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000LEE4 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 4500K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Neutral | 12V | 130° | 88mA | 112 lm/W | 75 (Typ) | 375mA | - | 118lm (114lm ~ 122lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000LDF5 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 4250K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Neutral | 12V | 130° | 88mA | 105 lm/W | 75 (Typ) | 375mA | - | 111lm (107lm ~ 114lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000LDE6 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 3500K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 12V | 130° | 88mA | 105 lm/W | 82 (Typ) | 375mA | - | 111lm (107lm ~ 114lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-H0-0000-00000L9E8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW-H0 | 2700K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 24V | 115° | 44mA | 80 lm/W | 82 (Typ) | 125mA | - | 84lm (81lm ~ 87lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000HBF8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 2850K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 12V | 130° | 88mA | 92 lm/W | 80 | 375mA | - | 97lm (94lm ~ 100lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000LCE8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 2700K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 12V | 130° | 88mA | 98 lm/W | 82 (Typ) | 375mA | - | 104lm (100lm ~ 107lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000HFF4 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 4750K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Neutral | 12V | 130° | 88mA | 119 lm/W | 80 | 375mA | - | 126lm (122lm ~ 130lm) | 0.098 (2.49mm) | ||
![]() XTEHVW-D0-0000-00000HDE7 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 5°C/W | XTEHVW | 3000K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XT-E HVW | 0.136 L x 0.136 W (3.45mm x 3.45mm) | White, Warm | 12V | 130° | 88mA | 105 lm/W | 80 | 375mA | - | 111lm (107lm ~ 114lm) | 0.098 (2.49mm) | ||
![]() XREWHT-L1-0000-006A1 Smart Global Holdings | In Stock | - | - | Surface Mount | 3529 (9073 Metric) | SMD | 8°C/W | XREWHT | 5000K | CreeLED, Inc. | Tape & Reel (TR) | Active | XLamp® XR-E | 0.354 L x 0.276 W (9.00mm x 7.00mm) | White, Cool | 3.3V | 90° | 350mA | 56 lm/W | - | - | 65lm (62lm ~ 67lm) | - | 0.181 (4.60mm) | ||
![]() XRCWHT-L1-R250-007A9 Smart Global Holdings | In Stock | - | - | Surface Mount | 3529 (9073 Metric) | SMD | 12°C/W | XRCWHT | 2850K | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XR-C | 0.354 L x 0.276 W (9.00mm x 7.00mm) | White, Warm | 3.5V | 90° | 350mA | 58 lm/W | - | 500mA | 71lm (67lm ~ 74lm) | - | 0.181 (4.60mm) | ||
![]() XREWHT-L1-R250-00905 Smart Global Holdings | In Stock | - | - | Surface Mount | 3529 (9073 Metric) | SMD | 8°C/W | XREWHT | - | CreeLED, Inc. | Tape & Reel (TR) | Active | XLamp® XR-E | 0.354 L x 0.276 W (9.00mm x 7.00mm) | White | 3.3V | 90° | 350mA | 73 lm/W | - | - | 84lm (81lm ~ 87lm) | - | 0.181 (4.60mm) | ||
![]() XRCWHT-L1-0000-00507 Smart Global Holdings | In Stock | - | - | Surface Mount | 3529 (9073 Metric) | SMD | 12°C/W | XRCWHT | - | CreeLED, Inc. | Tape & Reel (TR) | Obsolete | XLamp® XR-C | 0.354 L x 0.276 W (9.00mm x 7.00mm) | White | 3.5V | 90° | 350mA | 48 lm/W | - | 500mA | 59lm (57lm ~ 62lm) | - | 0.181 (4.60mm) |