- Series
- Viewing Angle
- Mfr
- Product Status
- Package
- Size / Dimension
- Color
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JK3030AWT-00-0000-000B0HK230E Smart Global Holdings | In Stock | - | - | - | 3030 | - | - | - | Cree LED | - | 80 | 5000 | 200 mA | - | 2.6 mm | Round Flat | - | Cree LED | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 0.011445 oz | - | 3000 K | MouseReel | J Series 3030 | - | - | - | LEDs | 1 W | - | - | 120 deg | - | - | - | - | - | - | LED - Mid Power | Warm White | Clear | Yellow | - | - | - | - | White LEDs | - | 6 V | Mid-Power LEDs - White | 121 lm | 0.5 mm | - | 3 mm | 3 mm | ||
![]() JR5050AWT-00-0000-000B0UP430E Smart Global Holdings | In Stock | - | - | - | 5050 | - | - | - | Cree LED | - | 90 | 2000 | 400 mA | - | 4.56 mm | Round | - | Cree LED | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 0.006173 oz | - | 3000 K | MouseReel | JR5050 | - | - | - | LEDs | 5 W | - | - | 120 deg | - | - | - | - | - | - | LED - Mid Power | Warm White | Clear | Yellow | - | - | - | - | White LEDs | - | 6 V | Mid-Power LEDs - White | 250 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() XHP70B-01-0000-0D0BN440E Smart Global Holdings | In Stock | - | - | - | SMD-2 | - | - | - | - | - | 70 | - | 1.05 A | - | 7 mm | Dome | - | - | + 85 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4000 K | - | XHP70B | - | - | - | LEDs | 12.6 W | - | - | 125 deg | - | - | - | - | - | - | LED - High Power | Neutral White | Clear | Yellow | - | - | - | - | White LEDs | - | 12 V | - | 1710 lm | 4.34 mm | - | 7 mm | 7 mm | ||
![]() MX6AWT-A1-R250-0009A4 Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | SMD | 5°C/W | MX6AWT | Cree LED | 4000K | 80 | 250 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 0.007055 oz | 5 V | 4000 K | MouseReel | XLamp® MX-6 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | White, Neutral | LEDs | 4 W | - | 3.3V | 120° | 300mA | 85 lm/W | 80 (Typ) | - | 1A | - | LED - High Power | Neutral White | Clear | Tinted | - | - | 84lm (81lm ~ 87lm) | - | White LEDs | - | 3.3 V | High Power LEDs - White | 80.6 lm | 1.35 mm | 0.058 (1.48mm) | 5 mm | 5 mm | ||
![]() MLESWT-P1-0000-0002F6 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | 11°C/W | MLESWT | Cree LED | 3750K (3500K ~ 4000K) | 85 | 1400 | 50 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 0.003527 oz | 5 V | 3750 K | MouseReel | ML-E | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | White, Warm | LEDs | 1.6 W | - | 9.6V | 120 deg | 50mA | 90 lm/W | 85 | - | 167mA | - | LED - High Power | Neutral White | Clear | Tinted | - | - | 43lm (40lm ~ 46lm) | 39lm | White LEDs | - | 9.6 V | High Power LEDs - White | 39.8 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | ||
![]() MLEAWT-P1-0000-0002A8 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, J-Lead Exposed Pad | SMD | 11°C/W | MLEAWT | Cree LED | 3113K (2850K ~ 3375K) | 85 | 1400 | 150 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 0.003527 oz | 5 V | 3000 K | MouseReel | XLamp® ML-E | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | White, Warm | LEDs | 1.6 W | - | 3.2V | 120° | 150mA | 90 lm/W | 85 | - | 500mA | - | LED - High Power | Warm White | Clear | Tinted | - | - | 43lm (40lm ~ 46lm) | 39lm | White LEDs | - | 3.2 V | High Power LEDs - White | 39.8 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | ||
![]() XPCWHT-L1-R250-00AF4 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 12°C/W | XPCWHT | Cree LED | 4750K | - | 250 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | - | XLamp | 0.003527 oz | - | - | MouseReel | XPCWHT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Neutral | LEDs | - | - | 3.2V | 115° | 350mA | 81 lm/W | 75 (Typ) | - | 500mA | - | LED - High Power | Warm White | - | - | - | - | 91lm (87lm ~ 94lm) | - | White LEDs | - | - | High Power LEDs - White | 87.4 lm | - | 0.084 (2.13mm) | - | - | ||
![]() XPGWHT-01-0000-00FC2 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 4°C/W | XPGWHT | Cree LED | 4500K | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2 mm | 2.6 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | XLamp | 0.003527 oz | 5 V | 4500 K | MouseReel | XPGWHT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Neutral | LEDs | 1 W | - | 2.9V | 125 deg | 350mA | 124 lm/W | 70 (Typ) | - | 1.5A | - | LED - High Power | Neutral White | Water Clear | Colorless | - | - | 126lm (122lm ~ 130lm) | - | White LEDs | - | 2.9 V | High Power LEDs - White | 122 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | ||
![]() XPGDWT-U1-0000-00E8G Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 3°C/W | XPGDWT | Cree LED | 2700K | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Bulk | Active | Details | - | - | 0.003527 oz | - | 2700 K | MouseReel | Xlamp® XP-G3 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | LEDs | 1 W | - | 2.73V | 125° | 350mA | 124 lm/W | 90 | - | 2A | - | LED - High Power | Warm White | Clear | Yellow | - | - | - | 118lm (114lm ~ 122lm) | White LEDs | Low thermal resistance | 2.7 V | High Power LEDs - White | 114 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() XPCWHT-L1-R250-007A8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 12°C/W | XPCWHT | Cree LED | 3000K | 80 | 250 | 350 mA | 3.45 mm x 3.45 mm x 2 mm | 5.2 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | XLamp | 0.003527 oz | 5 V | - | MouseReel | XLamp® XP-C | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | LEDs | 2 W | - | 3.2V | 115° | 350mA | 63 lm/W | - | - | 500mA | - | LED - High Power | Warm White, Neutral White | Water Clear | - | - | - | 71lm (67lm ~ 74lm) | - | White LEDs | - | 3.2 V | High Power LEDs - White | 67.2 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | ||
![]() CXA1512-0000-000N0UH440F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | CXA1512 | Cree LED | 4000K 4-Step MacAdam Ellipse | 90 | 100 | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1010lm (970lm ~ 1040lm) | Cree LED | - | CreeLED, Inc. | - | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | 4000 K | Tray | CXA1512 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Neutral | LEDs | - | Square | 37V | 115 deg | 350mA | 80 lm/W | - | - | 600mA | Flat | LED - High Power | Neutral White | Clear | Yellow | 8.90mm Dia | - | - | - | White CoB LEDs | - | 37 V | High Power LEDs - White | 970 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | ||
![]() CXA1510-0000-000F00G427F Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | CXA1510 | Cree LED | 2700K 4-Step MacAdam Ellipse | 80 | 100 | 500 mA | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 870lm (840lm ~ 900lm) | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | 2700 K | Tray | CXA1510 | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | LEDs | 18 W | Square | 18V | 115 deg | 500mA | 97 lm/W | 80 | - | 900mA | Flat | LED - High Power | Warm White | Clear | Tinted | 8.90mm Dia | - | - | - | White CoB LEDs | - | 18 V | High Power LEDs - White | 840 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | ||
![]() XTEAWT-00-0000-000000GD1 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 5°C/W | XTEAWT | Cree LED | 4750K | - | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | XLamp | 0.003527 oz | 5 V | 4750 K | MouseReel | XTEAWT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Neutral | LEDs | 5 W | - | 2.85V | 115 deg | 350mA | 135 lm/W | - | - | 1.5A | - | LED - High Power | Neutral White | Water Clear | - | - | - | - | 135lm (130lm ~ 139lm) | White LEDs | - | 2.85 V | High Power LEDs - White | 130 lm | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | ||
![]() XPGBWT-P1-0000-00DZ7 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | XPGBWT | Cree LED | 3000K | - | 1000 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Bulk | Active | Details | - | XLamp | - | - | - | Reel | XLamp® XP-G2 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | LEDs | - | - | 2.72V | 115° | 350mA | 117 lm/W | 85 | - | 1.5A | - | LED - High Power | Warm White | - | - | - | - | - | 111lm (107lm ~ 114lm) | White LEDs | - | - | High Power LEDs - White | 107 lm | - | 0.094 (2.39mm) | - | - | ||
![]() XPGBWT-P1-0000-00AE8 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | XPGBWT | - | 2700K | - | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | XLamp® XP-G2 | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | LEDs | - | - | 2.72V | 115° | 350mA | 96 lm/W | 85 | - | 1.5A | - | LED - High Power | Warm White | - | - | - | - | - | 91lm (87lm ~ 94lm) | White LEDs | - | - | - | 87.4 lm | - | 0.094 (2.39mm) | - | - | ||
![]() XPEWHT-L1-0000-00DE1 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 9°C/W | XPEWHT | Cree LED | 6500K | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2 mm | 5 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Not For New Designs | Details | - | XLamp | 0.003527 oz | 5 V | 6500 K | Reel | XPEWHT | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Cool | LEDs | 3.5 W | - | 3.05V | 115 deg | 350mA | 104 lm/W | 70 (Typ) | - | 1A | - | LED - High Power | Cool White | Diffused | Tinted | - | - | 111lm (107lm ~ 114lm) | - | White LEDs | - | 3.05 V | High Power LEDs - White | 107 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | ||
![]() CMA3090-0000-000Q0Z0A40H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | CMA3090 | - | - | - | - | 1800 mA | - | - | - | - | - | - | CreeLED, Inc. | - | - | SMD/SMT | Tray | Active | - | 85°C | - | - | - | 4000 K | - | XLamp® CMA3090 | 27.35mm L x 27.35mm W | Chip On Board (COB) | - | LEDs | - | Square | 45V | 115° | 1.8A | - | - | - | 3.6A | Flat | LED - High Power | Neutral White | Clear | Tinted | 23.00mm Dia | - | - | - | White CoB LEDs | - | 48 V | - | - | 1.70mm | - | 27.35 mm | 27.35 mm | ||
![]() JE2835AWT-00-0000-000A0HG945E Smart Global Holdings | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 20°C/W | JE2835AWT | - | 4500K | - | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Neutral | - | - | - | 3V | 120° | 150mA | 167 lm/W | 80 | - | 240mA | - | - | - | - | - | - | - | 75lm (Typ) | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() JE2835AWT-R-B30GA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 7.6°C/W | - | Cree LED | 2700K | 70 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 3000 K | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 500 mW | - | 2.95V | 120° | 55mA | 164 lm/W | 70 | - | 240mA | - | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 73lm (Typ) | 28lm (Typ) | White LEDs | - | 2.95 V | Mid-Power LEDs - White | 69 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JR5050AWT-Q-H45EH0000-N0000001 Smart Global Holdings | In Stock | - | - | - | 5050 | - | - | - | Cree LED | - | 80 | 2000 | 100 mA | - | 4.56 mm | Round Flat | - | Cree LED | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | - | 4500 K | Reel | JR5050A 24V Q Class | - | White LEDs | - | LEDs | 2350 mW | - | - | 120 deg | - | - | - | - | - | - | LED - Mid Power | White | Diffused | Tinted | - | - | - | - | White LEDs | - | 23.5 V | Mid-Power LEDs - White | 350 lm | 0.7 mm | - | 5 mm | 5 mm |