- Series
- Viewing Angle
- Mfr
- Product Status
- Package
- Color
- Size / Dimension
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Smart Global Holdings LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Body Material | Backshell Material, Plating | Thermal Resistance of Package | Center Contact Plating | Center Contact Material | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Moisture Sensitive | Mounting Styles | Package | Power Dissipation (Max) | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Note | Interface | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Current - Test | Mating Cycles | Contact Termination | Lumens/Watt @ Current - Test | FET Type | CRI (Color Rendering Index) | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Includes | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Insertion Loss | Body Finish | Cable Group | Absolute Pull Range (APR) | Shield Termination | FET Feature | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKRAWT-00-0000-0B00J4051 Smart Global Holdings | In Stock | - | - | Panel Mount | SMD-2 | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | - | - | 1.7°C/W | - | - | D38999/24TE | Cree LED | 6200K | 65 | Gold | Copper Alloy | - | - | - | 1000 | - | 1400 mA | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | + 85 C | Amphenol Aerospace Operations | - | SMD/SMT | Bulk | - | Metal | Active | Details | - | 0.010582 oz | - | 5 V | 6200 K | -65°C ~ 175°C | Reel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.276 L x 0.276 W (7.00mm x 7.00mm) | Crimp | Receptacle, Male Pins | - | 55 | - | Aviation, Marine, Military | Threaded | LEDs | 15 W | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | Durmalon™ | 17-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | E | 6V | 120 deg | - | - | - | 1.4A | - | - | 138 lm/W | - | - | - | - | - | - | - | - | - | 2.5A | LED - High Power | Cool White | Water Clear | - | - | - | 1160lm (1120lm ~ 1200lm) | - | - | - | - | - | - | White LEDs | - | 6 V | High Power LEDs - White | 1120 lm | 4.08 mm | 0.166 (4.21mm) | 7 mm | 7 mm | 100.0µin (2.54µm) | - | - | ||
![]() XTEAWT-00-0000-00000LGE6 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | 5°C/W | - | - | XTEAWT | Cree LED | 3500K | - | - | - | - | - | - | 1000 | - | - | - | - | - | Cree LED | - | Suntsu Electronics, Inc. | - | SMD/SMT | Bulk | - | - | Active | Details | XLamp | - | - | - | 3500 K | -30°C ~ 85°C | Reel | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | White, Warm | - | - | LEDs | - | - | - | - | - | - | - | - | 32 MHz | ±25ppm | - | - | - | - | - | - | - | 60 Ohms | - | - | - | 17pF | - | - | - | Fundamental | - | 2.9V | 115° | ±25ppm | - | - | 350mA | - | - | 133 lm/W | - | 75 | - | - | - | - | - | - | - | 1.5A | LED - High Power | Neutral White | - | - | - | - | 135lm (130lm ~ 139lm) | - | - | - | - | - | - | White LEDs | - | - | High Power LEDs - White | 130 lm | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() XBDAWT-00-0000-00000BF50 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | - | - | SMD | - | - | - | - | 6.5°C/W | - | - | XBDAWT | Cree LED | 6200K | 70 | - | - | - | - | - | 1000 | - | 350 mA | 2.45 mm x 2.45 mm x 1.84 mm | 2.17 mm | Dome | Cree LED | - | PEI-Genesis | - | SMD/SMT | Bulk | - | - | Active | Details | XLamp | 0.004237 oz | - | 5 V | 6200 K | - | MouseReel | * | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | - | - | - | White, Cool | - | - | LEDs | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9V | 115 deg | - | - | - | 350mA | - | - | 124 lm/W | - | 70 | - | - | - | - | - | - | - | 1A | LED - High Power | Cool White | Water Clear | - | - | - | 126lm (122lm ~ 130lm) | - | - | - | - | - | - | White LEDs | - | 2.9 V | High Power LEDs - White | 122 lm | 1.84 mm | 0.078 (1.97mm) | 2.45 mm | 2.45 mm | - | - | - | ||
![]() MTGBEZ-01-0000-0C0UG030H Smart Global Holdings | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | SMD | - | - | - | - | 1.5°C/W | - | - | MTGBEZ | Cree LED | 3000K 2-Step MacAdam Ellipse | 80 | - | - | - | - | - | 100 | - | 735 mA | 8.9 mm x 8.9 mm x 4.85 mm | 8.4 mm | Dome | Cree LED | - | Glenair | - | SMD/SMT | Retail Package | - | - | Active | Details | - | - | - | 5 V | 3000 K | - | Reel | * | 0.359 L x 0.359 W (9.11mm x 9.11mm) | - | - | - | - | White, Warm | - | - | LEDs | 18.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V | 115° | - | - | - | 735mA | - | - | 82 lm/W | - | 90 | - | - | - | - | - | - | - | 2A | LED - High Power | Warm White | Clear | - | - | - | 540lm (520lm ~ 560lm) | - | - | - | - | - | - | White LEDs | - | 9 V | High Power LEDs - White | 520 lm | 4.85 mm | 0.201 (5.10mm) | 8.9 mm | 8.9 mm | - | - | - | ||
![]() MHDEWT-0000-000C0UF240G Smart Global Holdings | In Stock | - | - | Free Hanging (In-Line) | 2828 (7070 Metric) | - | - | - | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | - | 3.2°C/W | Silver | Bronze | 21_716-50 | Cree LED | 4000K 3-Step MacAdam Ellipse | - | - | - | - | - | - | 1000 | 7.5 GHz | - | - | - | - | Cree LED | - | Huber+Suhner, Inc. | - | SMD/SMT | Bulk | - | - | Active | Details | - | - | 2500 V | - | 4000 K | -40°C ~ 85°C | Reel | - | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | Jack, Female Socket | - | - | White, Neutral | - | Threaded | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 9V | 115° | - | - | - | 800mA | - | Crimp | 98 lm/W | - | 90 | - | - | - | - | - | - | - | 1.4A | LED - High Power | Neutral White | - | - | - | - | 705lm (680lm ~ 730lm) | - | White Bronze | - | - | Clamp | - | White LEDs | - | - | High Power LEDs - White | 680 lm | - | 0.065 (1.66mm) | - | - | - | - | - | ||
![]() XTEAWT-E0-0000-00000BH53 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | 5°C/W | - | - | SG-8101 | Cree LED | 6000K | - | - | - | - | - | - | 1000 | - | - | - | - | - | Cree LED | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | -40°C ~ 105°C | MouseReel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | White, Cool | - | - | LEDs | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.256 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | 2.77V | 115° | - | - | - | 350mA | - | - | 149 lm/W | - | 70 | - | - | - | - | - | - | - | 1.5A | LED - High Power | White | - | - | - | - | 144lm (139lm ~ 148lm) | - | - | - | - | - | - | White LEDs | - | - | High Power LEDs - White | 139 lm | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() MKRAWT-02-0000-0D0HG20E7 Smart Global Holdings | In Stock | - | - | Surface Mount | 753-BGA | - | - | - | 753-BBGA (29x29) | - | - | - | - | 1.7°C/W | - | - | MKRAWT | Cree LED | 3000K | 80 | - | - | - | - | - | 250 | - | 700 mA | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | + 85 C | Microchip Technology | - | SMD/SMT | Tray | - | - | Active | Details | - | 0.010582 oz | - | 5 V | 3000 K | - | Reel | Switchtec | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | - | - | - | White, Warm | Fanout PCIe Switch | - | LEDs | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | 12V | 120 deg | - | - | - | 700mA | - | - | 96 lm/W | - | 80 | - | - | - | - | - | - | - | 1.25A | LED - High Power | Warm White | Water Clear | - | - | - | 810lm (780lm ~ 840lm) | - | - | - | - | - | - | White LEDs | - | 12 V | High Power LEDs - White | 780 lm | 4.08 mm | 0.166 (4.21mm) | 7 mm | 7 mm | - | - | - | ||
![]() MKRAWT-00-0000-0B00H40E3 Smart Global Holdings | In Stock | - | - | Panel Mount, Through Hole | SMD-2 | Bulkhead - Front Side Nut | - | Aluminum | - | - | Thermoplastic | - | - | 1.7°C/W | - | - | 88-569785 | Cree LED | 5000K | 70 | Gold | Copper Alloy | - | - | - | 1000 | - | 1400 mA | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | + 85 C | Amphenol Aerospace Operations | - | SMD/SMT | Bulk | - | Metal | Active | Details | - | 0.010582 oz | - | 5 V | 5000 K | -65°C ~ 175°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.276 L x 0.276 W (7.00mm x 7.00mm) | Solder | Receptacle, Female Sockets | - | 55 | Olive Drab | Aviation, Marine, Military | Threaded | LEDs | 15 W | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 17-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | 120 deg | - | - | - | 1.4A | - | - | 120 lm/W | - | 65 (Typ) | - | - | - | - | - | - | - | 2.5A | LED - High Power | Cool White | Water Clear | - | - | - | 1005lm (970lm ~ 1040lm) | - | - | - | - | - | - | White LEDs | - | 6 V | High Power LEDs - White | 970 lm | 4.08 mm | 0.166 (4.21mm) | 7 mm | 7 mm | 50.0µin (1.27µm) | - | - | ||
![]() MX3AWT-A1-0000-000AE6 Smart Global Holdings | In Stock | - | - | Panel Mount, Through Hole | PLCC-2 | Flange | - | Aluminum | SMD | - | - | - | - | 11°C/W | - | - | MX3AWT | Cree LED | 3500K | 80 | Gold | Copper Alloy | - | - | - | 1400 | - | 350 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | Cree LED | - | Glenair | Yes | SMD/SMT | Retail Package | - | Metal | Active | Details | - | 0.007055 oz | - | 5 V | 3500 K | -65°C ~ 175°C | Reel | 806 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Solder | Plug, Male Pins | - | - | Silver | - | Threaded | LEDs | 2 W | - | - | - | - | D | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7V | 120 deg | - | - | - | 350mA | - | - | 70 lm/W | - | 80 (Typ) | - | - | - | - | - | - | - | 500mA | LED - High Power | Neutral White | Clear | - | Tinted | 91lm (87lm ~ 94lm) | - | - | - | - | - | - | - | White LEDs | Ground | 3.7 V | High Power LEDs - White | 87.4 lm | 1.35 mm | 0.058 (1.48mm) | 5 mm | 5 mm | - | - | - | ||
![]() XBHAWT-02-0000-000LT30E1 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SMD | - | - | - | - | 4°C/W | - | - | SG-8101 | Cree LED | 6500K | 70 | - | - | - | - | - | 250 | - | 700 mA | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | Cree LED | + 85 C | EPSON | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | XLamp | - | - | 5 V | 6500 K | -40°C ~ 85°C | MouseReel | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | White, Cool | - | - | LEDs | 5 W | - | - | - | 1.8V ~ 3.3V | - | - | - | 10.6656 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | 2.86V | 110 deg | - | - | - | 700mA | - | - | 113 lm/W | - | 75 | - | - | - | - | - | - | - | 1.5A | LED - High Power | Cool White | - | - | Tinted | - | 230lm (220lm ~ 240lm) | - | - | - | - | - | - | White LEDs | - | 2.9 V | High Power LEDs - White | 220 lm | 2.28 mm | 0.051 (1.30mm) | 2.45 mm | 2.45 mm | - | - | - | ||
![]() MX6AWT-H1-0000-0007E6 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-2 | - | - | - | SMD | - | - | - | - | 5°C/W | - | - | MX6AWT | Cree LED | 3500K | 80 | - | - | - | - | - | 1400 | - | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | Cree LED | - | Glenair | Yes | SMD/SMT | Retail Package | - | - | Active | Details | - | 0.007055 oz | - | 5 V | 3500 K | - | Reel | * | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | - | - | - | White, Warm | - | - | LEDs | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 120 deg | - | - | - | 300mA | - | - | 72 lm/W | - | 80 | - | - | - | - | - | - | - | 1A | LED - High Power | Neutral White | Clear | - | Tinted | 71lm (67lm ~ 74lm) | - | - | - | - | - | - | - | White LEDs | - | 3.3 V | High Power LEDs - White | 67.2 lm | 1.35 mm | 0.058 (1.48mm) | 5 mm | 5 mm | - | - | - | ||
![]() MHDGWT-0000-000N0BM465E Smart Global Holdings | In Stock | - | - | Surface Mount | 2828 (7070 Metric) | - | - | - | - | - | - | - | - | 2.6°C/W | - | - | MHDGWT | Cree LED | 6500K 5-Step MacAdam Ellipse | - | - | - | - | - | - | 1000 | - | - | - | - | - | Cree LED | - | Glenair | - | SMD/SMT | Retail Package | - | - | Active | Details | - | - | - | - | 6500 K | - | Reel | * | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | - | - | - | White, Cool | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | 115° | - | - | - | 350mA | - | - | 122 lm/W | - | 70 | - | - | - | - | - | - | - | 500mA | LED - High Power | Cool White | - | - | - | - | 1538lm (1485lm ~ 1590lm) | - | - | - | - | - | - | White LEDs | - | - | High Power LEDs - White | 1485 lm | - | 0.065 (1.66mm) | - | - | - | - | - | ||
![]() MLESWT-A1-0000-0003F5 Smart Global Holdings | In Stock | - | - | Panel Mount, Through Hole | PLCC-4 | Flange | - | Aluminum | SMD | - | - | - | - | 11°C/W | - | - | MLESWT | Cree LED | 4250K (4000K ~ 4500K) | 80 | Gold | Copper Alloy | - | - | - | 1400 | - | 50 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | Cree LED | - | Glenair | Yes | SMD/SMT | Retail Package | - | Metal | Active | Details | - | 0.003527 oz | - | 5 V | 4250 K | -65°C ~ 175°C | MouseReel | 806 | 0.138 L x 0.124 W (3.50mm x 3.15mm) | Solder | Receptacle, Female Sockets | - | - | Olive Drab | - | Threaded | LEDs | 1.6 W | - | - | - | - | E | - | - | - | - | - | Olive Drab Cadmium | 44-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6V | 120 deg | - | - | - | 50mA | - | - | 102 lm/W | - | 80 | - | - | - | - | - | - | - | 167mA | LED - High Power | Neutral White | Clear | - | Tinted | 49lm (46lm ~ 52lm) | 44lm | - | - | - | - | - | - | White LEDs | Ground | 9.6 V | High Power LEDs - White | 45.7 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | - | - | - | ||
![]() MTGBEZ-00-0000-0B00J030F Smart Global Holdings | In Stock | - | - | Panel Mount | SMD-2 | Flange | Circular | Composite | SMD | - | - | - | - | 1.5°C/W | - | - | CTVP00RW | Cree LED | 3000K 4-Step MacAdam Ellipse | 80 | - | - | 20 | - | - | 500 | - | 1100 mA | 8.9 mm x 8.9 mm x 4.85 mm | 8.4 mm | Dome | Cree LED | - | Amphenol Aerospace Operations | - | SMD/SMT | Bulk | - | - | Active | Details | - | - | - | 5 V | 3000 K | -65°C ~ 175°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.359 L x 0.359 W (9.11mm x 9.11mm) | - | Receptacle Housing | For Male Pins | 55 | White, Warm | - | Threaded | LEDs | 18.5 W | Crimp | - | - | - | C | Shielded | Environment Resistant | - | - | - | Cadmium | 23-55 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | 6V | 115 deg | - | - | - | 1.1A | - | - | 95 lm/W | - | 80 | - | - | - | - | - | - | - | 3A | LED - High Power | Warm White | Clear | - | - | - | 625lm (600lm ~ 650lm) | - | - | - | - | - | - | White LEDs | - | 6 V | High Power LEDs - White | 600 lm | 4.85 mm | 0.201 (5.10mm) | 8.9 mm | 8.9 mm | - | - | - | ||
![]() XTEAWT-E0-0000-00000HH51 Smart Global Holdings | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | TO-252, (D-Pak) | - | - | - | - | 5°C/W | - | - | DMT10 | Cree LED | 6200K | - | - | - | - | 26A (Tc) | 4.5V, 10V | 1000 | - | - | - | - | - | Cree LED | - | Diodes Incorporated | - | - | Bulk | 1.6W (Ta) | - | Active | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | White, Cool | - | - | LEDs | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.77V | 115° | - | - | - | 350mA | - | - | 149 lm/W | N-Channel | 80 | 32mOhm @ 6A, 10V | 2.5V @ 250µA | 683 pF @ 50 V | 11.9 nC @ 10 V | 100 V | ±20V | - | 1.5A | LED - High Power | White | - | - | - | - | 144lm (139lm ~ 148lm) | - | - | - | - | - | - | White LEDs | - | - | High Power LEDs - White | 139 lm | - | 0.100 (2.54mm) | - | - | - | - | - | ||
![]() XPLAWT-00-0000-000BV30E1 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | 2.2°C/W | - | - | SG-8101 | Cree LED | 6500K | - | - | - | - | - | - | 500 | - | - | - | - | - | Cree LED | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | Details | XLamp | - | - | - | - | -40°C ~ 85°C | Reel | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | White, Cool | - | - | LEDs | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 80.157 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | 2.95V | 125° | - | - | - | 1.05A | - | - | 139 lm/W | - | 70 | - | - | - | - | - | - | - | 3A | LED - High Power | Cool White | - | - | - | - | 430lm (420lm ~ 440lm) | - | - | - | - | - | - | White LEDs | - | - | High Power LEDs - White | 420 lm | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() XPGWHT-01-0000-00HE3 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | - | - | - | - | - | - | - | 4°C/W | - | - | XPGWHT | Cree LED | 5000K | 70 | - | - | - | - | - | 1000 | - | 350 mA | 3.45 mm x 3.45 mm x 2 mm | 2.6 mm | Dome | Cree LED | + 85 C | PEI-Genesis | - | SMD/SMT | Bulk | - | - | Active | Details | XLamp | 0.003527 oz | - | 5 V | 5000 K | - | Reel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | White, Cool | - | - | LEDs | 4.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9V | 125 deg | - | - | - | 350mA | - | - | 142 lm/W | - | 70 (Typ) | - | - | - | - | - | - | - | 1.5A | LED - High Power | Cool White | Water Clear | - | - | 144lm (139lm ~ 148lm) | - | - | - | - | - | - | - | White LEDs | - | 2.9 V | High Power LEDs - White | 139 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | - | - | - | ||
![]() XBHAWT-02-0000-0000T40E7 Smart Global Holdings | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | - | 3°C/W | - | - | XBHAWT | Cree LED | 5000K | 80 | - | - | - | - | - | 250 | - | 700 mA | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | Cree LED | + 85 C | OSRAM Opto (ams OSRAM) | - | SMD/SMT | Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | Details | XLamp | - | - | 5 V | 3000 K | - | MouseReel | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White, Warm | - | - | LEDs | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9V | 120° | - | - | - | 700mA | - | - | 107 lm/W | - | 80 | - | - | - | - | - | - | - | 1.8A | LED - High Power | Warm White | - | - | Tinted | - | 217lm (194lm ~ 240lm) | - | - | - | - | - | - | White LEDs | - | 2.9 V | High Power LEDs - White | 240 lm | 2.28 mm | 0.077 (1.95mm) | 2.45 mm | 2.45 mm | - | - | - | ||
![]() XMLBWT-02-0000-000US60E8 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | - | - | SMD | - | - | - | - | 2.5°C/W | - | - | XMLBWT | Cree LED | 2700K | 90 | - | - | - | - | - | 250 | - | 700 mA | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | Cree LED | - | Glenair | - | SMD/SMT | Retail Package | - | - | Active | Details | XLamp | 0.007055 oz | - | 5 V | 2700 K | - | Reel | * | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | - | - | - | White, Warm | - | - | LEDs | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72V | 125 deg | - | - | - | 700mA | - | - | 94 lm/W | - | 90 | - | - | - | - | - | - | - | 3A | LED - High Power | Warm White | Clear | - | - | - | 191lm (182lm ~ 200lm) | - | - | - | - | - | - | White LEDs | - | 2.85 V | High Power LEDs - White | 182 lm | 3.02 mm | 0.124 (3.15mm) | 5 mm | 5 mm | - | - | - | ||
![]() MX3AWT-A1-0000-000BA3 Smart Global Holdings | In Stock | - | - | Free Hanging (In-Line) | PLCC-2 | - | - | - | SMD | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Beryllium Copper | - | 11°C/W | Gold | Beryllium Copper | 11_SMA-50 | Cree LED | 4300K | 75 | - | - | - | - | - | 1400 | 18 GHz | 350 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | Cree LED | - | Huber+Suhner, Inc. | Yes | SMD/SMT | Bulk | - | - | Active | Details | - | 0.007055 oz | - | 5 V | 4300 K | -65°C ~ 165°C | Reel | - | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Plug, Male Pin | - | - | White, Neutral | - | Threaded | LEDs | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | 3.7V | 120 deg | - | - | - | 350mA | 500 | Solder | 75 lm/W | - | 75 (Typ) | - | - | - | - | - | - | - | 500mA | LED - High Power | Neutral White | Clear | - | Tinted | 97lm (94lm ~ 100lm) | - | - | Gold | RG-174, 188, 316 | - | Crimp | - | White LEDs | - | 3.7 V | High Power LEDs - White | 93.9 lm | 1.35 mm | 0.058 (1.48mm) | 5 mm | 5 mm | - | - | - |