- Brand
- Color
- Configuration
- Current
- Factory Pack QuantityFactory Pack Quantity
- Height
- If - Forward Current
- Illumination Color
- Length
- Lens Dimensions
- Lens Shape
- Lens Size
Attribute column
Manufacturer
Smart Global Holdings LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Wavelength/Color Temperature | Packaging | Series | Color | Subcategory | Power Rating | Orientation | Resistor Type | Configuration | Current | Viewing Angle | Lens Style | Lens Size | Luminous Intensity | Lens Type | Product Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Resistance Tolerance | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV94D-FCC-CYBB0B0E0WBYABB7A363 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-6 | Cree LED | 1200 | 20 mA | 2.1 mm x 1.3 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 2.1V Red, 2.8V Green, 2.9V Blue | 480 nm, 540 nm, 624 nm | MouseReel | CV94D-FCC | Red, Green, Blue (RGB) | LEDs | - | Top View | - | 3 Wide | 50mA Red, 35mA Green, 35mA Blue | - | Round with Domed Top | 2.10mm Dia | 1400 mcd to 9000 mcd, 7100 mcd to 18000 mcd | - | LED - Standard | 6000mcd Red, 12000mcd Green, 2300mcd Blue | RGB | - | - | RGB LEDs | 2.1 V, 2.8 V, 2.9 V | Standard LEDs - SMD | 3.85 mm | 9.4 mm | 4.2 mm | ||
![]() CV94D-FCC-CYB2B02WB2BB7D3D3 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-6 | Cree LED | 1200 | 20 mA | 2.1 mm x 1.3 mm | Dome | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 2.1V Red, 2.8V Green, 2.9V Blue | 460 nm to 480 nm, 520 nm to 540 nm, 619 nm to 624 nm | MouseReel | CV94D-FCC | Red, Green, Blue (RGB) | LEDs | 500 mW | Top View | High Reliability, MIL-PRF-39017 | 3 Wide | 50mA Red, 35mA Green, 35mA Blue | - | Round with Domed Top | 2.10mm Dia | 1400 mcd to 9000 mcd, 7100 mcd to 18000 mcd | - | LED - Standard | 6000mcd Red, 12000mcd Green, 2300mcd Blue | RGB | - | 2 | RGB LEDs | 2.1 V, 2.8 V, 2.9 V | Standard LEDs - SMD | 3.85 mm | 9.4 mm | 4.2 mm |