- Additional Feature
- Brand Name
- Fall Time-Max
- Frequency Adjustment-Mechanical
- Frequency Stability
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Package Code
- Manufacturer Part Number
- Manufacturer Series
- Mounting Feature
Attribute column
Manufacturer
SMC Corporation Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Manufacturer Series | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Pin Count | Physical Dimension | Brand Name | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Output Load | Frequency Adjustment-Mechanical |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EH3925ETTS-26.000M SMC Corporation | In Stock | - | - | YES | SURFACE MOUNT | ECLIPTEK CORP | Ecliptek Corporation | SMD 3.2mm x 5.0mm | EH3925ETTS-26.000M | EH39 | 26 MHz | 85 °C | -40 °C | Active | SMD 3.2mm x 5.0mm | 5.65 | Yes | 1.89 V | 1.71 V | 1.8 V | e4 | Yes | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | compliant | 25% | 4 | 5.0mm x 3.2mm x 1.3mm | Ecliptek | 6 ns | 6 ns | 60/40 % | LVCMOS | 15 pF | NO | ||
![]() KCEXO3-14.3181C51B00 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |