- Blow Characteristic
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Composition
- ECCN Code
- Failure Rate
- Features
- Height Seated (Max)
- Ihs Manufacturer
- Joule Integral-Nom
- Manufacturer
Attribute column
Manufacturer
SMC Corporation Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Reach Compliance Code | Body Length or Diameter | Physical Dimension | Failure Rate | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Breaking Capacity | Rated Voltage(AC) | Features | Height Seated (Max) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD55F-40 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF11-3 SMC Corporation | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 226 Ohms | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CR2LS-10 SMC Corporation | In Stock | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | FUJI ELECTRIC CO LTD | ADAM-TECH | CR2LS-10 | Active | 5.71 | Y | - | - | - | - | - | - | - | EAR99 | - | - | - | - | unknown | 56 mm | 56mm x 18.5mm | - | 10 A | ELECTRIC FUSE | SUPER FAST | 40 J | 100000 A | 250 V | - | - | 18.5 mm |