- RoHS
- Series
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Packaging
- Package
- Product Status
- Mfr
Attribute column
Manufacturer
SMC Corporation Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Data Converters | For Use With/Related Products | Frequency-Max | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Number of I/Os | Resistance - 25°C (Typ) | RoHS | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Number of Outputs | Efficiency | Voltage - Isolation | Lead Spacing | Interface | Number of Circuits | Oscillator Type | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Power - Max | Voltage - Output 2 | Voltage - Zener (Nom) (Vz) | Current - Max | Input | Voltage - Output 3 | Ratio - Input:Output | EEPROM Size | Voltage - Output 4 | Minimum Load Required | PLL | Differential - Input:Output | Contents | Main Purpose | Current - Hold (Ih) (Max) | Voltage - Max | Current - Trip (It) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCDY2S15H-2338-A73L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDGKFN25-1200-B53-R07US SMC Corporation | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | 85 ~ 265 VAC | 48V | -10°C ~ 70°C (With Derating) | - | ZWS150BAF | 6.30 L x 2.95 W x 1.46 H (160.0mm x 75.0mm x 37.0mm) | - | Active | Open Frame | ITE (Commercial) | 150W | - | - | - | 1 | 89% | 3kV | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | -- | -- | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Universal Input | - | - | - | - | - | - | ||
![]() NCDGNN50-0463 SMC Corporation | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | - | - | Non-Compliant | 85 ~ 265 VAC | 15V | -10°C ~ 70°C (With Derating) | - | ZWS300BAF | 7.09 L x 3.31 W x 1.65 H (180.0mm x 84.0mm x 42.0mm) | - | Active | Open Frame, Conformal Coated | ITE (Commercial) | 300W (336W Forced Air) | - | - | - | 1 | 89% | 3kV | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | -- | -- | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | - | - | - | - | - | - | ||
![]() NCDRA1BS50-180-F5PWSAPC SMC Corporation | In Stock | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | 40-PDIP | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | Tube | IUSC™ | - | - | Active | Top Mount | -- | - | 4.5 V ~ 5.5 V | Z80230 | - | - | - | - | - | Bus | - | - | - | Push Pin | 0.984 (25.00mm) | 11.84°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() NVS4144-0003D SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDGLN40-0200B-B54L-XC8 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA1B250-0250 0250-XC11 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA1F150-0200-XC35 SMC Corporation | In Stock | - | - | - | 32-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | A/D 12x12b | - | - | - | - | 30 | - | Non-Compliant | - | - | -40°C ~ 85°C (TA) | Tray | Z8051 | - | - | Active | - | - | - | - | Z51F3220 | - | - | - | - | - | - | - | Internal | - | - | - | - | 16MHz | 1K x 8 | - | - | 1.8 V ~ 5.5 V | 8051 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ8A075-175CM SMC Corporation | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | 23 | - | - | - | - | 0°C ~ 70°C (TA) | Tube | Encore!® | - | - | Active | - | - | - | - | Z8F0430 | - | - | - | - | - | - | - | Internal | - | - | - | - | 20MHz | 256 x 8 | - | - | 2.7 V ~ 3.6 V | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA1R250-1200H SMC Corporation | In Stock | - | - | - | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -- | - | - | - | - | 14 | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | Z8® | - | - | Active | - | - | - | - | Z86E04 | - | - | - | - | - | - | - | Internal | - | - | - | - | 12MHz | 125 x 8 | - | - | 4.5 V ~ 5.5 V | Z8 | POR, WDT | OTP | 8-Bit | 1KB (1K x 8) | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ2KB16-15D-F7NWV SMC Corporation | In Stock | - | - | - | 28-DIP (0.600, 15.24mm) | - | - | - | - | - | - | A/D 5x10b | - | - | - | - | 19 | - | - | - | - | 0°C ~ 70°C (TA) | Tube | Encore!® XP® | - | - | Obsolete | - | - | - | - | Z8F0822 | - | - | - | - | - | - | - | Internal | - | - | - | - | 20MHz | 1K x 8 | - | - | 2.7 V ~ 3.6 V | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ8B106-050-M9PWVL SMC Corporation | In Stock | - | - | - | 80-BQFP | - | - | - | - | - | - | A/D 12x10b | - | - | - | - | 60 | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Encore!® XP® | - | - | Obsolete | - | - | - | - | Z8F6423 | - | - | - | - | - | - | - | Internal | - | - | - | - | 20MHz | 4K x 8 | - | - | 3 V ~ 3.6 V | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDPX2N15-300B-F7PL SMC Corporation | In Stock | - | - | - | 40-DIP (0.620, 15.75mm) | - | - | - | - | - | - | -- | - | - | - | - | 32 | - | - | - | - | -40°C ~ 125°C (TA) | Tube | Z8® GP™ | - | - | Obsolete | - | - | - | - | ZGP323L | - | - | - | - | - | - | - | Internal | - | - | - | - | 8MHz | 237 x 8 | - | - | 2 V ~ 3.6 V | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB (4K x 8) | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ8A075-075-M9PWL SMC Corporation | In Stock | - | - | - | 40-DIP (0.600, 15.24mm) | 40-DIP | - | - | - | - | - | -- | - | - | - | - | 32 | - | - | - | - | 0°C ~ 70°C (TA) | Tube | Z8® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | - | 16MHz | 236 x 8 | - | - | 3 V ~ 5.5 V | Z8 | -- | ROM | 8-Bit | 16KB (16K x 8) | EBI/EMI, UART/USART | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCY2S32L-1600B SMC Corporation | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | - | Active | Fanout Buffer (Distribution), Multiplexer | - | - | 1.35 V ~ 3.465 V | - | LVCMOS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL | - | 3:10 | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA1F325-2000-XB5 SMC Corporation | In Stock | - | - | Surface Mount | 64-BGA | - | - | - | - | - | - | - | - | 750MHz | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | Tray | -- | - | - | Active | - | - | - | -- | ZL30152 | LVCMOS, LVPECL | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 2:6 | - | - | - | Yes | Yes/Yes | - | Fibre Channel, PCI Express (PCIe), SONET/SDH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCY3B32-1050 SMC Corporation | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | 1100 Ohms | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | ±5% | Active | - | - | - | - | Z4KE160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 121.6V | 1V @ 500mA | - | - | - | - | - | - | - | 1.5W | - | 160V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ8A150-150-M9NL SMC Corporation | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | 800 Ohms | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Box (TB) | -- | - | ±10% | Obsolete | - | - | - | - | Z4KE130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 93.6V | - | - | - | - | - | - | - | - | 1.5W | - | 130V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDQ8C400-300M SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Z8FMC16100 | - | - | - | - | - | - | - | - | - | - | Z8 Encore! MC™ | - | - | Active | Emulator (In-Circuit/In-System) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s), Cable(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCDGUA40-0400-B64L SMC Corporation | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | CECC | - | - | - | - | -- | - | 150 Ohms | - | - | - | 0°C ~ 60°C | Bulk | YP | 0.157 Dia x 0.197 W (4.00mm x 5.00mm) | - | Active | Ceramic | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | 30mA | 265V | 60mA | - | - | - | - | 0.217 (5.50mm) | - | - | -- | -- |