- RoHS
- Series
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Packaging
- Package
- Product Status
- Mfr
Attribute column
Manufacturer
SMC Corporation Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Weight | Actuator Material | Surface Mount Land Size | Actuator | Actuator Style | Adjustment | Approvals | Brand | Cap Color | Capacitance - nF | CMRR - Common Mode Rejection Ratio | Contact Materials | Duty Cycle - Max | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | Flash | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Illuminated | Installed RAM | Interface Type | Ios - Input Offset Current | Lifetime @ Temp. | Manufacturer | Mating Style | Maximum Dual Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Processor Brand | Processor Series | Processor Type | Product Status | PSRR - Power Supply Rejection Ratio | Qualification | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Orientation | Terminal Pitch | Current Rating | Frequency | Frequency Stability | Termination Style | Function | Contact Gender | Operating Frequency | Output Type | Operating Supply Voltage | Dielectric | ESR (Equivalent Series Resistance) | Switch Function | Lead Spacing | Wire Gauge | Number of Channels | Lead Diameter | Leakage Current | Memory Size | Operating Supply Current | Polarization | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Lead Style | Accessory Type | Ripple Current @ High Frequency | Input Type | Switch Type | Data Rate | Operating Temperature - Junction | Contact Form | Output Current per Channel | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Product Type | Number of Turns | Illumination Color | Taper | Capacitance @ Vr, F | Duplex | Number of Drivers | Output Format | ESD Protection | Number of Receivers | Element Type | Product | Lamp Type | Mounting Angle | Shutdown | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHAL63-60R SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iWave Systems | - | - | - | - | - | - | 1 | 4 GB | - | - | - | 512 MB | GPIO, JTAG, I2C, I2S, PCIe, SATA, UART, USB | - | - | iWave Systems | - | - | + 70 C | DDR3 | - | - | 0 C | - | - | - | - | NXP | i.MX6 | i.MX 6Solo | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | i.MX6 Solo | - | - | - | - | - | - | - | - | Computing | - | - | - | - | 1 GHz | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 512 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | System-On-Modules - SOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | System-On-Modules - SOM | - | - | - | - | - | - | - | - | - | ||
![]() CH2GFY50C-25N SMC Corporation | In Stock | - | - | Gold | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Dailywell | - | - | - | - | - | - | 50 | - | - | - | Non-Illuminated | - | - | - | - | Dailywell | - | - | + 85 C | - | - | - | - 40 C | - | PCB Mount | - | 108-0049-EVX | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 28 VDC | - | - | - | Bulk | 2M | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 A, 3 A | - | - | Solder Pin | - | - | - | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | 10.41 mm | - | - | ||
![]() CQ2B25-45D SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | 521.631226 g | - | - | - | - | - | - | AB Connectors / TT Electronics | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | 50.8 mm | - | 222.25 mm | 215.9 mm | - | - | - | ||
![]() CY3B40TN-1220 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | Nidec Copal | Yellow | - | - | - | - | - | 100 | - | - | - | Non-Illuminated | - | - | - | - | Nidec | - | - | + 60 C | - | - | - | - 10 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 5 VDC, 20 VDC | - | - | - | Bulk | CFPB | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 mA, 5 mA | - | - | PC Pin | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | 12 mm | - | 9.9 mm | 9.9 mm | 8.6 mm | - | - | ||
![]() C85N25-150S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | Nidec Copal | Orange | - | - | - | - | - | 100 | - | - | - | Non-Illuminated | - | - | - | - | Nidec | - | - | + 60 C | - | - | - | - 10 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 5 VDC, 20 VDC | - | - | - | Bulk | CFPB | - | - | - | - | - | - | - | - | Switches | - | - | - | 1 mA, 5 mA | - | - | PC Pin | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | 14 mm | - | 14.8 mm | 14.8 mm | 11 mm | - | - | ||
![]() CH2GB80C-200 SMC Corporation | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | Piano, Slide | Convex Lever | - | - | Nidec Copal | - | - | - | Copper Alloy | - | - | 36 | - | - | - | Non-Illuminated | - | - | - | - | Nidec | - | - | + 85 C | - | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 6 VDC, 24 VDC | - | - | - | Tube | CFP | - | - | - | - | - | 4 Position | - | - | Switches | - | - | 2.54 mm | 100 mA | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | 4PST | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
![]() CHDAU40-100-J59L SMC Corporation | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | Side Slot | - | Nidec Copal | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Nidec | - | - | + 120 C | - | United Chemi-Con | - | - 55 C | - | PCB Mount | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | 160 V | - | 22.4 VDC | - | -25°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 100 PPM / C | Single Turn Trimmer | 1 kOhms | - | - | 2200 µF | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Horizontal Adjustment | - | - | - | - | PC Pin | - | - | - | - | - | - | 113mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | - | 4.78 A @ 120 Hz | - | - | - | 7.17 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | Cermet | Single Turn | - | - | - | Trimmer Resistors - Through Hole | - | - | 8.7 mm | 1.850 (47.00mm) | 7 mm | 6.6 mm | - | - | - | ||
![]() CDJ2B16-40-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Nidec | - | - | + 120 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 2 VDC | - | - | Bulk | RJ-13 | - | 10 % | 250 PPM / C | Single Turn Trimmer | 20 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | Cermet | Single Turn | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() CQ2A20-80D-X439 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Slot | - | Nidec Copal | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | Nidec | - | - | + 120 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | Bulk | RJ-6 | - | 10 % | 100 PPM / C | Single Turn Trimmer | 1 MOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Horizontal Adjustment | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | Cermet | Single Turn | - | - | - | Trimmer Resistors - Through Hole | - | - | 8.7 mm | - | 7 mm | 6.6 mm | - | - | - | ||
![]() CA2B40-50B-XC9 SMC Corporation | In Stock | - | - | - | Surface Mount | VSSOP-8 | - | - | SOD-123FL | - | - | - | - | - | - | - | - | Texas Instruments | - | - | 140 dB | - | - | 5.5 nV/sqrt Hz | 2500 | - | 10 MHz | 20 pA | - | - | - | 2 pA | - | Texas Instruments | - | 18 V | + 125 C | - | Panjit International Inc. | 2.25 V | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Discontinued at Digi-Key | 1 uV/V | - | Details | - | - | - | 20 V/us | 36 V | 4.5 V | - | - | - | - | - | - | 500 uV | - | Cut Tape | TLV2197-Q1 | - | - | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | 2 Channel | - | - | - | 1 mA | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | - | 1.1 V @ 1.5 A | - | - | - | Rail-to-Rail | - | - | -55°C ~ 150°C | - | 65 mA | 1000 V | 1.5A | - | Op Amps - Operational Amplifiers | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Operational Amplifiers | - | - | No Shutdown | Operational Amplifiers - Op Amps | - | - | - | - | - | - | - | - | - | ||
![]() CRB1BS80-90S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | SMD/SMT | - | CB3LV-5I-19.6608-T CB3LV-5I-19M6608 960-0009-0021FT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | CB3LV | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | - | - | - | - | ||
![]() CDA2YF63TN-100 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | SMD/SMT | - | CB3LV-2I-4.0000-T CB3LV-2I-4M0000 960-0009-0010BT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | CB3LV | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | - | - | - | - | ||
![]() CDNA2B63-165-D SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | SMD/SMT | - | CB3-2I-60.0000-T CB3-2I-60M0000 960-0007-0053BT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | CB3 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | - | - | - | - | - | ||
![]() CHDAF50-300-A54L SMC Corporation | In Stock | - | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 55 % | - | 100 | - | - | - | - | - | - | - | - | CTS | - | - | + 85 C | - | - | - | - 40 C | - | - | - | MXO45LV-2I-12.0000MHZ MXO45LV-2I-12M0000 960-0021-0003B | - | - | - | - | - | - | Details | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | Tray | MXO45LV | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 10 mA | 12 MHz | 100 PPM | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | HCMOS, TTL | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 5.1 mm | - | 20.8 mm | 13.2 mm | - | - | - | ||
![]() CDJ2KB10-15-C73L SMC Corporation | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 55 % | - | 100 | - | - | - | - | - | - | - | - | CTS | - | - | + 85 C | - | - | - | - 40 C | - | - | - | MXO45HS-3I-9.8304MHZ MXO45HS-3I-9M8304 960-0002-0186D | - | - | - | - | - | - | Details | - | - | - | - | 5.5 V | 4.5 V | - | - | 0.126621 oz | - | - | - | - | - | Tray | MXO45HS | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 10 mA | 9.8304 MHz | 50 PPM | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | HCMOS, TTL | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 5.5 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() CQ2A100-300DCM SMC Corporation | In Stock | - | - | - | - | SOIC-28 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices | - | - | - | - | - | - | 46 | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | + 105 C | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mA | - | - | - | - | - | - | - | - | - | - | - | - | 500 kb/s | - | - | - | - | - | - | RS-485 Interface IC | - | - | - | - | Full Duplex | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | - | - | RS-485 Interface IC | - | - | - | - | - | - | - | - | - | ||
![]() CDLA2B63-220-E SMC Corporation | In Stock | - | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 55 % | - | 100 | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | + 85 C | - | - | - | - 40 C | - | - | - | MXO45-2I-19.6608MHZ MXO45-2I-19M6608 960-0001-0021B | - | - | - | - | - | - | NO | - | - | - | - | 5.5 V | 4.5 V | - | - | 0.133142 oz | - | - | - | - | - | Tray | MXO45 | - | - | - | - | - | - | - | - | Oscillators | - | - | - | 10 mA | 19.6608 MHz | 100 PPM | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | HCMOS, TTL | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | 5.1 mm | - | 20.8 mm | 13.2 mm | - | - | - | ||
![]() CDG5BA32SV-233 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL, CSA | Amphenol Nexus Technologies | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Amphenol | - | - | + 85 C | - | - | - | - 25 C | - | Cable | - | 2-1609998-2 | - | - | - | - | - | - | Details | - | - | - | - | - | - | Not Switched | - | - | - | - | 440 VAC | - | - | - | - | - | - | - | - | - | 7 Position | - | - | Audio & Video Connectors | - | Straight | - | 30 A | - | - | Solder | - | - | 50 Hz, 60 Hz | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-Phase High Performance EMI Filter | Phone Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phone Connectors | - | - | 110 mm | - | 330 mm | 70 mm | - | - | - | ||
![]() CH2FFA40B-130A SMC Corporation | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | EPCOS / TDK | - | 2200 nF | - | - | - | - | 180 | - | - | - | - | - | - | - | - | EPCOS / TDK | - | - | + 125 C | - | - | - | - 55 C | - | - | - | B32524Q8225M000 | - | - | - | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | - | - | Bulk | B32524 | - | 20 % | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | - | - | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 27.5 mm | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | Film Capacitors | - | - | 31 mm | - | 31.5 mm | 21 mm | - | - | - | ||
![]() CG5EA40SR-125 SMC Corporation | In Stock | - | - | Gold | - | - | - | Thermoplastic (TP) | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Conxall / Switchcraft | - | - | - | Brass | - | - | 25 | - | - | - | - | - | - | - | - | Switchcraft | Bayonet | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | Details | - | Jam Nut | - | - | - | - | - | Micro-Con-X | - | - | - | 600 VAC, 600 VDC | - | - | Bulk | Micro-Con-X | - | - | - | - | - | 6 Position | Black | - | Circular Connectors | - | - | - | 4 A | - | - | Solder | - | Pin (Male) | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | Receptacles | - | Straight | - | Standard Circular Connector | IP67 | 10.9 mm | 18.2 mm | - | - | - | - | UL 94 HB | - |