- RoHS
- Series
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Packaging
- Package
- Product Status
- Mfr
Attribute column
Manufacturer
SMC Corporation Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Contact Type | Current Rating (Amps) | Contact Finish | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Leakage Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | Mating Cycles | Product Type | Operating Temperature Range | ESR | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM2C20-75T SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2917 | 7343 | - | - | 8 | 1000 | KYOCERA AVX | + 125 C | - | X Case | - 55 C | - | TAJX337K004R | - | Non-Compliant | - | - | 0.014110 oz | 4 VDC | - | - | Reel | TAJ | - | 10 % | - | - | - | Low Profile Surface Mount Tantalum Capacitors | - | - | - | 330 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 13.2 uA | - | - | - | - | - | Tantalum Capacitors | - | 300 mOhms | - | - | Tantalum Solid Standard Grade - Other Various | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | 1.5 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() CJ2B10-40A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 2.2 nF | - | 0.0022 uF | - | - | Conformally Coated | - | - | 4000 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Details | X7R | SpinGuard | 0.058458 oz | 200 VDC | - | - | Ammo Pack | SA | - | 5 % | - | - | - | Axial Leads/SpinGuard | - | - | - | 2200 pF | Capacitors | - | - | - | Axial | X7R | - | 5.08 mm | 0.445 mm | - | - | - | - | Straight | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | General Type MLCCs | - | - | - | - | - | - | - | Multilayer Ceramic Capacitors MLCC - Leaded | 2.54 mm | - | - | 4.32 mm | - | - | - | ||
![]() CDM2F20-65 SMC Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2312 | 6032 | - | Stainless Steel | 6 | 1000 | KYOCERA AVX | + 125 C | Preci-Dip | W Case | - 55 C | Bulk | TAJW226M010R | Active | Details | - | - | 0.010582 oz | 10 VDC | - | -25°C ~ 125°C | MouseReel | - | - | 20 % | - | - | - | Low Profile Surface Mount Tantalum Capacitors | - | - | - | 22 uF | Capacitors | Sleeve & Plunger (Pogo Pins) | 5A | Gold | SMD/SMT | - | - | - | - | 2.2 uA | - | - | - | - | 10000 | Tantalum Capacitors | - | 600 mOhms | - | - | Tantalum Solid Standard Grade - Other Various | - | 0.050 (1.27mm) Dia | 61.18gf | - | Circular - 0.118 (3.00mm) | 0.195 (4.95mm) | 165.19gf | Tantalum Capacitors - Solid SMD | - | 1.5 mm | - | 6 mm | 3.2 mm | 20.0µin (0.51µm) | - | ||
![]() CG1BN40-178 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1210 | 3528 | - | - | 6 | 2500 | KYOCERA AVX | + 125 C | - | T Case | - 55 C | - | TAJT336K004R | - | Details | - | - | 0.003527 oz | 4 VDC | - | - | Reel | TAJ | - | 10 % | - | - | - | Low Profile Surface Mount Tantalum Capacitors | - | - | - | 33 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 1.3 uA | - | - | - | - | - | Tantalum Capacitors | - | 1.7 Ohms | - | - | Tantalum Solid Standard Grade - Other Various | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | 1.2 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() CDM2B20-180 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2312 | 6032 | - | - | 0.06 | 3000 | KYOCERA AVX | + 125 C | - | C Case | - 55 C | - | TAJC686K006S | - | Details | - | - | 0.010582 oz | 6.3 VDC | - | - | Reel | TAJ | - | 10 % | - | - | - | General Purpose SMT Chip Tantalum Capacitors | - | - | - | 68 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 4.3 uA | - | - | - | - | - | Tantalum Capacitors | - | 1.5 Ohms | - | - | Tantalum Solid Standard Grade - Other Various | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() CG1BN40-75S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 8 | 500 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | - | 25 VDC | - | - | Reel | TAP | - | 20 % | - | - | - | Dipped | - | - | - | 68 uF | Capacitors | - | - | - | Radial | - | - | 5 mm | 0.5 mm | 13.6 uA | - | - | - | - | - | Tantalum Capacitors | - | 800 mOhms | - | - | Tantalum Solid Dipped | - | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 9 mm | - | - | 13 mm | - | - | - | ||
![]() CLA2B50-335-D SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 330 nF | 330000 pF | - | - | - | - | - | 4 | 1000 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | - | 50 VDC | - | - | Bulk | TAP | - | 20 % | - | - | - | Dipped | - | - | - | 0.33 uF | Capacitors | - | - | - | Radial | - | - | 5 mm | 0.5 mm | 500 nA | - | - | - | - | - | Tantalum Capacitors | - | 15 Ohms | - | - | Tantalum Solid Dipped | - | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 4.5 mm | - | - | 8.5 mm | - | - | - | ||
![]() CDM2U25-125 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 470 nF | 470000 pF | - | - | - | - | - | 4 | 1000 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | - | 35 VDC | - | - | Bulk | TAP | - | 10 % | - | - | - | Dipped | - | - | - | 0.47 uF | Capacitors | - | - | - | Radial | - | - | 5 mm | 0.5 mm | 500 nA | - | - | - | - | - | Tantalum Capacitors | - | 13 Ohms | - | - | Tantalum Solid Dipped | - | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 4.5 mm | - | - | 8.5 mm | - | - | - | ||
![]() CHKDB20-50M SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 10 | 100 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Yes | - | - | - | 10 VDC | - | - | Bulk | TAP | - | 10 % | - | - | - | Dipped | - | - | - | 220 uF | Capacitors | - | - | - | Radial | - | - | 6.35 mm | 0.5 mm | 17.6 uA | - | - | - | - | - | Tantalum Capacitors | - | 600 mOhms | - | - | Tantalum Solid Dipped | - | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 10 mm | - | - | 17 mm | - | - | - | ||
![]() CDM2D25-120 SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | RWR89 | KYOCERA AVX | - | - | - | - | - | - | - | 10 | 500 | KYOCERA AVX | + 125 C | Vishay Dale | - | - 55 C | Bulk | - | Active | Details | - | - | - | 16 VDC | - | -55°C ~ 250°C | MouseReel | TAP | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | 10 % | - | 2 | ±20ppm/°C | Dipped | 56 Ohms | Wirewound | 3W | 220 uF | Capacitors | - | - | - | Radial | - | S (0.001%) | 5 mm | 0.5 mm | 20 uA | - | - | - | - | - | Tantalum Capacitors | - | 500 mOhms | - | - | Tantalum Solid Dipped | Military, Moisture Resistant | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 10 mm | - | - | 18.5 mm | - | - | - | ||
![]() CDG1N40-26A-600 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 8 | 100 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | Details | - | - | 0.114446 oz | 20 VDC | - | - | Bulk | TAP | - | 20 % | - | - | - | Dipped | - | - | - | 68 uF | Capacitors | - | - | - | Radial | - | - | 6.35 mm | 0.5 mm | 10.8 uA | - | - | - | - | - | Tantalum Capacitors | - | 900 mOhms | - | - | Tantalum Solid Dipped | - | - | - | - | - | - | - | Tantalum Capacitors - Solid Leaded | 9 mm | - | - | 16 mm | - | - | - | ||
![]() CM2KWB20-30 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2917 | 7343 | - | - | 6 | 400 | KYOCERA AVX | + 125 C | - | E Case | - 55 C | - | - | - | Details | - | - | 0.014110 oz | 50 VDC | - | - | MouseReel | TPS Auto | - | 20 % | - | - | - | - | - | - | - | 15 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 7.5 uA | - | - | - | - | - | Tantalum Capacitors | - | 250 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() CDA2T63-40 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1210 | 3528 | - | - | 6 | 2000 | KYOCERA AVX | + 125 C | - | B Case | - 55 C | - | - | - | Details | - | - | 0.003527 oz | 10 VDC | - | - | MouseReel | TPS Auto | - | 10 % | - | - | - | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 2.2 uA | - | - | - | - | - | Tantalum Capacitors | - | 700 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() CDQ2KWL50-50D SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 4.7 nF | - | 0.0047 uF | - | - | Conformally Coated | - | - | 3000 | KYOCERA AVX | + 125 C | - | - | - 55 C | - | - | - | - | X7R | SkyCap | - | 100 VDC | 100 V | - | MouseReel | SR | - | 10 % | - | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Radial | X7R | - | 5.08 mm | - | - | - | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | General Type MLCCs | - | - | - | - | - | - | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | 5.46 mm | - | 5.46 mm | 3.175 mm | - | - | ||
![]() 10-CDM2RA20-25-C73 SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±100ppm/°C | - | 10 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() XLAQ-25 SMC Corporation | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 10.58°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() XLA-25A-M9/-XAR1A SMC Corporation | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.61°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() XLAQ-16 SMC Corporation | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.52°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() BP1001S4PL44440TF SMC Corporation | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 15.42°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 2.126 (54.01mm) | 1.575 (40.00mm) | - | - | ||
![]() CXSM10-70-Z76LS SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |