- RoHS
- Series
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Packaging
- Package
- Product Status
- Mfr
Attribute column
Manufacturer
SMC Corporation Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Class | Contact Current | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Impedance at 100MHz | Impedance at 1GHz | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Memory capacity | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Part # Aliases | Q Minimum | RAM | RoHS | Shield | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Depth | Style | Termination Style | Output Voltage | Operating Supply Voltage | Dielectric | Note | Inductance | Interface | Test Frequency | Impedance | Output Current | Program Memory Size | Output Power | Size | Product Type | Operating Temperature Range | Temperature Range | Rated Current | Number of Positions/Contacts | Max Frequency | Self Resonant Frequency | Rated Voltage | Conductor Diameter | Outer Diameter | Product | Saturation Current | Features | Input Voltage | Product Category | IP Rating | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISE2L-01-15CN SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 128 x 8 | Yes | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITV2050-12T2S4 SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 224 x 8 | Yes | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN579-01-A-CB-5 SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 128 x 8 | Yes | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISE30A-N7L-A-Y SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 256 x 8 | Non-Compliant | - | - | - | - | Bulk | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ITV1010-042CS4 SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 128 x 8 | Yes | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITV2030-022L2 SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 1K x 8 | Yes | - | - | - | - | - | PIC24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT600-010-0J SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | 8K x 8 | Yes | - | - | - | - | - | PIC24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISE30A-01-N-PA3 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | 25mA | 9,4x13,7x6,5mm | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | Yes | - | - | - | - | - | WS-DITU | - | - | - | - | - | - | - | - | - | - | - | 2,54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS10E-20N03-6L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512GB | - | - | - | - | - | - | - | Yes | NO | - | - | - | - | MTS402M | - | - | - | Retail | - | - | - | - | - | - | - | - | - | - | 3.58mm | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | -30...+85 °C | - | - | - | - | - | 0,035mm | 0,121mm | - | - | - | - | - | - | - | 22mm | - | 42mm | - | ||
![]() ISE80-A2L-T-PAT SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | NO | - | - | - | - | WR-FFC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30...+105 °C | - | - | - | - | - | 0,05mm | 0,136mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT4050-N03 SMC Corporation | In Stock | - | - | SMD | - | - | - | - | - | - | - | 2x1,25x0,85mm | - | - | 600 Ohm | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | - | -55...+125°C | - | 742 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | UART | - | - | - | 128 KB | - | 0805 | - | - | - | 0,2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITV3030-03N4BS SMC Corporation | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level 1 | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | WE-CNSW | ±25 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,263 uH | - | - | 1 000 Ohm | - | - | - | 1206 | - | - | - | - | - | - | - | 50V | - | - | - | - | 14 Coils | - | - | - | - | - | - | - | - | ||
![]() ITV1010-032N4 SMC Corporation | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level 1 | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | WE-UCF | ±30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 uH | - | - | - Ohm | - | - | - | 14x12,5x9,3mm | - | - | - | - | - | - | - | 80V | - | - | - | - | 2 Coils | - | - | - | - | - | - | - | - | ||
![]() IDG30LAM4-03 SMC Corporation | In Stock | - | - | SMD | - | WE-PERM 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | Shielded | - | - | -40...+125°C | - | WE-HCI | ±20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | 2,2 uH | - | 0,1 MHz | - | - | - | - | 5,5x5,3x4mm | - | - | - | - | - | - | 108 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISE4LE-T1-67 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 15,24x13,34x11,43mm | - | - | - | - | - | - | - | - | - | - | PCB | - | n/a | - | - | - | Yes | - | - | - | - | - | n/a | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT4051-32B SMC Corporation | In Stock | - | - | THT | - | - | - | - | - | - | - | 13x4,5x10mm | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | - | - | - | WCAP-FTX2 | ±10 % | - | - | - | - | - | - | - | 47.0 nF | - | - | 10 mm | - | - | - | - | - | - | - | PP | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X2 | - | - | - | - | - | - | - | - | ||
![]() IT4011-N02 SMC Corporation | In Stock | - | - | THT, Right Angle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | DIN41612 | - | Solder | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | 2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IQU4-02S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 147x53x27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | HLP-60H | - | - | - | LED driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 48Vdc | - | - | Active PFC | - | - | - | - | 1,3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90-305Vac | - | - | - | - | - | - | - | ||
![]() MXQ16-20AS-M9PSAPC SMC Corporation | In Stock | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 100 | - | - | TE Connectivity | - | - | + 275 C | - | - 55 C | - | Chassis Mount | - | 3-1879073-1 | - | - | Details | - | 0.141096 oz | 160 V | - | Bulk | THS | 5 % | - | 50 PPM / C | - | 75 Ohms | - | - | - | - | Resistors | 10 W | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 9 mm | 17 mm | 17 mm | - | ||
![]() MXS20-50AS-M9PSAPC SMC Corporation | In Stock | - | - | - | 0805 (2012 metric) | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | 2000 | - | - | TE Connectivity | 600 mA | 80 mOhms | + 125 C | - | - 40 C | - | PCB Mount | - | 2-1624113-3 | 50 | - | Details | - | 0.000428 oz | - | - | MouseReel | 3650 | 5 % | Standard | - | Wirewound | - | RF | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | SMD/SMT | - | - | - | - | 3.3 nH | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | 6 GHz | - | - | - | RF Inductors | - | - | - | RF Inductors - SMD | - | - | 1.52 mm | 2.29 mm | 1.73 mm | - |