- RoHS
- Series
- Manufacturer
- Operating Temperature
- Package
- Package / Case
- Packaging
- Product Status
- Mfr
- Mounting Type
- Part Status
- Features
Attribute column
Manufacturer
SMC Corporation Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | ECCN | Harmonized Code | Itar Registered | Manufacturer | Mfr | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Screening Level | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Features | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC40A-02G SMC Corporation | In Stock | - | - | - | Axial | Axial | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | Top Mount | 48.7 kOhms | - | - | Metal Film | 0.75W, 3/4W | -- | Push Pin | 0.790 (20.00mm) | 3.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() AC20B-N01-T-CZ SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | - | 150 kOhms | - | - | Metal Film | 0.75W, 3/4W | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() AC30C-N03DG-S-Z SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | - | 154 Ohms | - | - | Metal Film | 0.25W, 1/4W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AR40-N04BG-1Z-A SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | - | 28 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AXT510-14-1 SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | - | 52.3 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AV4000-F04-5YB-Q SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | - | 110 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() ARG40-N02BG4-NZ SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | - | 6.19 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AMG-EL150 SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 6.81 kOhms | 60 °C | 5 °C | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | -- | - | - | - | ||
![]() AC20C-N01-1CZ SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 36.5 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() ARM11BB4-608-A SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 562 Ohms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AF60-10D-R SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | - | 715 Ohms | - | - | Metal Film | 0.125W, 1/8W | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AS3211F-03-10S-J SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | - | 162 Ohms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AXT338-17A SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | - | 23.7 Ohms | - | - | Metal Film | 0.125W, 1/8W | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() XLC-80-1M9BLA SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC40B-N02CG-8NZ SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 150 Ohms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AW30K-02BD-XG SMC Corporation | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | 1N5620 | - | - | - | - | Microchip Technology | - | Bulk | - | Active | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 191 kOhms | - | - | Metal Film | 0.125W, 1/8W | M (1%) | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.3 V @ 3 A | -65°C ~ 200°C | 800 V | 1A | - | - | - | 2 µs | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AC25C-F02-2J SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 37.4 kOhms | - | - | Metal Film | 0.125W, 1/8W | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AZ683-44 SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 31.6 kOhms | - | - | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | -- | - | - | - | ||
![]() CKZ2N80-90DT-XXXXXAA028 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 49119900 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM11AB1-674-BZ SMC Corporation | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 2.5(mm) | - | No | Non-Compliant | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | 3.2(mm) | - | - | - | - | 1.05(mm) |