- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Body Material | Actuation Type | Dimensions | ECCN | For Use With | Harmonized Code | Itar Registered | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Function | Failure Rate | Note | Number of Ports | Speed | Filter Type | Thread Size | Air Flow | Noise | Static Pressure | Power | Features | Maximum Time | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY7320-5DO-02F-Q SMC Corporation | 2457 |
| - | Axial | Axial | - | Solenoid | - | - | - | - | - | SY7000 | - | - | - | Base Mount | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | - | ±15ppm/°C | - | 1.8 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- | ||
![]() C85N16-40C SMC Corporation | 15 |
| - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N20-25T SMC Corporation | 96336215 |
| - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TU0425W-305-X108 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM550C-N06BD-H SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP630F-F04-12S SMC Corporation | 34 |
| - | - | - | - | - | - | - | - | - | - | ASP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC40-N04D-K-Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FQ1011N-04-T050-B SMC Corporation | 2967 |
| - | - | - | - | - | - | - | Cleaning Fluids | - | - | FQ1 | 1 MPa | +80°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Change Filter | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM25-40-A93VL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM25-100-M9BL SMC Corporation | In Stock | - | - | - | - | - | - | 310mm | - | - | - | - | - | - | - | - | - | Yes | - | - | R3G310 | - | - | - | - | Connector | - | Centrifugal | - | - | - | - | - | - | - | - | - | 2 580 RPM | - | - | 3 050 m3/h | - dBA | - mm H2O | 1 000 W | - | - | IP54 | - | ||
![]() CXSJM25-40-M9BWL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM20-20-M9NSAPC SMC Corporation | In Stock | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM15-30-M9PVL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM10-75-M9PA SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM10-10-M9BWL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G46-10-01 SMC Corporation | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR2110-01 SMC Corporation | 2549 |
| - | - | - | - | - | - | - | - | - | - | VR | 1 MPa | +60°C | -5°C | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60s | - | - | ||
![]() VX3344M-02F-5D1-B SMC Corporation | 2937 |
| - | - | - | - | Solenoid | - | - | - | - | - | VX33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VH212-F02 SMC Corporation | 115 |
| - | - | - | Die Cast Aluminium | - | - | - | - | - | - | VH | 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/2 | - | - | 4/2 | - | - | 1/4in | - | - | - | - | - | - | - | - | ||
![]() V100-74-1 SMC Corporation | 56 |
| - | - | - | - | - | - | - | - | - | - | V100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |