- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Actuation Type | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Number of Ports | Control Features | Voltage - Output 2 | Thread Size | Voltage - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY3120-5LOZ-C4-Q SMC Corporation | 28 |
| - | - | - | - | Solenoid/Pilot | - | SY | - | - | - | Stand-Alone | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5120-5MOU-01F-Q SMC Corporation | 26 |
| - | - | - | - | Solenoid | - | SY | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2B50TF-20SZ SMC Corporation | 24 |
| - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQ21M1-5YO-C8-Q SMC Corporation | 96 |
| - | - | - | - | Solenoid | - | VQ20 | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUZ1208Y-100 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TU1208BU-100-X108 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM550C-N10-V SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2WB40TF-30DZ SMC Corporation | 96336207 |
| - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMD250C-02-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHZ2-25C SMC Corporation | 2954 |
| - | Through Hole | Module | - | - | - | MHZ | 7 bar | - | - | - | - | 3.3V | -20°C ~ 85°C | Bulk | PH-F | 5.75 L x 3.39 W x 0.50 H (146.0mm x 86.0mm x 12.7mm) | Obsolete | Isolated Module | - | - | - | ITE (Commercial) | 300W | - | 1 | -- | 3kV | 76V | 36V | 60A | - | Enable, Active Low | -- | - | -- | Remote On/Off, OCP, OVP | ||
![]() CDQ2B80TF-50DMZ SMC Corporation | 2137 |
| - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KGH04-01S SMC Corporation | 209462312 |
| - | Inline | - | - | - | VITRAMON | KG | 1 MPa | +60°C | -5°C | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2B32TF-25DCZ SMC Corporation | 44 |
| - | - | - | - | - | - | CDQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANB1-10 SMC Corporation | 16 |
| - | - | - | Stainless Steel | - | - | ANB1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDUJB10-10D SMC Corporation | 125 |
| - | - | - | - | - | - | CDU | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3000-03 SMC Corporation | 32 |
| - | - | - | - | - | - | AS300 | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQ1A31N-51-C6-Q SMC Corporation | 2284 |
| - | - | - | - | Solenoid | - | AQ1000 | - | - | - | DIN Rail Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2A16-25DZ SMC Corporation | 96336207 |
| - | - | - | - | - | - | CQ2 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2A32-30DZ SMC Corporation | 44 |
| - | - | - | - | - | - | CDQ | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VM131-01-01SA SMC Corporation | 56 |
| - | - | - | - | - | - | VM100 | 1 MPa | +60°C | -5°C | - | Non-Compliant | - | - | - | - | - | - | - | 2 | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | 3 | - | - | 1/8 | - | - |