- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Body Material | Actuation Type | Dimensions | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Configuration | Current - Output (Max) | Number of Ports | Control Features | Voltage - Output 2 | Thread Size | Voltage - Output 3 | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD75E32-25-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | C75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5YJ7-21-08-00F-Q SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | SYJ7000 | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | Manifold | 40 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | -- | - | - | - | - | - | 1/4in | - | Moisture Resistant | - | -- | - | - | ||
![]() SY5420-5DO-01F-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | SY5000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5Y5-45NFD-04D-C8-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | SY5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3120-5WAOU-M5-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | SY3000 | - | - | - | Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7220-5WOU-02F-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | SY7000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7420-5YZ-02F-Q SMC Corporation | In Stock | - | - | Through Hole | Full Brick | - | - | - | Solenoid | - | - | SY7000 | - | - | - | Base Mount | 28V | -40°C ~ 100°C | Bulk | PAF600F | 4.60 L x 2.40 W x 0.50 H (116.8mm x 61.0mm x 12.7mm) | - | Active | - | - | Isolated Module | - | - | - | ITE (Commercial) | 600W | - | 1 | 90% | 1.5kV | 76V | 36V | - | - | 21.5A | - | Enable, Active Low | -- | - | -- | Remote On/Off, OCP, OVP | - | - | - | - | ||
![]() VT307K-BDO1-01F-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | VT307 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDJ2L10-25Z-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | CDJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX214FLAXB SMC Corporation | In Stock | - | - | - | - | - | - | Brass | Solenoid/Spring | - | ABB | VX21 | 1 MPa | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2/2 | - | - | - | - | - | - | Normally Closed | - | 2 | - | - | 1/4in | - | - | - | - | - | - | ||
![]() RSDQB32TF-20DZ SMC Corporation | In Stock | - | - | - | - | - | 450g | - | - | 45 x 45 x 108mm | - | RSQ | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | - | 45mm | 45mm | ||
![]() VX234GLA SMC Corporation | In Stock | - | - | - | - | - | - | Brass | Solenoid/Spring | - | - | VX23 | 1 MPa | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2/2 | - | - | - | - | - | - | Normally Closed | - | 2 | - | - | 1/2in | - | - | - | - | - | - | ||
![]() ZM131HF-K5LOZ-E55L-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | ZM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVZ5223-5MOZ-01F-Q SMC Corporation | In Stock | - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Pilot | - | - | VZ5000 | 0.7 MPa | +50°C | -10°C | Stand-Alone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | - | - | - | - | - | - | - | 5/2 | - | - | 1/8in | - | - | - | - | - | - | ||
![]() SS5YJ5-20-03-00F-Q SMC Corporation | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | SY3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 20 Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX232DLAXB SMC Corporation | In Stock | - | - | - | - | - | - | Brass | Solenoid/Spring | - | - | VX23 | 1 MPa | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2/2 | - | - | - | - | - | - | Normally Closed | - | 2 | - | - | 3/8in | - | - | - | - | - | - | ||
![]() SS5Y5-41-05-C8F-Q SMC Corporation | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | SY5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 41 Base Mounted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP742R-5YZ1-04F-M-X536 SMC Corporation | In Stock | - | - | - | - | - | - | Die Cast Aluminium | - | - | - | VP700 | - | +50°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | ||
![]() ITV3050-04F4CS3 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | ITV3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQ1141NR-5LO1-C6-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | SQ1000 | - | - | - | DIN Rail Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |