- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Body Material | Angle | Approvals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temp Range | Product Depth (mm) | Rad Hardened | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Power Rating | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Contact Style | Current - Supply (Disable) (Max) | Lead Style | Accessory Type | Number of Resistors | Circuit Type | Power Per Element | Screening Level | Coating, Housing Type | Overall Height | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Features | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM550C-N06-JR SMC Corporation | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2.5(mm) | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | ||
![]() AF40-N06-6Z-A SMC Corporation | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AR30P-260S SMC Corporation | 48 |
| - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Set Nut | - | - | - | Commercial | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AR40-F03H-B SMC Corporation | 46 |
| - | - | CSON | - | - | - | - | - | - | - | Miscellaneous | - | - | - | +60°C | -5°C | - | -20C to 70C | 5(mm) | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 128mm | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AL20-F02-C-A SMC Corporation | 46 |
| - | - | CSON | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG24P0225P2DN | AL | 1 MPa, 1.5 MPa | +60°C | -5°C | Panel | -20C to 70C | 5(mm) | No | Compliant | Commercial grade | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AS4000-03-3 SMC Corporation | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | AS | - | - | - | - | -40C to 85C | 5(mm) | No | - | Industrial grade | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | Speed Controller | 18.7 Ohms | - | - | Wirewound | - | - | - | 20W | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | Solder Lugs | - | - | - | - | INDUSTRIALC | Aluminum | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 7(mm) | - | 0.561 (14.25mm) | 1.4(mm) | - | ||
![]() AW30-F03D-B SMC Corporation | 75 |
| - | - | CSON | - | - | - | - | - | - | - | - | - | AW30 | 10 bar | - | - | - | -20C to 70C | 5(mm) | No | Non-Compliant | Commercial grade | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AW20-F02C-A SMC Corporation | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | -- | - | - | - | - | - | - | AW-A | 0.5 → 7 bar | - | - | - | -20C to 70C | 5(mm) | No | - | Commercial grade | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | ±300ppm/°C | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | Commercial | - | - | -- | - | 4.3 | -- | - | 7(mm) | - | 0.020 (0.50mm) | 1.4(mm) | - | ||
![]() AR43P-270AS SMC Corporation | 86 |
| - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | No | - | Commercial grade | - | - | - | AR43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AM650-N10-JR SMC Corporation | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 5(mm) | No | Non-Compliant | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | ||
![]() AC25-N02-V-6Z SMC Corporation | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | 2.5(mm) | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | ||
![]() AMD150C-N02D SMC Corporation | In Stock | - | - | - | - | - | - | - | Polyvinylidene with Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC25-N03-Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR40-F03-B SMC Corporation | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128mm | - | - | - | - | - | - | - | - | - | - | ||
![]() AF40-N03-2Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCG-SP040 SMC Corporation | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FXO-HC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | 7.5MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 32mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | -- | ||
![]() I-J016B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2T08-02N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33KH400P4YN | - | - | - | - | Panel | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 100 ppm/°C | - | 1.87 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() KQB2L08-02S SMC Corporation | 104 |
| - | - | - | - | - | - | - | Nickel Plated Brass | 90° | CE, CSA, UL | ABB | ACH550-PCR-023A-4+B055+E213+K454 | KQB2 | 1 MPa | +150°C | -5°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KCH04-M5 SMC Corporation | 45 |
| - | Inline | - | - | - | - | - | Nickel Plated Brass | - | UL | Cutler Hammer, Div of Eaton Corp | FD3150LS09 | KC | 1 MPa | +60°C | -5°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - |