- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Body Material | Actuation Type | Approvals | CoilResistance | Contact Materials | Current-IEC | Current-UL | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Torque-Screw | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage-Output 1 | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Contact Tail Length | Current - Output (Max) | Number of Levels | Number of Ports | Control Features | Contact Mating Finish | Voltage - Output 2 | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Thread Size | Wire Gauge or Range - mm² | Wire Strip Length | Voltage - Output 3 | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Screw Size | Contact Rating (Current) | Coil Power | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY5400R-5UF1 SMC Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | Solenoid | - | 48.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | SY5000 | - | - | - | - | Base Mount | - | 0.25 VDC | 3.75 VDC | - | - | -30°C ~ 70°C | Tube | OMI, OEG | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | - | 20ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 108mA | 8ms | - | 10A | 540 mW | - | - | Sealed - Fully | - | - | - | - | - | ||
![]() JMHZ2-16D-M9PW-X7500-KA SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | serie JMHZ | 7 bar | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 21 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | - | ||
![]() SY3120-5L-C6-F2-Q SMC Corporation | In Stock | - | - | - | Axial | Axial | - | - | - | Solenoid | - | - | - | - | - | - | - | - | SY3000 | - | - | - | - | Body Ported | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | Active | 2 | ±10ppm/°C | - | 500 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | - | ||
![]() PVQ31-6G-23-01F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | PVQ30 | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3140-5LOD-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | SY3000 | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP744-5YZ1-04F-M-X538 SMC Corporation | In Stock | - | - | - | - | - | - | - | Die Cast Aluminium | - | - | - | - | - | - | - | - | - | VP700 | - | +50°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITV1030-03F2CL3 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITV1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3120-SLOZ-C4-Q SMC Corporation | In Stock | - | - | Through Hole | 9-DIP Module | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | SY3000 | - | - | - | - | Body Ported | - | - | - | 5V | - | -40°C ~ 100°C | Bulk | PAH | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | - | Active | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | 1 | 84% | 1.5kV | 76V | 36V | - | - | 10A | - | - | Enable, Active Low | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | ||
![]() MDUB25-200DM SMC Corporation | In Stock | - | - | - | - | - | - | 170g | - | - | - | - | - | - | - | 291 x 24 x 54mm | - | - | MU | 0.7 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | - | 291mm | 24mm | - | ||
![]() CD85N25-175C-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITVX2030-33F3N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125E3RK | ITVX2000 | - | +50°C | 0°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 52mm | - | - | - | - | - | - | ||
![]() VDW12EA SMC Corporation | In Stock | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | VDW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N8-50T SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5YJ3-S41-05-M5F-Q SMC Corporation | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | - | - | - | Copper | -- | 20A | - | - | - | SYJ700 | - | - | - | - | - | -- | - | - | - | 300V | -40°C ~ 115°C | Bulk | OQ | - | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | - | 16 | - | Green | - | - | 0.197 (5.00mm) | -- | 0.472 (12.00mm) | - | Solder | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | 1 | - | - | Tin | - | -- | - | 16 | -- | Vertical | - | 5mm | -- | -- | - | - | - | - | - | - | - | -- | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | ||
![]() VPA342-1-02FA-F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | VPA300 | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD75E32-300-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-08F-06F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | 6RW65RV16 | VHK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-08F-08F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VHK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZK2A12K5PL-08 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-08F-02S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 44T-100-126 | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |