- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Body Material | Actuation Type | Approvals | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Capacitance | Current Rating | Frequency | Frequency Stability | Function | Failure Rate | Configuration | Number of Ports | Lead Style | Frequency Tolerance | Protections | Thread Size | Terminal Type | Coating, Housing Type | Connection Type | Features | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD75E32-50-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | C75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-08F-01S SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | Push In 8 mm | - | - | - | - | - | - | ||
![]() SS5Y3-20-03-00F-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | SY3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | ||
![]() ECVISO-3S SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid/Spring | - | - | EVS7-10 | 10bar | +60°C | 5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 5/2 | - | 2-Position Single | 5 | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPG20CN-7A-X2 SMC Corporation | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | ZP | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 3.65 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | -- | ||
![]() VP717Y-5YO1 SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid | - | - | VP700 | 1 MPa | +50°C | -10°C | - | Stand-Alone | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | Normally Closed | 3 | - | - | - | 1/2in | - | - | - | - | - | - | ||
![]() SYJ3233-5LOZ-Q SMC Corporation | In Stock | - | - | - | - | - | - | Die Cast Zinc | Solenoid | - | - | SYJ300 | 0.7 MPa | +50°C | -10°C | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 5/2 | - | 5/2 | 5 | - | - | - | - | - | - | - | - | - | - | ||
![]() D-F9PWVSAPC SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | D-PC | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | Solid State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5120-4DZ-01F-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | Solenoid/Pilot | - | - | SY | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3120-5MO-C6-Q SMC Corporation | In Stock | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | Solenoid | - | - | SY3000 | - | - | - | - | Body Ported | - | -40°C ~ 85°C | Tape & Reel (TR) | PBRC-H, Kyocera | 0.291 L x 0.134 W (7.40mm x 3.40mm) | - | Last Time Buy | - | - | Ceramic | - | - | - | - | 30pF | - | 4.91MHz | ±0.5% | - | - | - | - | - | ±0.5% | - | - | - | - | - | Built in Capacitor | 0.079 (2.00mm) | - | ||
![]() AM450C-N06BC-F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | CSA, UL | ABB | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | Supplemental | - | Screw | - | - | - | - | - | ||
![]() AC40D-F04DE-B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | AC | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMD350C-F04D-H SMC Corporation | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | AMDC | 10 bar | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 1.5 kOhms | - | Wirewound | 20W | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | ||
![]() AMJ5000-F06 SMC Corporation | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | AMJ | 15 bar | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 110 Ohms | - | Wirewound | 20W | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | ||
![]() AMH150C-F02D-H SMC Corporation | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | AMHC | 10 bar | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 13 Ohms | - | Wirewound | 20W | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | ||
![]() AMF250C-F03-H SMC Corporation | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | AMF | 0.5 bar | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 15.4 Ohms | - | Wirewound | 20W | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | ||
![]() ZH10DSA-06-06-08 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | ZH | - | +50°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP3507UN SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | Mencom | ZP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT10UN-B5 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread | - | - | - | ||
![]() ZP02UU SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | ZP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |