- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Housing Material | Weight | Body Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Length-Mating | Contact Materials | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Contact Type | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Leakage Current | Product Type | ESR | Finish | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDJ2B10-15Z-B SMC Corporation | In Stock | - | - | - | - | Stainless Steel | 24g | - | - | KYOCERA AVX | 2924 | 7361 | - | - | - | 89 x 12 x 12mm | 8 | 400 | - | KYOCERA AVX | - | - | - | 0.7 MPa | + 125 C | - | V Case | - 55 C | - | - | - | Details | 0.027030 oz | 20 VDC | - | - | Reel | TPS | 20 % | - | - | - | - | - | 60 °C | -10 °C | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 30 uA | Tantalum Capacitors | 80 mOhms | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 3.55 mm | 7.3 mm | 6.1 mm | - | - | - | ||
![]() CQ2WB12-15DM SMC Corporation | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 500 | - | KYOCERA AVX | - | CQ2 | - | - | + 125 C | - | - | - 55 C | - | - | - | Details | - | 50 VDC | - | - | Bulk | TAP | 5 % | - | - | - | Dipped | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Tantalum Capacitors | 1.6 Ohms | - | Tantalum Solid Dipped | - | Tantalum Capacitors - Solid Leaded | - | - | - | - | - | - | ||
![]() CD55B20-150M SMC Corporation | In Stock | - | - | - | - | - | 487g | - | - | ATC / KYOCERA AVX | - | - | - | - | - | 193 x 36 x 36mm | - | 2500 | - | Arrow Hart - Cooper Wiring Devices | CWL2220FO | C55 | - | 1 MPa | +70°C | - | - | -10°C | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX Components | 36mm | 193mm | 36mm | - | - | - | ||
![]() CD55B40-100M SMC Corporation | 2620 |
| - | - | - | - | 776g | - | - | - | - | - | - | - | - | 152 x 52 x 52mm | - | - | - | - | - | C55 | - | 1 MPa | +70°C | - | - | -10°C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | 152mm | 52mm | - | - | - | ||
![]() AFF2C-F01 SMC Corporation | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQMLB16-45D SMC Corporation | 2397 |
| - | Through Hole | Square | - | - | - | - | - | - | - | Gold | 0.138 (3.50mm) | Copper Alloy | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | MQM | -- | - | - | - | - | - | - | - | - | - | - | - | -- | -- | Bulk | PS | - | Active | Solder | Header | - | 22 | - | - | -- | 2 | - | Push-Pull | - | Male Pin | -- | 0.256 (6.50mm) | Board to Cable/Wire | All | -- | 0.100 (2.54mm) | Black | - | 0.100 (2.54mm) | 0.118 (3.00mm) | Shrouded - 4 Wall | Tin | 0.354 (9.00mm) | - | - | - | - | - | -- | - | - | - | - | 3.90µin (0.099µm) | -- | UL94 V-0 | ||
![]() M-5H-4 SMC Corporation | 1235 |
| - | Inline | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | 1.5 MPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | ||
![]() MHL2-20D SMC Corporation | 710 |
| - | - | - | - | 1kg | Aluminium | - | Advanced Energy | - | - | - | - | - | - | - | 1 | - | Advanced Energy | - | MHL2 | - | 0.6 MPa | - | - | - | - | - | 2000224212 | - | Compliant | - | - | - | - | - | Thyro-S | - | - | - | - | - | - | - | - | - | - | - | - | Power Condition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Conditioning | - | - | - | - | Power Conditioning | - | 160 mm | - | - | - | - | ||
![]() MHZL2-25D SMC Corporation | 561 |
| - | - | - | - | 470g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MHZL2 | - | 0.7 MPa | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-700-B54L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLF50-250-G79L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-75-H7B SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-75-B73 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-75-HN SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB63-600-B54L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPM25-100-HL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB63-1100-H7BWL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLF50-75-HL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPM20-25-RL-Y7P SMC Corporation | In Stock | - | - | - | - | - | - | - | 155441 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW40-F04CG-B SMC Corporation | 2130 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AW40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |