- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Body Material | Actuation Type | Approvals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Function | Failure Rate | Configuration | Number of Ports | Input Type | Thread Size | Overall Height | Capacity | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYJ324M-5LOZ-Q SMC Corporation | 41 |
| - | - | - | - | - | Solenoid | - | - | - | SYJ | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SYJ7140-5MNZ-Q SMC Corporation | 18 |
| - | - | - | - | - | Solenoid | - | - | - | SYJ | - | - | KYOCERA AVX | - | Base Mount | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() AR20-N02-B SMC Corporation | 16 |
| - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | - | - | ||
![]() SS5YJ3-41-06-C4F-Q SMC Corporation | 2942 |
| - | - | - | - | Aluminium | - | - | - | - | SY3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 41 Base Mounted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDW22UAM SMC Corporation | 23 |
| - | - | - | - | Aluminium | Solenoid/Spring | - | - | - | VDW | 1 MPa | +50°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2/2 | - | Normally Closed | 2 | - | 1/8in | - | - | - | - | ||
![]() VHK2A-04F-M5 SMC Corporation | 24 |
| - | - | - | - | - | - | - | - | - | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | Push In 4 mm | - | - | - | - | ||
![]() VHS20-F01A SMC Corporation | 58 |
| - | - | - | - | Aluminium Die Cast | - | - | Mencom | - | VHS20 | 1 MPa | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3 | - | 1/8in | - | - | - | - | ||
![]() SS5Y5-41-10-C6F-Q SMC Corporation | 2444 |
| - | - | - | - | Aluminium | - | - | - | - | SY5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 41 Base Mounted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-M5-04F SMC Corporation | 36 |
| - | - | - | - | - | - | UL | Crouse-Hinds Commercial Produc | TP548 | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | Manual Control | - | - | - | - | M5 | - | 29.5 Cubic Inches | - | - | ||
![]() VHK2A-04S-10F SMC Corporation | 23 |
| - | - | - | Aluminum | - | - | - | Grove Gear | EL-HM818-15-H-140-11 | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | C-Face Coupled | R 1/2in | - | - | - | - | ||
![]() CD85N16-180C-B SMC Corporation | 7 |
| - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW20-F02BE-R-B SMC Corporation | 16 |
| - | - | - | - | - | - | - | - | - | Internal Id | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ712M-5DO-01F-Q SMC Corporation | 144504336 |
| - | Axial | Axial | - | - | Solenoid | - | - | - | SYJ700 | - | - | - | - | Body Ported | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±10ppm/°C | - | 33.2 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | -- | - | - | - | - | - | - | Moisture Resistant | -- | ||
![]() SY5420-5DO-01-Q SMC Corporation | 2005 |
| - | Axial | Axial | - | - | Solenoid | - | - | - | SY5000 | - | - | - | - | Body Ported | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±10ppm/°C | - | 6.19 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | -- | - | - | - | - | - | - | Moisture Resistant | -- | ||
![]() SS5YJ7-21-05-00F-Q SMC Corporation | 144504336 |
| - | - | - | - | - | - | - | - | - | SYJ7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | ||
![]() CDG5EN20TFSR-150 SMC Corporation | 144336215 |
| - | - | - | - | - | - | - | - | - | CG5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ5123-5LOU-C6-Q SMC Corporation | 144504336 |
| - | - | - | - | - | Solenoid | - | - | - | SYJ5000 | - | - | - | - | Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVKF332-5DO-M5-Q SMC Corporation | In Stock | - | - | - | - | - | - | Solenoid | - | - | - | VK332 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWM20-F02BE SMC Corporation | 25 |
| - | - | - | - | - | - | - | - | - | AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7140-5LOZD-Q SMC Corporation | 23 |
| - | - | - | - | - | Solenoid | - | - | - | SY | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - |