- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Weight | Shape | Package Cooled | Actuation Type | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Size Type | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Connector Type | Type | Applications | Power (Watts) | Subcategory | Frequency | Frequency Stability | Termination Style | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Load Capacitance | Accessory Type | Voltage - Output 2 | Product Type | Voltage - Output 3 | ESR | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFD40-N04D-2Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD76E32-300-B SMC Corporation | 2090 |
| - | Push Pin | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | - | C76 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.0088 mm | 45.0088 mm | ||
![]() CQSB16-25D SMC Corporation | 99378239 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S070C-SBG-32 SMC Corporation | 55 |
| - | - | Through Hole | 8-DIP Module, 1/4 Brick | - | - | - | - | Solenoid | - | - | - | - | - | S070 | - | - | - | Body Ported | - | - | 2.5V | -40°C ~ 85°C | Bulk | PAQ50 | 2.28 L x 1.45 W x 0.33 H (57.9mm x 36.8mm x 8.3mm) | - | Active | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | 44257 | 1 | 85% | 1.5kV | 76V | 36V | 12A | - | - | -- | - | -- | - | Remote On/Off, OCP, OVP | - | - | - | - | ||
![]() CD85N10-25S-B SMC Corporation | 132462283 |
| - | - | - | 1.6 mm x 1.2 mm | - | - | - | - | - | CTS Electronic Components | - | 3000 | - | CTS | C85 | - | + 70 C | - 20 C | - | Details | - | - | - | Reel | 416 | - | 20 PPM | - | - | - | - | - | Crystals | 40 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | 12 pF | - | - | Crystals | - | 100 Ohms | - | Crystals | - | 1.6 mm | 1.2 mm | ||
![]() CD76E32-25C-B SMC Corporation | 132462283 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | C76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7000-11-9 SMC Corporation | 197 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | SY7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | ||
![]() SY100-68-A-10 SMC Corporation | 112 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | SY100 | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | 1m | - | ||
![]() VBA10A-T02GN-Z SMC Corporation | 2285 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VBA | - | +50°C | +2°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSM10-10 SMC Corporation | 2096 |
| - | - | - | - | - | 150g | - | - | - | - | 82 x 17 x 46mm | - | - | Miscellaneous | CXSM | 0.7 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | 82mm | 17mm | ||
![]() ZS-35-F SMC Corporation | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | ||
![]() P601020-17 SMC Corporation | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | ||
![]() C55-L050 SMC Corporation | 96336249 |
| - | - | - | - | - | - | - | - | - | - | - | - | C55 Compact Cylinder | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQZ3121BR-5YOB1-02F-Q SMC Corporation | 51 |
| - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | VQZ3000 | - | - | - | Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXQ12A-100Z SMC Corporation | 511 |
| - | - | - | - | - | 610g | - | - | - | - | 199.5 x 52 x 27mm | - | - | - | MXQA | 0.7 MPa | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 199.5mm | 52mm | ||
![]() MXQ12-40Z SMC Corporation | 869 |
| - | - | - | - | - | 400g | - | - | - | - | 120.5 x 49 x 30mm | - | - | - | MXQ | 0.7 MPa | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 120.5mm | 49mm | ||
![]() MXQ25-150Z SMC Corporation | 595 |
| - | - | - | - | - | 3.3kg | - | - | - | - | 339.5 x 91 x 55mm | - | - | - | MXQ | 0.7 MPa | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | 339.5mm | 91mm | ||
![]() AMG350C-N03BD-H SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC25-N02G-3NZ-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2Y06-03N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |