- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Weight | Body Material | Actuation Type | Approvals | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | NEMA Rating | Package | Product Status | Qualification | RoHS | Special Features | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Power Rating | Resistor Type | Current Rating | Function | Failure Rate | Lead Spacing | Number of Ports | Lead Style | Accessory Type | Logic Function | Thread Size | Coating, Housing Type | Resistance Tolerance | Connection Type | Features | Current Ratio | Product Length | Product Width | Frequency (Hz) | Diameter | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y610-F04-D SMC Corporation | 84504335 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y500T-D SMC Corporation | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y300T-D SMC Corporation | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E500-F06-D SMC Corporation | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y500-D SMC Corporation | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y300-D SMC Corporation | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR20-F01BG-1-B SMC Corporation | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | AR20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7420-5LOZ-02T SMC Corporation | In Stock | - | - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Pilot/Spring | - | - | - | - | SY7000 | 0.7 MPa | +50°C | - | - | - | Manifold | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | 5/3 | - | - | 5/3 | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ3143-5LOU-Q SMC Corporation | 550 |
| - | - | - | - | - | - | Die Cast Zinc | Solenoid | - | - | - | - | SY | 0.7 MPa | +50°C | - | -10°C | - | Base Mount | - | - | - | AEC-Q200 | - | - | - | 75V | - | - | - | - | - | - | - | ± 100ppm/K | - | 90.9ohm | - | - | - | - | - | - | - | 100mW | Precision | - | 4/2 | - | - | 4/2 | - | - | - | - | - | ± 1% | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | ||
![]() VR1210F-08 SMC Corporation | 52 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG62N2500E5XM | VR12 | 1 MPa | - | - | - | Panel | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,500 A | - | - | - | - | - | - | OR | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT20UN-B01 SMC Corporation | 49 |
| - | - | - | - | - | - | - | - | - | - | Crompton Instruments | CI-5DRL-750 | ZPT | - | - | - | - | Plain Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread | - | 75:5 | - | - | 50-400 Hz | - | - | - | - | - | ||
![]() ZP2-11ANN SMC Corporation | 120420296 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | ZP2 | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | 1000V (1kV) | - | -55°C ~ 125°C | - | - | 0.130 L x 0.098 W (3.30mm x 2.50mm) | ±10% | - | - | X7R | - | - | - | - | - | Black | General Purpose | - | 3900 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() TRBU1065BU-20 SMC Corporation | 2913 |
| - | - | - | - | Polyolefin, Polyurethane | - | - | - | - | - | - | - | TRBU | 8 bar | +60°C | - | -20°C | - | - | - | - | - | - | - | Flame resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Air & Water Piping | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20m | - | - | ||
![]() SYJ314-5LOZ-Q SMC Corporation | 101 |
| - | - | - | - | - | - | Die Cast Zinc | Solenoid/Pilot | - | - | - | - | SYJ300 | 0.7 MPa | +50°C | - | -10°C | - | Manifold | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | 3/2 | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N16-160-B SMC Corporation | 46 |
| - | - | - | - | - | 109g | - | - | - | 19.7 (Dia.) x 271mm | - | - | C85 | 1 MPa | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7mm | - | 271mm | - | - | ||
![]() KQ2E10-G03A SMC Corporation | 152336257 |
| - | Bulkhead | - | - | - | - | - | - | - | - | - | - | KQ2 | 1 MPa, 3 (Proof) MPa | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1201F-M5-04T SMC Corporation | 769 |
| - | - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VH212-02 SMC Corporation | 52 |
| - | - | - | - | - | - | Die Cast Aluminium | - | CSA, UL | - | Killark-Hubbell Electrical Products | - | VH | 1 MPa | +60°C | - | -5°C | Wall | - | NEMA 3, NEMA 7, NEMA 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | 4/2 | - | - | 4/2 | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5YJ7-21-06-00F-Q SMC Corporation | 59 |
| - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-012A-4+J429+K465+L501 | SS5YJ | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL800-14 SMC Corporation | 2682 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | AL800 | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 1.87 Ohms | - | - | Wirewound | - | - | 20W | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | 0.561 (14.25mm) | - | - | - |