- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Body Material | Actuation Type | Approvals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Number of Positions | Capacitance | Subcategory | Pitch | Ingress Protection | Current Rating | Frequency | Frequency Stability | Termination Style | Function | Actuator Type | Dielectric | Circuit | Switch Function | Panel Cutout Dimensions | Configuration | Note | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Ports | Frequency Tolerance | Mechanical Life | Thread Size | Product Type | Coil Voltage | Bearing Type | Product | Connection Type | Features | Current Ratio | Product Category | Frequency (Hz) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPT06BS-A5 SMC Corporation | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | ||
![]() ZPR25CNK10-08-A10 SMC Corporation | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | ||
![]() ZPT08UN-B5 SMC Corporation | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crompton Instruments | CI-8RL-252 | ZPT | - | - | - | Plain Ring | Compliant | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread | - | 2,500:5 | - | 50-400 Hz | - | - | - | ||
![]() ZPT08BS-A5 SMC Corporation | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | ||
![]() ZPX80HN-B01-B10 SMC Corporation | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | ZPX | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | - | - | - | - | Female Thread | - | - | - | - | - | - | - | ||
![]() ZPT100HBN-A16 SMC Corporation | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZP | - | - | - | n/a | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR30-F03E-D SMC Corporation | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AR30-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F03E-D SMC Corporation | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AW30-D | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR30K-F03E-B SMC Corporation | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AR30K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KFG2H0806-02S SMC Corporation | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KFG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQMB25-20 SMC Corporation | In Stock | - | - | - | - | 180g | - | - | - | - | - | - | - | - | 65.5 x 40 x 40mm | - | - | - | - | CQM | 1 MPa | +70°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 65.5mm | 40mm | ||
![]() VX234GGA SMC Corporation | 2034 |
| - | - | - | - | Brass | Solenoid/Spring | UL;CE | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSC001BCA | VX23 | 0.1 MPa | +60°C | -20°C | - | No | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2/2 | - | - | - | - | - | Normally Closed | - | - | - | - | 2 | - | - | 1/2in | - | 110 VAC 50Hz, 120 VAC 60Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM25-30-M9BW SMC Corporation | In Stock | - | - | - | 2008 (5020 metric) | - | - | - | - | Knowles Syfer | 0.15 nF | 1808 | 4520 | Class 1 | - | - | 2 | Knowles | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | Safety Certified AC Capacitors | - | 150 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.95 mm | 2 mm | ||
![]() CRB2BW30-270SZ SMC Corporation | In Stock | - | - | - | 2211 (5728 metric) | 400g | - | - | - | Knowles Syfer | 0.22 nF | 2211 | 5728 | Class 1 | - | - | 2 | Knowles | - | CRB | 1 MPa | - | - | - | - | - | - | - | - | - | 2 % | - | - | Safety Certified AC Capacitors | - | 220 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 2.79 mm | ||
![]() MGQL12-20 SMC Corporation | 2639 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | ||
![]() MHF2-16D SMC Corporation | 688 |
| - | - | - | 350 g | - | - | - | - | - | - | - | - | - | - | - | - | - | MHF2 | 0.7 MPa | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPL25TF-25AZ SMC Corporation | 2414 |
| - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MGPL | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | PBRV-M, Kyocera | 0.177 L x 0.079 W (4.50mm x 2.00mm) | - | Last Time Buy | - | Ceramic | - | 10pF | - | - | - | - | 20MHz | ±0.5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | Ball Bearing | - | - | Built in Capacitor | - | - | - | 0.047 (1.19mm) | - | - | ||
![]() AW40-F04D-2-B SMC Corporation | 2789 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F02CE-B SMC Corporation | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F02DE-B SMC Corporation | 55 |
| - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | AW | 10 bar | - | - | - | - | 20V | -- | Bulk | -- | - | - | Active | - | Standard | - | - | - | - | Environment Sealed | 0.4VA (AC/DC) | - | - | Wire Leads | - | Round, Button, Rubber | - | SPST-NO | Off-Mom | Circular - 11.43mm Dia | - | - | Black | -- | -- | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - |