- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Weight | Body Material | Actuation Type | Angle | Approvals | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material quality | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | RoHS | Surface protection | Timing Range | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Frequency | Frequency Stability | Function | Failure Rate | Coupling Type | Impedance | Number of Ports | Lead Style | Accessory Type | Frequency Tolerance | Thread Size | Product Type | Coil Voltage | Coating, Housing Type | Overall Height | Finish | Overall Length | Mode of Operation | Connection Type | Bushing Type | Features | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KKA6P-04F SMC Corporation | 14 |
| - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | KKA | - | 0 → 1 MPa, 10 (Proof) MPa | +150°C | -5°C | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -5 °C | - | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | - | - | - | - | 1/2 | - | - | - | - | Fluorine-Contained | - | - | Threaded | - | - | - | - | - | - | ||
![]() VHS20-N02A-Z SMC Corporation | 26 |
| - | - | - | - | - | - | Die Cast Zinc | - | - | - | 45 (Dia.) x 59 (Height)mm | - | - | VHS | - | 1 (Operating) MPa, 1.5 (Proof) MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AKH04B-M5 SMC Corporation | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | AKH | - | 1.5 MPa, 1 MPa | +60°C | -5°C | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY114-5MO SMC Corporation | 20 |
| - | - | - | - | Steel | 2.2 | Resin | Solenoid/Spring | - | - | - | - | - | SY100 | Other | 0.7 MPa | +50°C | -10°C | U-profile double-sided | Base Mount | Non-Compliant | Galvanic/electrolytic zinc plated and coated | - | - | - | - | - | - | - | - | - | - | - | - | 50 °C | -10 °C | - | - | - | - | - | - | 3/2 | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | ||
![]() SY5120-5DZ-C6F-Q SMC Corporation | 26 |
| - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Pilot | - | - | - | - | - | SY5000 | - | 0.7 MPa | +50°C | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | - | - | 5/2 | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1201F-M5-03A SMC Corporation | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | Compliant | - | - | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | Flow Controller | 51.1 kΩ | 155 °C | -55 °C | Thick Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() AN402-04 SMC Corporation | 24 |
| - | - | Axial, Box | Flanges | PBT | - | - | - | - | - | - | - | - | AN | - | - | - | - | - | - | Compliant | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER55 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | ±20ppm/°C | Silencer | 51.1 Ohms | - | - | Wirewound | - | 30W | - | - | - | - | R (0.01%) | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | 0.625 (15.87mm) | - | ||
![]() SY3440-5LOU-Q SMC Corporation | 10 |
| - | - | - | - | - | - | Die Cast Zinc | Pilot/Pilot | - | - | - | Cutler Hammer, Div of Eaton Co | SPIH11A0-4A3N1 | SY3000 | - | 0.7 MPa | +50°C | -10°C | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 | - | - | - | 5/3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSH06-02S SMC Corporation | 16 |
| - | Surface | - | - | - | - | PBT | - | - | CE, CSA, UL | - | SSAC | TSDR411MA0.8S-SSAC | KS | - | 1 MPa | +60°C | 0°C | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | ||
![]() CD85N20-100C-B SMC Corporation | 65 |
| - | - | - | - | - | 203g | - | - | - | - | 28 (Dia.) x 226mm | - | - | C85 | - | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | 226mm | ||
![]() CQ2B50TF-5DZ SMC Corporation | 132462289 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR20-F01B SMC Corporation | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | 40mm | - | - | - | - | - | - | - | - | ||
![]() TUS0425N-20 SMC Corporation | 20 |
| - | - | - | - | Polyurethane | - | - | - | - | - | - | Maurey Power Transmission | M40018 | TUS | - | 6 bar | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piping in Confined Spaces | - | - | - | - | - | - | - | - | - | - | - | - | - | Q-D Bushing | - | - | - | - | - | - | - | M | - | - | - | - | 20m | ||
![]() CDQ2A32TF-10DZ SMC Corporation | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5140-5LOZ-Q SMC Corporation | 50 |
| - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Pilot | - | - | - | - | - | SY5000 | - | 0.7 MPa | +50°C | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | - | - | 5/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2S07-34A SMC Corporation | 83 |
| - | - | - | - | - | - | Brass | - | 90° | - | - | - | - | KQ2 | - | 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V100-31-1A SMC Corporation | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | V100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solenoid Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KFG2H1008-02 SMC Corporation | 74 |
| - | Surface Mount | 2-SMD, Non-Standard | - | - | - | - | - | - | - | - | - | - | KFG2 | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C | Tape & Reel (TR) | PBRC-A, Kyocera | 0.291 L x 0.134 W (7.40mm x 3.40mm) | - | Active | - | - | Ceramic | - | - | - | - | - | - | - | 4.91MHz | ±0.3% | - | - | - | 30 Ohms | - | - | - | ±0.5% | - | - | - | - | - | - | - | - | - | - | -- | - | 0.091 (2.30mm) | - | - | ||
![]() CDQ2B63TF-25DZ SMC Corporation | 2981 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP2-32KP SMC Corporation | 37 |
| - | - | - | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB48-BPX-C-G | ZP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |