- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Body Material | Actuation Type | Approvals | Body Length | Cable Types | Contact Sizes | Dimensions | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Function | Housing Color | Note | Number of Ports | Shell Size, MIL | Thread Size | Terminal Type | Includes | Depth Behind Panel | Overall Length | Connection Type | Features | Contacts | IP Rating | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY5140-5FU-Q SMC Corporation | 48 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Pilot | - | - | - | - | - | - | - | - | SY5000 | 0.7 MPa | +50°C | - | -10°C | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | - | 5/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBA40A-04GN SMC Corporation | 746 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VBA | - | +50°C | - | +2°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2A16-20DZ SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSM20-90 SMC Corporation | 2917 |
| - | - | - | - | - | - | 700g | - | - | - | - | - | - | - | 184 x 64 x 25mm | - | Miscellaneous | - | CXS | 0.7 MPa | +60°C | - | -10°C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 184mm | 64mm | - | ||
![]() C85N25-25 SMC Corporation | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | Murrelektronik | 7000-11061-0160150 | C85 | - | - | 250 VAC;250 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1.5 Meters | - | - | ||
![]() ZPT16BS-B5 SMC Corporation | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread | - | - | - | - | - | - | - | - | ||
![]() TCU0425B-3 SMC Corporation | 35 |
| - | - | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | TCU | 0.8 MPa | +60°C | - | -20°C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP530F-03-10S SMC Corporation | 12 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33F0400E4XL | ASP | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N16-80C-B SMC Corporation | 53 |
| - | - | - | - | - | - | 109g | - | - | - | - | - | - | - | 19.7 (Dia.) x 191mm | - | - | - | C85 | 1 MPa | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7mm | - | 191mm | - | - | ||
![]() VT307-7DZ1-02F-Q SMC Corporation | 72 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Solenoid | - | - | - | - | - | - | - | - | VT307 | 0.7 MPa | +50°C | - | -10°C | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | 3/2 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW40-F03-A SMC Corporation | 132504341 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal Id | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECDQ2B40-100D SMC Corporation | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | 717g | Plastic | - | - | - | - | - | 20 | 146.5 x 66 x 52mm | -- | - | - | CQ2 | 1 MPa | +70°C | - | -10°C | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | Plug Housing | For Male Pins | 10 | - | - | - | Bayonet Lock | Crimp | Y | Unshielded | Environment Resistant | - | Chromate over Cadmium | 12-10 | - | Olive Drab | Contacts Not Included | - | -- | - | - | -- | - | - | - | Coupling Nut | - | - | - | 52mm | 146.5mm | 66mm | -- | ||
![]() SV1B00-5FU SMC Corporation | 9 |
| - | - | - | - | - | - | - | - | Die Cast Zinc | Solenoid/Pilot | CSA, IEC, UL | - | - | - | - | - | ABB | MP2-60R11 | SV1000 | 0.7 MPa | +50°C | - | -10°C | - | Manifold | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 3/2 | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | ||
![]() RBQ2007 SMC Corporation | 40 |
| - | - | - | - | - | - | - | - | - | - | - | 37.5mm | - | - | - | - | - | - | RBQ | - | +80°C | - | -10°C | - | - | - | Compliant | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.5mm | M20 x 1.5 | - | - | - | 2.3 mm | - | 6.5 mm | - | - | ||
![]() KQ2H01-34A SMC Corporation | 49 |
| - | Inline | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | KQ2 | 1 MPa | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR51-C06 SMC Corporation | 2173 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | - | - | - | - | - | - | - | - | - | VR51 | 1 MPa | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPH06-02 SMC Corporation | 49 |
| - | Inline | - | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | KP | 1 MPa | +80°C | - | -20°C | DIN-Rail | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,5mm | - | ||
![]() ZPR16CNK10-06-A10 SMC Corporation | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | - | ||
![]() SYJ5123-5LOU-M5-Q SMC Corporation | 678 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | Spring/Solenoid | - | - | - | - | - | - | Turck | U99-14478 | SYJ5000 | 0.7 MPa | +50°C | - | -10°C | - | Stand-Alone | - | Compliant | - | - | - | - | - | - | - | - | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | 5/2 | - | - | 5/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRU06-00 SMC Corporation | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KRU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |