- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Body Material | Actuation Type | Angle | Connections | Dimensions | Lamp Base Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Supply Voltage | Function | Failure Rate | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Output Configuration | Output Current | Accessory Type | Number of Resistors | Input Type | Reset | Number of Voltages Monitored | Reset Timeout | Circuit Type | Power Per Element | Filter Type | Pressure Type | Thread Size | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Bearing Type | Luminous Flux | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Beam Angle | Control Voltage | Features | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT307-5DO1-02F-Q SMC Corporation | 62 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | Solenoid/Solenoid | - | - | - | - | Miscellaneous | - | VT307 | 0.7 MPa | +50°C | -10°C | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2A32-50DZ SMC Corporation | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQMB32-40 SMC Corporation | 37 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | ELECTROCUBE | - | CQM | - | - | - | - | Available | - | - | - | - | 0.26mm Dia x 0.53mm L | ±2% | - | - | - | - | - | - | - | - | - | - | 0.022uF | - | - | - | - | - | 200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQ1131-51-C4-Q SMC Corporation | 96336209 |
| - | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | AQ1000 | - | - | - | DIN Rail Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYA3220-M5 SMC Corporation | 20 |
| - | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | SYA3000 | 0.7 MPa | +60°C | -10°C | Manifold | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | - | - | - | 5/3 | - | - | - | - | - | 5/3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY50M-15-1A SMC Corporation | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SY5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Din Rail Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3200-03 SMC Corporation | 45 |
| - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | - | ±300ppm/°C | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | - | -- | 7.5 | -- | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() VM1000-4NU-08 SMC Corporation | 53 |
| - | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | VM1000 | 0.8 MPa | +60°C | -5°C | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | 3/2 | - | - | - | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2B50-10DZ SMC Corporation | 132462289 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | ELECTROCUBE | - | CQ2 | - | - | - | - | Available | - | - | - | - | 0.19mm Dia x 0.4mm L | ±10% | - | - | - | - | - | - | - | - | - | - | 0.0022uF | - | - | - | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2B63TF-30DZ SMC Corporation | 2829 |
| - | - | - | Axial | - | Axial | - | 702g | - | - | - | - | 74 x 84 x 77mm | - | - | - | CQ2 | 1 MPa | +70°C | -10°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 19.6 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 77mm | -- | 74mm | 84mm | - | ||
![]() VH210-02 SMC Corporation | 25 |
| - | - | - | - | - | - | - | - | Die Cast Aluminium | - | - | - | - | - | SSAC | LLC42B15F3-SSAC | VH | 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pump Up | - | - | - | - | - | - | SPDT | 4 A | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | ||
![]() MGPM25-100Z SMC Corporation | 2048 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MGP | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2L07-34AS-X35 SMC Corporation | 39 |
| - | Surface Mount | - | - | 3 | - | - | - | PBT | - | 90° | - | - | - | - | - | KQ2 | 1 MPa | +60°C | -5°C | - | Compliant | No | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 105 °C | -40 °C | - | - | - | - | - | 320 mW | - | - | - | - | 5.5 V | 1 V | 9 µA | - | - | - | - | - | - | Active Low | 1 | 100 ms | - | - | - | - | - | 2.25 V | 2.37 V | 2.31 V | 2.25 V | 2.37 V | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CD55B50-100M SMC Corporation | 2114 |
| - | - | - | - | - | - | Cast Iron | 1.2kg | - | - | - | - | 153 x 64 x 64mm | - | Grove Gear | GRG-H832-H1-25-H-24 | C55 | 1 MPa | +70°C | -10°C | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | - | 153mm | 64mm | - | ||
![]() ISE30A-01-P-G SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | R1/8 | - | - | - | - | - | 10 bar | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Positive Pressure | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA-02 SMC Corporation | 132462289 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFD100-C06B SMC Corporation | 2237 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SFD | 1 MPa | +45°C | +5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Air Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2B16-30DZ SMC Corporation | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQ1401N-51-Q SMC Corporation | 2156 |
| - | - | - | - | - | - | - | - | - | Solenoid | - | - | - | E14 / SES | - | - | VQ1000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5W | - | 240VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470lm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS2200-01-S SMC Corporation | 51 |
| - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | Compliant | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | - | ±200ppm/°C | Speed Controller | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | - | -- | 1.3 | -- | - | - | - | - | 0.024 (0.60mm) | - | - | - |