- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Body Material | Actuation Type | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Composition | Power (Watts) | Function | Failure Rate | Configuration | Number of Ports | Thread Size | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C85F16-50-XC6B SMC Corporation | 144336215 |
| - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5240-5DO-Q SMC Corporation | 36 |
| - | - | - | - | Die Cast Aluminium | Solenoid/Solenoid | SY5000 | 0.1 → 0.7 (Internal)0.25 → 0.7 (External) MPa | +50°C | -10°C | Base Mount | DIN Terminal | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2-Position Double | 5 | - | - | - | ||
![]() EAV2000-F02-4YO SMC Corporation | In Stock | - | - | Axial | Axial | - | - | - | EAV2000 | 1 MPa | +60°C | 0°C | Stand-Alone | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±50ppm/°C | 33.2 kOhms | - | Metal Film | 0.5W, 1/2W | - | -- | - | - | 1/4in | Flame Retardant Coating, Safety | -- | ||
![]() CJ2KB10-60Z SMC Corporation | 144336215 |
| - | - | - | - | - | - | CJ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2B32-10Z SMC Corporation | 43 |
| - | - | - | - | - | - | CM2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ7123-5DO-01F-Q SMC Corporation | 97 |
| - | - | - | - | Aluminium | - | SYJ7000 | 0.7 MPa | +50°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 5/2 | - | 5/2 | 5 | 1/8in | - | - | ||
![]() CJ2B16-60RZ SMC Corporation | 88336207 |
| - | - | - | Stainless Steel | - | - | CJ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3101K-5UF1 SMC Corporation | In Stock | - | - | - | - | - | - | Solenoid | SY3000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3160-5MOUD-C6-Q SMC Corporation | 34 |
| - | Axial | Axial | - | - | Solenoid | SY3000 | - | - | - | Base Mount | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | 4.81 kOhms | - | Metal Film | 0.25W, 1/4W | - | -- | - | - | - | Moisture Resistant | -- | ||
![]() SYJ3333-5LOU-Q SMC Corporation | 35 |
| - | - | - | - | Die Cast Zinc | Solenoid | SYJ3000 | 0.7 MPa | +50°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 5/3 | - | - | 5 | - | - | - | ||
![]() SY5200R-5UF1 SMC Corporation | In Stock | - | - | - | - | - | - | Solenoid | SY5000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N12-30S-B SMC Corporation | 144336215 |
| - | - | - | - | - | - | CD85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5320-5WOU-01F-Q SMC Corporation | 2958 |
| - | - | - | - | - | Solenoid | SY | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() CD85N16-80S-B SMC Corporation | 144336215 |
| - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-CD76E32-80C-B SMC Corporation | 2531 |
| - | - | - | - | - | - | 55-CS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP742R-5DD1-04FA SMC Corporation | 2497 |
| - | - | - | - | - | - | VP700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM101HF-K5LZ-Q SMC Corporation | 2673 |
| - | - | - | - | - | - | ZM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VXD252MLK SMC Corporation | 2386 |
| - | - | - | - | Stainless Steel | Solenoid/Pilot/Spring | VXD | 1.5 MPa | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2/2 | - | Normally Closed | 2 | 3/4in | - | - | ||
![]() VQD1151W-5M-M5-Q SMC Corporation | 45 |
| - | - | - | - | - | Solenoid | VQD1000 | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQZ3521-5YZ1-02F-Q SMC Corporation | 2829 |
| - | - | - | - | - | Solenoid | VQD3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - |