- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Actuation Type | Current-Collector (Ic) (Max) | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Orientation | Function | Configuration | Number of Ports | Viewing Angle | Power - Max | Thread Size | Bearing Type | Voltage - Collector Emitter Breakdown (Max) | Wavelength | Overall Height | Current - Dark (Id) (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY5220-3DZ-01F-Q SMC Corporation | 2162 |
| - | - | - | - | Solenoid | - | SY | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B100-80 SMC Corporation | 2900 |
| - | - | - | - | - | - | CD55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARG40-F04G4H SMC Corporation | 33 |
| - | - | - | - | - | - | ARG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD75E40-200-B SMC Corporation | 2670 |
| - | - | - | - | - | - | C75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQZ3120KR-5YO1-C6F-Q SMC Corporation | 144504327 |
| - | - | - | - | Solenoid | - | VQZ3000 | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG5BA32TFSV-50 SMC Corporation | 2884 |
| - | - | - | - | - | - | CG5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VH311-F03 SMC Corporation | 2882 |
| - | - | - | - | - | - | VH | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | ||
![]() MGPL80TF-75AZ SMC Corporation | 635 |
| - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | 50mA | MGP | - | - | - | - | - | - | - | - | -65°C ~ 125°C (TA) | Bulk | * | Active | - | - | Top View | - | - | - | -- | 250mW | - | Ball Bearing | 30V | 890nm | - | 100nA | ||
![]() VQ21A1-6G-C8-Q SMC Corporation | 144504327 |
| - | - | - | - | Solenoid | - | VQ20 | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5YJ3-41-10-M5F-Q SMC Corporation | 2561 |
| - | - | - | - | - | - | SYJ3000 | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | ||
![]() SY5120-5LOZ-01F-Q SMC Corporation | 36 |
| - | - | - | - | Solenoid | - | SY | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() VQ21A1-5G-C6-Q SMC Corporation | 144504327 |
| - | - | - | - | Solenoid | - | VQ20 | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7420-5DO-C10F SMC Corporation | In Stock | - | - | - | - | Die Cast Aluminium | Pilot/Pilot | - | SY7000 | 0.7 MPa | +50°C | - | -10°C | Stand-Alone | - | - | - | - | - | - | - | - | - | - | 5/3 | - | 5/3 | - | - | - | - | - | - | - | - | ||
![]() VX232LLKXB SMC Corporation | 2260 |
| - | - | - | Stainless Steel | Solenoid/Spring | - | VX23 | 1 MPa | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | 2 | - | 2/2 | Normally Closed | 2 | - | - | 3/8in | - | - | - | - | - | ||
![]() SY5140-3DZE-Q SMC Corporation | 23 |
| - | - | - | - | Solenoid | - | SY | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ324M-5LOZ-Q SMC Corporation | 41 |
| - | - | - | - | Solenoid | - | SYJ | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ7140-5MNZ-Q SMC Corporation | 18 |
| - | - | - | - | Solenoid | - | SYJ | - | - | KYOCERA AVX | - | Base Mount | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() AR20-N02-B SMC Corporation | 16 |
| - | - | - | - | - | - | - | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | ||
![]() SS5YJ3-41-06-C4F-Q SMC Corporation | 2942 |
| - | - | - | Aluminium | - | - | SY3000 | - | - | - | - | - | - | - | - | - | - | - | - | Type 41 Base Mounted | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDW22UAM SMC Corporation | 23 |
| - | - | - | Aluminium | Solenoid/Spring | - | VDW | 1 MPa | +50°C | - | -10°C | - | - | - | - | - | - | - | - | - | 2 | - | 2/2 | Normally Closed | 2 | - | - | 1/8in | - | - | - | - | - |