- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Weight | Body Material | Actuation Type | Approvals | Brand | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Current Rating | Termination Style | Function | Ripple Current | Test Frequency | Number of Ports | Thread Size | Product Type | ESR | Product | Connection Type | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3000-F03-5YZ-Q SMC Corporation | 2128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | AV3000 | 10 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | Control Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQSB12-50DCM SMC Corporation | 132462289 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQMB20-30 SMC Corporation | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDUJB10-8D SMC Corporation | 106 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CUJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPQH04-M5 SMC Corporation | 96336209 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KPQH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQC2401N-5B1 SMC Corporation | 2546 |
| - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | VQC2000 | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQB2L06-G01 SMC Corporation | 52 |
| - | 3 Pin | - | - | - | - | - | EPCOS / TDK | - | 0.2 | 60 | EPCOS / TDK | - | KQB2L | - | + 105 C | - 40 C | - | - | B43644C5227M2 | Details | 450 VDC | Bulk | B43644 | 20 % | Long Life Capacitors | - | - | - | 220 uF | Capacitors | - | Snap In | - | 1.13 A | 100 Hz | - | - | Electrolytic Capacitors | 470 mOhms | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | 25 mm | ||
![]() CDUK16-15D SMC Corporation | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CDU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7120-5DZ-C8F-Q SMC Corporation | 18 |
| - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | SY | - | - | - | - | Base Mount | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW20-F02H-B SMC Corporation | 39 |
| - | - | - | - | - | - | - | - | - | - | - | BEI Sensors | - | AW | 10 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N25-50T SMC Corporation | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM2500-02A-02 SMC Corporation | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ARM25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S070C-SDG-32 SMC Corporation | 11 |
| - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | S070 | - | - | - | - | Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44257 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQSB16-10DM SMC Corporation | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT16BS-B5 SMC Corporation | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread | - | - | - | ||
![]() TCU0425B-3 SMC Corporation | 35 |
| - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | TCU | 0.8 MPa | +60°C | -20°C | - | - | - | Compliant | - | - | - | - | - | 60 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP530F-03-10S SMC Corporation | 12 |
| - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33F0400E4XL | ASP | - | - | - | Panel | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N16-80C-B SMC Corporation | 53 |
| - | - | - | 109g | - | - | - | - | 19.7 (Dia.) x 191mm | - | - | - | - | C85 | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7mm | 191mm | ||
![]() VT307-7DZ1-02F-Q SMC Corporation | 72 |
| - | - | - | - | Die Cast Aluminium | Solenoid/Solenoid | - | - | - | - | - | - | - | VT307 | 0.7 MPa | +50°C | -10°C | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/2 | - | - | 3/2 | 1/4in | - | - | - | - | - | - | - | ||
![]() AW40-F03-A SMC Corporation | 132504341 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Internal Id | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |