- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Insert Material | Approvals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power Rating | Max Power Dissipation | Position | Thread Size | Bearing Type | Connection Type | Features | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC20A-F02CE-B SMC Corporation | 132462314 |
| - | - | - | - | - | - | - | AC | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARP20K-F01H SMC Corporation | 43 |
| - | - | - | - | - | - | - | ARP20K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC20A-F02-B SMC Corporation | 21 |
| - | - | - | - | - | - | - | AC | 1 MPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW40-F04BD-B SMC Corporation | 2607 |
| - | - | - | - | - | - | - | AW40 | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F03DG-B SMC Corporation | 48 |
| - | Iron | - | - | CSA, UL | Ocal, a T & B Brand | EYS16-W | AW30 | 10 bar | - | - | - | - | - | - | - | - | Vertical | - | - | - | Vertical | - | - | Male/Female Hub | - | - | - | - | ||
![]() AW30-F02BE-B SMC Corporation | 23 |
| - | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC40-N04DG-SV-Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AME350C-F03 SMC Corporation | 49 |
| - | - | - | - | - | - | - | AME350C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZH10DLA-06-06-08 SMC Corporation | 30 |
| - | - | - | - | - | - | - | ZH | - | +50°C | -5°C | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE30A-01-B-G SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | 500 kPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT40HBN-A14 SMC Corporation | 60 |
| - | - | - | - | - | - | - | ZPTHB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT10BN-B5 SMC Corporation | 47 |
| - | - | - | - | - | - | - | ZPT | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.1 % | 2 | 50 ppm/°C | 30.9 kΩ | Metal Film | - | 125 mW | 125 mW | - | - | - | Female Thread | Flame Retardant Coating, Military | 6.096 mm | 2.29 mm | Contains Lead | ||
![]() ZPT10UU-A5 SMC Corporation | 55 |
| - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | ||
![]() ZSE30A-01-F-G SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | 500 kPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZU07SA SMC Corporation | 185 |
| - | - | - | - | - | - | - | ZU07 | - | +50°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL212-DPL-Q SMC Corporation | In Stock | - | - | - | - | - | - | - | - | ZL212 | - | +50°C | +5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT04UF-A5 SMC Corporation | 47 |
| - | - | - | - | - | - | - | ZPT | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | ||
![]() ZP2-B06EUS SMC Corporation | 54 |
| - | - | - | - | - | - | - | ZP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPX125HN-B01-B10 SMC Corporation | 49 |
| - | - | Rubber | Cast Steel;Black Oxide | - | Sealmaster | SRF-18 | ZPX | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | M10 | Two Bolt Flange | Female Thread | - | - | - | - | ||
![]() ZP2-14JS-X19 SMC Corporation | 22 |
| - | - | - | - | - | - | - | ZP2 | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - |