- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Weight | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Size Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Coupling Type | Lead Style | Accessory Type | Thread Size | Bearing Type | Coating, Housing Type | Overall Height | Connection Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD55B20-30 SMC Corporation | 15 |
| - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFD40-N04D-2Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N20-60C-B SMC Corporation | 99378239 |
| - | - | - | - | - | CD85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQMB12-5 SMC Corporation | 96336249 |
| - | - | - | - | - | CQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | ||
![]() CDQ2B20-20DMZ SMC Corporation | 49 |
| - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHS2-25D SMC Corporation | 2930 |
| - | - | - | - | 134g | MHS | 0.6 MPa | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM6-06N SMC Corporation | 144504344 |
| - | - | - | - | - | DM | 10 bar | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KKA6S-06F SMC Corporation | 2918 |
| - | - | - | 304 Stainless Steel | - | KKA | 10 MPa | +150°C | -5°C | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Coupling Socket | - | - | 1/2in | - | - | - | Threaded | - | - | ||
![]() Y610-F04-D SMC Corporation | 84504335 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | ||
![]() Y500T-D SMC Corporation | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | ||
![]() Y300T-D SMC Corporation | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | ||
![]() E500-F06-D SMC Corporation | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | ||
![]() Y500-D SMC Corporation | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | ||
![]() Y300-D SMC Corporation | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | ||
![]() AR20-F01BG-1-B SMC Corporation | 15 |
| - | - | - | - | - | AR20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR30-F03E-B SMC Corporation | 59 |
| - | - | - | - | - | AR30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR20-F02-1Y-B SMC Corporation | 54 |
| - | - | - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | - | - | ||
![]() AR20-F01BE-1-B SMC Corporation | 56 |
| - | - | - | - | - | AR20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFF8C-F04D SMC Corporation | 2208 |
| - | Axial, Box | Flanges | - | - | AFF8C | 1 Mpa | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | 11.5 Ohms | Wirewound | 20W | P (0.1%) | - | Solder Lugs | - | - | - | Aluminum | - | - | Military, Moisture Resistant | 0.561 (14.25mm) | ||
![]() AFF2C-F02 SMC Corporation | 144504335 |
| - | - | - | - | - | AFFC | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |