- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Actuation Type | Brand | Case Size | Case Style | Connections | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Standards Met | Series | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Supply Voltage | Function | Dielectric | Position | Number of Ports | Accuracy | Pressure Type | Thread Size | Product Type | Bearing Type | Power Consumption | Max Supply Voltage (DC) | Capacity | Connection Type | Product Category | IP Rating | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQG2L10-00 SMC Corporation | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | KQG2 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGQM20-175 SMC Corporation | 2420 |
| - | - | - | - | - | - | - | - | - | - | ABB | CBK-KPR20 | MGQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B63-125M SMC Corporation | 2846 |
| - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD76E32-80C-A SMC Corporation | 2907 |
| - | - | - | - | - | - | - | - | - | - | - | - | C76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHDKGB40-10 SMC Corporation | 2596 |
| - | - | - | - | - | - | - | - | - | - | - | - | CHKGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8965t | - | - | - | - | - | - | - | - | ||
![]() VM130-01-34BA SMC Corporation | 117 |
| - | - | - | - | - | - | - | - | - | - | - | - | VM100 | 1 MPa | +60°C | - | -5°C | - | - | - | - | Compliant | - | - | 2 | 60 °C | -5 °C | - | - | - | - | - | - | 3 | - | - | 1/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISE2-01-55CN SMC Corporation | 2907 |
| - | - | - | - | - | - | - | - | R(PT)1/8 | - | - | - | - | 0.97 bar | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Positive Pressure | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQG2T23-00 SMC Corporation | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MPa, 3 (Proof) MPa | +150°C | - | -5°C | - | - | - | - | - | IEC, ISO, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQUB32-40 SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | CQU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE30A-C6H-P-G SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | ||
![]() XT34-67 SMC Corporation | 2402 |
| - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | XT | 0.34 MPa | +60°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDJP2B16-40D SMC Corporation | 36 |
| - | - | 71 g | - | - | - | - | - | - | 83.5 x 20 x 24.5mm | - | - | CJP2 | 0.7 MPa | +70°C | - | -10°C | - | - | - | - | Compliant | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5 mm | 83.5 mm | 20 mm | - | - | ||
![]() SY3340-5LOU-Q SMC Corporation | 2038 |
| - | - | - | Die Cast Zinc | Pilot/Pilot | - | - | - | - | - | Ocal, a T & B Brand | XJG34SA-R | SY3000 | 0.7 MPa | +50°C | - | -10°C | Manifold | - | - | - | Compliant | - | - | - | 50 °C | -10 °C | Iron | - | - | 5/3 | - | - | 5/3 | - | - | - | - | - | 550 mW | 24 V | - | Threaded | - | - | - | - | 41.1 mm | Yes | IP40 | ||
![]() IR1020-F01 SMC Corporation | 58 |
| - | - | - | - | - | - | - | - | - | - | - | - | IR1000 | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G27-10-R1 SMC Corporation | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | PEI-Genesis | +5°C | - | Bulk | Active | - | Compliant | - | * | - | 60 °C | 5 °C | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3320-5LOU-M5-Q SMC Corporation | 24 |
| - | Iron | - | Die Cast Zinc | Pilot/Pilot | - | - | - | - | - | Hubbell | EYD-75M | SY3000 | 0.7 MPa | +50°C | - | -10°C | Stand-Alone | - | - | - | Compliant | - | - | - | 50 °C | -10 °C | Vertical | - | - | 5/3 | - | Vertical | 5/3 | - | - | - | - | - | - | - | - | Female Hub - Drain | - | - | - | - | - | - | IP40 | ||
![]() CDQSB16-75DC SMC Corporation | 51 |
| - | - | - | - | - | Amphenol PCD Shenzhen | - | - | - | - | Amphenol | - | CQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | ||
![]() MHL2-25D2 SMC Corporation | 741 |
| - | - | 2.8kg | - | - | - | - | - | - | - | - | - | MHL2 | 0.6 MPa | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VM1000-4NU-01 SMC Corporation | 81 |
| - | - | - | PBT | - | - | - | - | - | - | - | - | VM1000 | 0.8 MPa | +60°C | - | -5°C | - | - | - | - | Compliant | - | - | - | 60 °C | -5 °C | - | - | - | 3/2 | - | - | 3/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHS3-16D SMC Corporation | 525 |
| - | - | 60g | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | US Gauge | 165297 | MHS3 | 0.6 MPa | - | - | - | - | - | - | 0-60 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |